Statistical Mechanics of Solids

In this appendix, we evaluate certain sums and integrals that are useful in statistical mechanics. The sums are
Equation (A.4.1) is just the geometric series and can be proven by starting with the partial sums
Multiply this by x to get
Now subtract (A.4.8) from (A.4.7) and solve for S 1( n). The result is
Since x < 1, taking the limit of (A.4.9) as n ? ? gives (A.4.1). Also, differentiating (A.4.9) gives
Equation (A.4.2) can be obtained from this by taking the limit for infinite n, but it is easier to differentiate (A.4.1) with respect to x to get
from which (A.4.2) follows immediately.
Equations (A.4.3) and (A.4.4) can be obtained by expanding the function f( x) = x 2 in a Fourier series in the interval ?? to + ?. The result is
Letting x = 0 in this equation gives (A.4.3), and letting x = ? gives (A.4.4).
A similar procedure works for (A.4.5). Expand f( x) = x 4 in a Fourier series to get
Letting x = ?, (A.4.13) becomes
Replacing the first sum on the right by ?/6 according to (A.4.4) and solving for the second sum gives (A.4.5)
To evaluate (A.4.6), note that it has the form of a Taylor expansion, so a function F( x) exists such that
with the derivatives evaluated at x = 0 being...