Successful Instrumentation and Control Systems Design

Part III: Table of Contents

Chapter List

Chapter 7: Piping and Instrumentation Diagrams (P&IDs)
Chapter 8: Links to Mechanical and Civil
Chapter 9: Preliminary Engineering
Chapter 10: Systems Integration (Control System)
Chapter 11: Project Database
Chapter 12: Instrument Specifications
Chapter 13: Physical Drawings
Chapter 14: Instrument and Control Wiring
Chapter 15: Panel Arrangements
Chapter 16: Procurement
Chapter 17: Quality Control The Integrated Design Check
Chapter 18: Phase Three Construction Support

Introduction Part III

As we have seen in Part I of this book, a project is a deliverable in its own right, from conceptual design through scope development and on into the execution phase. A well-managed, well-executed project is a wonderful thing to behold. However, the object of the engineering exercise is to generate intellectual property, not to perfect the process of doing so.

In any case, a "perfect" design package is rarely the same from one project to the next, even between two projects for the same customer. A perfect design package is one that gets the job done within schedule and budget. That doesn't sound difficult, but it can be very difficult to strike a balance between cost and schedule and between product quantity and quality.

The basic job of the design team is to assemble a mass of seemingly unrelated bits of information into a cohesive design package. The package must convey information that is useful and timely to the constructors, who may then use it to convert an existing process state (such as a green field) into a desired state (such as a chemical...
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
Category: Electrostatic Discharge (ESD) Suppressors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.