Systems Engineering Capability Model Appraisal Method: Government Electronics and Information Technology Association

Appendix H: Appraisal Questionnaire

This annex contains the appraisal questionnaire. Note that the questions for the Generic Practices and Generic Attributes, in Table H-1 and H-2, are shown only once. In actual use, they would be replicated and modified for each Focus Area, as indicated in the example.

Table H-1: Generic Practices Questionnaire

Generic Practices

GP

Question

Yes

No

N/A

D/K

Comment

GP 2.1

Are recorded and approved plans and processes followed in implementing the ( insert appropriate Focus Area title) Focus Area?

GP 2.2

Is compliance with approved ( insert appropriate Focus Area title) plans and processes verified, and is appropriate action taken when performance deviates from plan or when processes are not followed?

GP 3.1

Is there a well defined, standardized and recorded process for ( insert appropriate Focus Area title)?

GP 3.2

Is the organization's standard process for ( insert appropriate Focus Area title) tailored, using standard guidelines, to meet specific program or organizational needs?

GP 3.3

Are the ( insert appropriate Focus Area title) activities (i.e., tailored process) implemented and improved per established and approved formal procedures?

GP 3.4

Is the organization's standard process for ( insert appropriate Focus Area title) improved using information from work product reviews and process compliance reviews?

GP 4.1

Are metrics collected and analyzed to determine the performance of...
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
Category: Information Technology (IT) Staffing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.