Voice over 802.11

Chapter 12: Vo802.11 Features and Applications

Overview

Imagine installing a Vo802.11 application in your corporate WLAN. How does the caller get voice mail, call forwarding, conferencing, three-way calling, last call returned, and other calling features? Is the Vo802.11 network the equivalent of a walkie-talkie? Deploying voice-only over a Vo802.11 network is not commercially viable in an industrialized economy. If a Vo802.11 network is to replace an enterprise PBX or the local PSTN, it must offer features comparable to that of the network it replaces. One often-heard objection is the perception that any alternative to the PSTN or corporate PBX cannot perform E911 or CALEA. Vo802.11 products are now on the market that perform these functions. In addition, the means are available for wireless VoIP networks to provide all the features of the network it replaces. Enterprise users deploying wireless VoIP must also take into consideration which features their staff will need and how they will be delivered. Will the firm continue to use its existing TDM PBX or will it upgrade to an IP-PBX or outsource to an IP Centrex for switching and features?

One objection many service providers and subscribers alike have regarding Vo802.11 technologies is the perception that they do not duplicate the 3,500 features of a Class 5 switch or the 21 or so features available from a PBX or Centrex service. The architecture described in this chapter applies both to enterprise and carrier grade applications.

A softswitch in a Vo802.11 network that replaces a Class 5 switch or PBX utilizes application and...
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
Category: VoIP Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.