Voice over 802.11

Mobility and Security

If mobility is used, the solution must be secure during handoff. Handoffs open the network up to a redirection attack. If not properly secured, the intruder can take over the communication with the destination entity after the handoff.

Security Policy: A Range of Options

To build a security system, one needs to know what is being protected. These could be devices such as servers, routers, and modem banks and information such as e-mail, intellectual property, trade secrets, customer lists, business plans, and medical records. Sometimes, the information has to be protected by law. One also needs an idea of who this material is being protected from: hackers, customers, insiders (employees and contractors), competitors. From this one can do a simple risk analysis to determine what is at risk data or the network and the level of countermeasures required to solve the problem.

In risk management one can either ignore, accept, defend, or pass on a problem. Unfortunately, there is no canned security policy that you can obtain or use. Each business has its own unique requirements and practices that dictate how implementations are made. Table 7.2 shows varying levels of security, the configuration, what is secured by the configuration, and in what applications such a configuration might be used.

Table 7.2: A Range of Security Options for Wireless Networks

Configuration

Entity Secured

Applications

0

No security

Network out of the box; no configuration; no WEP

Nothing

?

1

Public access

User authentication; user must supply VPN through...
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
Category: Network Security Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.