Water Treatment Plant Design, Fourth Edition

acre-foot: acre ft
acutely hazardous material: AHM
Advanced Notice of Proposed Rule Making: ANPRM
aggressiveness index: AI
alkylbenzene sulfonate: ABS
alternating current: ac
American Association of Cost Engineers: AACE
American Association of State Highway and Transportation Officials: AASHTO
American Chemical Society: ACS
American Concrete Institute: ACI
American Gas Association: AGA
American Institute of Chemical Engineers: AIChE
American Institute of Electrical Engineers: AIEE
American National Standards Institute: ANSI
American Public Health Association: APHA
American Public Works Association: APWA
American Society of Civil Engineers: ASCE
American Society of Heating, Refrigeration and Air Conditioning: ASHRAE
American Society of Mechanical Engineers: ASME
American Society for Testing and Materials: ASTM
American Water Works Association: AWWA
American Water Works Association Research Foundation: AWWARF
Americans with Disabilities Act: ADA
ampere: A
ampere-hour: Ah
answer: ans.
area: A
asbestos cement: A-C
asbestos-containing material: ACM
assimilable organic carbon: AOC
Association of Metropolitan Water Agencies: AMWA
Association of State Drinking Water Administrators: ASDWA
Association of State Sanitary Engineers: ASSE
atomic absorption spectrophotometry: AAS
atomic emission spectroscopy: AES
atomic weight: at wt
available filter head: AFH
avoirdupois: avdp or avoir
background organic matter: BOM
barrel: bbl or brl
base (as the length of a triangle): B or b
becquerel (metric equivalent of curie): Bq
benzene-toluene-xylene (the volatiles measured in gasoline): BTX
best-available technology: BAT
billion: means 10 9 to Americans, 10 12 to Europeans
billion electronvolts: BeV
billion gallons: bil gal
billion gallons per day: bgd
biochemical oxygen demand or biological oxygen demand: BOD
biodegradable organic...