Water Treatment Plant Design, Fourth Edition

Steven N.Foellmi
Black & Veatch
Irvine, California
Intakes are structures built in a body of water for the purpose of drawing water for human use. As discussed in this chapter, intake systems include the facilities required to divert and transport water from a supply source, such as a river, lake, or reservoir, to a shore well or pumping station. For small water supplies, the intake system may be relatively simple, consisting of little more than a submerged pipe protected by a rack or screen. In contrast, for major water supply systems, intake systems can be extensive, with diversion accomplished by intake tower structures or submerged inlet works. An intake system may also include transmission conduits, screens, pumping stations, and, in some instances, chemical storage and feed facilities. This chapter presents a brief review of intake features, describes types of intake systems, and provides a discussion of intake design considerations. The design of racks and screens is also discussed.
The purpose of an intake system is to reliably deliver an adequate quantity of water of the best available quality. Reliable intake systems are costly and may represent as much as 20% of the total water treatment plant investment. Pipeline construction associated with intakes may involve extensive underwater work and the use of specialized marine equipment. As a result of these and other factors, the cost of such work would be 2.5 to 4 times more than that for a similar land project. An intake system must possess a high...