Wireless Technology Basics: Signals, Modulation Types, and Access Technologies

Dividing the Radio Frequency (RF) Spectrum

Overview

Government agencies divide the radio frequency spectrum into frequency bands that are authorized for specific uses defined geographic regions (such as a city). In the United States, the responsibility for allocating the radio wave portion of our electromagnetic spectrum belongs to the Federal Communications Commission (FCC). The government's interest in this responsibility is multi faceted. This includes defense interests, public safety, business operations, and the benefit of the general public.

Table 1.1 shows the typical categorization of frequency bands and types of use. The very lowest frequencies (ELF) are able to communicate through water. Because low frequency signals bend with the Earth, they are commonly used for ship communications. Medium frequency signals are used for land based radio (AM and FM) broadcasts. Very high frequency signals are commonly used for television and cellular communication. Because microwave signals travel best directly between points (line of sight), they are commonly used by point-to-point microwave and satellite communication systems. When the electromagnetic waves reach high enough frequencies, they obtain the properties of light (such as infrared).

Table 1.1: Frequency Bands and their Typical Use

Frequency Range

FCC Naming Convention

Common Name

Example Use

below 3 kHz

Extremely Low Frequency

ELF

under water

3 kHz to 30 kHz

Very Low Frequency

VLF

Navy

30 kHz to 300 kHz

Low Frequency

LF

Maritime

300 kHz to 3 MHz

Medium Frequency

MF

AM Radio

3 MHz to 30 MHz

High Frequency

HF

FM Radio

30 MHz to 300 MHz

Very High Frequency

VHF

Paging

300...
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
Category: Radio Transmitter ICs
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.