The World According to Wavelets: The Story of a Mathematical Technique in the Making, Second Edition

Beyond Plain English 4: The Fast Fourier Transform

Overview

An algorithm is a recipe for doing computations. When children multiply two-digit numbers or "borrow" to subtract one number from another, they are using algorithms. More sophisticated algorithms enable computers to carry out computations that would otherwise be endless. The modern algorithm that has most transformed our society is the FFT (fast Fourier transform). "Whole industries are changed from slow to fast by this one idea which is pure mathematics," writes mathematician Gilbert Strang of the Massachusetts Institute of Technology [Strang, p. 290].

The FFT cuts from n 2 to n log n the number of computations necessary to compute the Fourier transform of a signal with n values. (The logarithm base b of n, written log b n, is the power to which one must raise the base b to obtain n: log 2 4 = 2, since 2 2 = 4; log 2 8 = 3, since 2 3 = 8; log 10 100 = 2, since 10 2 = 100. In other words, log b n is roughly the number of digits of n written in base b: log 10 1000 = 3; log 10 374113 ? 5.57; log 10 1000000 = 6.)

The bigger n is, the more impressive the gain in speed. If n = 2 10 = 1024, then n 2 = 1048576, while n log
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
Category: Logarithmic Amplifier Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.