Ceramic Technology and Processing

This chapter includes information on equipment and procedures for milling ceramic material. Milling produces a particular particle size distribution and deagglomeration of fine powders. Physical processes include impact, shear between two surfaces, and crushing by a normal force between two hard surfaces. When a solid is fractured, energy is given off as heat from fracture, friction in the equipment, and energy necessary to create additional surface area. It is the energy from creating additional surface area that does the work sought.
There are two broad types of ceramic raw materials that require milling. These are classified as lumpy and powdered ceramics.
Lumps result from mining, fusion, and sintering. These are usually premilled by the supplier and are available in various screen sizes. Depending on your requirements, these may require further milling in the lab. Mined materials include talc, shale (clays), bauxite, and quartz. Fused materials include fused alumina, magnesia, mullite, and zirconia.
Related to fusion is the Achesion furnace for making SiC. A pile of mix: sand, partially reacted material from a previous run, and coke is reacted by resistance heating at a very high temperature to form a "pig" of SiC that has to be crushed. Sintered raw materials include sintered clays, tabular alumina, and polycrystalline grogs (coarse granules) made from alumina, mullite, and zirconia. One way of making Si 3N 4 is to heat silicon metal in a nitrogen atmosphere. Carbo-thermal reactions at a high temperature are a common way...