Ceramic Technology and Processing

Chapter 7: Green Machining

1.0 ADVANTAGES

Green machining separates the two steps of consolidation and shaping. For example, a lump of ceramic can be isopressed and then green machined to shape. There are several advantages to green machining: one can obtain a uniform high density packing; one does not require expensive tooling; fixturing is not time-consuming; and one can shape the part to precise dimensions. Fixturing is prevalent in crafts such as wood working, carpentry, and metal working. These are good sources for information.

Methods used depend upon the physical character of the body. A hard and brittle body is much more susceptible to fracture than a soft, compliant body. Fine-grained ceramics make for hard, brittle bodies, especially when they are compressed to a dense, green structure. Here, grinding works better than single point turning, where fracture is a serious problem.

Binders

Binders can greatly affect how the part machines. Strength and plasticity can be adjusted by the kind and amount of binder. PVA and acrylic emulsions are strong binders. Recently, Rhome and Haus introduced a new acrylic binder with very high strengths. They claim that parts can be machined with single point tools, but they hesitate when discussing drilling. Comparative green strengths are shown from their data in Table 7.1.

Table 7.1: Comparative Green Strengths

Binder

Strength (Mpa)

Acrylic

6.5

PVA

0.7

PEG

0.4

One commercial example of green machining is making spark plugs. A blank is isopressed and then ground by a form-grinding wheel. This process is very fast and produces an...
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
Category: Metal Injection Molding (MIM) Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.