Ceramic Technology and Processing

What has preceded this section leads up to developing the physical properties of the ceramic that are needed to fill an application. This section is concerned with how these measurements are made and discusses eight properties: modulus of rupture (MOR), tensile strength, compressive strength, modulus of elasticity (MOE), hardness, fracture toughness, wear resistance, and thermal shock.
MOR tests are conducted on a test machine where stress is measured as the sample bends until it fractures. Figure 11.66 depicts a lab test machine.
A test machine is essentially a rigid frame with a moving head that imposes stress onto the sample. The machine is very carefully designed and constructed so that movements are smooth and even. Force is measured with a load cell and displacement with an extensometer. Alternatively, deflection can be measured as cross head motion, after subtracting out machine compliance. As seen in the figure, the instrument is computer-controlled. The test machine operates at different speeds that are fairly slow for ceramics: about 0.01 "/min. Ceramic grain size influences the size of the test bar. A coarse-grained refractory requires a much larger test bar than a 1 m grained-dense ceramic. Typically, 1/2"x 1 "x 7" test bars broken on a 6" outer span are appropriate for the coarse-grained refractory. For a fine-grained ceramic Mil.Std. 1942 is useful. These test bars are specified...