Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage: Tape Initial Adhesion Testing Equipment is suitable for testing sensitive adhesive tape and the product similar to the pressure sensitive adhesive tape products. Definition: Initial adhesion——Objects and
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Accessories Outer material: advanced coating + aluminum alloy Testing steel panel; 0Cr18Ni9 or Cr18Ni9Ti Loading steel panel;Cr18Ni9 or 1Cr18Ni9Ti Weight;stainless steel Rubber layer of roller; hardness of the rubber is 80°±5°,
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Function Tape initial adhesion ball testing machine is used to test the initial adhesion of pressure sensitive tape and the like. It’s easy to operate and with high practicability. Theory Let the steel ball roll over the tape placed on the leaning surface
- Mechanical Test: Adhesion (Bond / Peel)
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Tape Initial Adhesion Ball Testing Machine is used to test adhensive strength of tape and judge the initial adhension. Function Tape initial adhesion ball testing machine is used to test the initial adhesion of pressure sensitive tape
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Tinius Olsen, Inc.
Description: Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel
- Standard: ASTM
- Test Applications: Adhesion (Bond / Peel)
- Type: Test Grip / Clamp
-
Supplier: SAE International
Description: This specification establishes requirements for a tape that is used to perform organic coatings adhesion testing.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Tensile Adhesion Tester PCE-TAT 10 Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing / Using glue with fast curing base allows the user to perform tests in shorter time frame The simple design and an
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: adhesion test with the Adhesion Tester is very quick and easy to perform. The coating is scratched crosswise and thereby divided into chessboard-like segments. The large, non-slip grip and movable probe help to create a secure fitting without tilting. Then an adhesive tape is
-
Description: Provides a means of assessing the usability in electronic devices, for applications involving glass-to-metal seals, or other uses relying on the formation and presence of an adherent film of copper oxide. The procedure includes preparation and heating in air of a test piece, followed by rapid
-
Supplier: Accuris
Description: Moulding Adhesion Test (Pluck Test)
-
Supplier: Accuris
Description: PAINT ADHESION TEST
-
Supplier: Accuris
Description: ADHESION/IMMERSION TEST
-
Supplier: Accuris
Description: PUMMEL ADHESION TEST
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for quantitatively measuring the tensile adhesion properties of structural sealants, hereinafter referred to as the "sealant".
-
Description: ISO 11644:2009 specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished leathers with a smooth surface that can be bonded to an adherent-plate without the adhesive penetrating
-
Description: This International Standard describes methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test methods have been found useful in comparing the adhesion behaviour of
-
Description: ISO 252:2007 specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test conditions are in conformity with ISO 36. It is applicable to all types of
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Features Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for specimens that stretch, such as rubber. Short-column Type (Model SC) Added Ideal for the compression testing of
- Application Software: Yes
- Force / Load Capacity: 225 to 67440 lbs
- Mechanical Test: Tensile, Compressive, Adhesion (Bond / Peel), Ductility, Flexure / Bending, Universal
- Stroke / Travel: 27.56 to 45.28 inch
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining the strength and characteristics of the peel properties of a cured-in-place elastomeric joint sealant, single- or multicomponent, for use in building construction.
-
Supplier: SAE International
Description: This recommended practice defines a procedure for the construction and testing of a 180 deg peel specimen for the purpose of determining the bondability of glass to elastomeric material in automotive modular glass. This test method suggests that elastomeric material of less than 172
-
Supplier: SAE International
Description: This recommended practice defines a procedure for the construction and testing of a 180 deg peel specimen for the purpose of determining the bondability of glass to elastomeric material in automotive modular glass. This test method suggests that elastomeric material of less than 172
-
Supplier: Adhesives.org
Description: This test method is a laboratory procedure that determines the adhesion and cohesion performance of one-part elastomeric, solvent release sealants at high and low temperatures by the extension and compression of test specimens.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Mark-10 Corporation
Description: The compact ES05 test stand is designed for compression testing of up to 30 lbF (150 N). Typical applications include switch contact activation testing, small spring testing, peel testing, and more. A spring-loaded lever allows for repeatable testing with up
- Force / Load Capacity: 30 lbs
- Mechanical Test: Compressive, Adhesion (Bond / Peel)
-
Description: IEC 61196-1-313:2009(E) applies to coaxial communication cables. It specifies the test method to determine the adhesion of the dielectric to inner conductor and of the sheath to outer conductor of coaxial cables.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: industries. The adhesion test with the Surface Tester is very quick and easy to perform. The coating is scratched crosswise and thereby divided into chessboard-like segments. The large, non-slip grip and movable probe help to create a secure fitting without tilting. Then an adhesive
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: ASTM International
Description: Standard Test Method for Adhesion of Organic Coatings by Scrape Adhesion
-
Supplier: CSA Group
Description: ISO 11644:2009 specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished leathers with a smooth surface that can be bonded to an adherent-plate without the adhesive penetrating
-
Supplier: Mecmesin Corporation
Description: The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around the Pull Pell Wheel and the free end is clamped in a suitable upper grip connected to a loadcell. As the
- Force / Load Capacity: 44.96 lbs
- Operation: Mechanical
- Test Applications: Adhesion (Bond / Peel)
- Type: Test Fixture / Holder
-
Supplier: Mark-10 Corporation
Description: Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of the loop is secured by an upper grip (not included - suggested model: G1008). The test
- Standard: ASTM
- Test Applications: Adhesion (Bond / Peel)
-
Industrial Tapes - CP 631 General Purpose Grade, Medium-High Adhesion Colored Masking Tape -- CP 631Supplier: Shurtape Technologies, LLC
Description: General purpose grade colored masking tape for labeling, color-coding, decorating and identification purposes, as well as for packaging, bundling, binding, holding, splicing and banding applications. Constructed with a flexible paper backing, CP 631 offers excellent adhesion and release from
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Paper, Rubber
- Features: Removable
- Peel Strength / Adhesion: 1.88 lbs/in
-
Supplier: Ruco USA, Inc.
Description: and obtain a transport protection. Therefore, to achieve good ink adhesion onto glass, a flame, Pyrosil or UVITRO® pre-treatment of the glass surface is necessary. In dependence of different hot and cold end coatings a special product suitability test is recommended prior to production
-
Supplier: MTS Systems Corporation
Description: Use the broad selection of MTS Bionix servohydraulic and electromechanical testing solutions for highly accurate and repeatable testing of biomaterials, orthopedic constructs, medical devices and medical packaging and consumables.
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 44.96 to 112 lbs
- Mechanical Test: Tensile, Compressive, Adhesion (Bond / Peel), Creep / Stress Relaxation, Fatigue / Cyclic, Flexure / Bending, Shear / Torsion, Universal, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
ice and freezing-rain testing to help manufacturers validate performance, safety, and durability under extreme cold-weather conditions. - - - - - Our Ice Testing Capabilities E-Labs operates one of the region’s most versatile environmental test (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Some examples of testing capabilities are: Surface appearance such as gloss Flexibility and adhesion Abrasion and scratch resistance Chemical and acid resistance Accelerated weathering Particle size and viscosity (read more)
Browse Material Testing Services Datasheets for AGC Chemicals Americas, Inc. -
Are you facing adhesion issues in demanding automotive conditions? Dow DOWSIL™ EA-7300 is a fast-curing, low-temperature adhesive engineered for exceptional durability and stress relief across various substrates. Elevate your production efficiency with a reliable solution that minimizes (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Based on controlled testing, the white paper demonstrates that reliable adhesion depends on aligning multiple variables rather than adhesive choice alone. Experimental results link lower water contact angles to higher bond strength and reveal how surface preparation and surface aging influence (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
resistance, and thermal stability up to 572°F (300°C). With enhanced printability, aggressive adhesives, and multiple finish options including ESD-safe formats, Apex ensures barcode clarity and adhesion even under extreme stress. Third-party testing confirms 72% better flux solder (read more)
Browse Label Materials Datasheets for Polyonics -
production throughput and features primerless adhesion to a variety of substrates. Additionally, improved adhesion can be achieved by using one of CHT’s recommended primers. SilSo Lite 21025 will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes. Addressing (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
New miniature Test Point is the latest addition to their successful line of SMT Test Points. This new cost saving "mini pad" version is another way to (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
TP & ATP SERIES PRINTED CIRCUIT BOARD TEST POINTS The TP and ATP-Series are the two groups of printed circuit board test points available from Components (read more)
Browse Test Points Datasheets for bisco industries -
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Field Adhesion Testing for Protective Glazing Applications
Dow Corning recommends that field adhesion testing be completed on all protective glazing applications. It is essential in these applications that the appropriate sealant bite for specific system requirements be achieved. In many cases, the bead will be a triangular fillet-type bead rather than
-
Can a Surface Science Lab Ensure Adhesion in Manufacturing?
Manufacturers utilize research and design laboratories all the time. To scale new products up to the production line, years of toiling in testing labs is done to ensure that everything goes off without a hitch once production starts. However, there are gaps where a specialized Surface Science
-
Application of Ultrasonic Cleaning
. A few examples of measuring cleanliness include various levels of particle count, microscopic inspection, and a variety of adhesion tests, including the clear tape test that has the ability to remove additional contamination. These are just a few examples of cleanliness measurement.
-
CHEMEON Pretreatment & Conversion Coating for Magnesium Alloys
. Calculated corrosion rates showed that the new CHEMEON nonchromated pretreatment on Magnesium alloy had relatively better corrosion resistance than chromated conversion coatings. Pull-off adhesion tests on primed samples after the oil immersion showed that the CHEMEON pretreated test coupons had
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
(NSF) and electrochemical corrosion tests. Surface wettability of the pretreated substrates was investigated by static contact angle measurements. Wet-tape adhesion tests verified that there is strong adhesion between the primer and the chem film-treated substrates. The morphology and composition
-
Report from BIO 2006
of "one-sided " velcro. He mentioned how nanofibers might be engineered to optimize drug transit time within the intestine. The gecko bonds at 10 N per square centimeter, but reportedly Nanosys has achieved "three Geckos " worth of adhesion, in testing so far. File 3 from BIO `06 (Apr. 10): Academic freedom
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3
-
How to Read and Interpret a Datasheet - Understanding Testing Methods
The PSTC defines peel adhesion as the force per unit width required to break the bond between a pressure sensitive adhesive tape and the surface to which it has been applied when the tape is peeled back at a controlled angle, at a standard rate and condition. It measures the bond breaking
-
UV Curing Adhesives Compatible with Medical Sterilisation Processes
cure in seconds. In addition cured acrylates are compatible with common sterilisation processes such as autoclaving, gamma and ETO. They maintain high adhesion after sterilisation. Interestingly, in several tests electron beam sterilisation has even improved the adhesion.
More Information Top
-
Handbook of Adhesion Technology
Moreover, it has to be pointed out that for the majority of mechanical adhesion tests the fracture face is not located at that interface.
-
Handbook of Adhesion 2nd Edition Complete Document
At one time many thought, or wrote as if they thought, that adhesion tests more or .
-
Adhesion Science: Principles and Practice
The Best Adhesion Test .
-
Adhesive Bonding
Over a specified temperature range, the peak tan d is an indicator of the dynamic Tg of the adhesive tested .
-
Adhesion 99
The interest with the adhesives tested here is that they have the unique property that bonding and debonding conditions can be disconnected.
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
In addition to the traditional approaches of basic visual assessment and adhesion testing , new techniques for monitoring paint deg- radation and the resulting corrosion are emerging-these include the following: .
-
Handbook of Adhesives and Sealants, Second Edition > SPECIFICATION AND STANDARDS
Practice of Preparation of Bar and Rod Specimens for Adhesion Tests .
Indicates content that may require registration and/or purchase.