-
Supplier: Accuris
Description: Cementing of Resistors to Porcelain or Polyester
-
Supplier: Accuris
Description: COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE HIGH TEMPERATURE MODIFIED POLYESTER AND EPOXY CEMENT INSULATED
-
Supplier: Fosroc Limited
Description: FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable mortar by adjusting the resin to powder ratio, without significant affects on setting time or strength.
-
-
Supplier: AENOR
Description: Fibre-cement profiled sheets incorporating PUR and polyester coating at the bottom, and fittings. Requirements and test methods
-
Supplier: AENOR
Description: Fibre-cement profiled sheets incorporating PUR and polyester coating at the bottom, and fittings. Requirements and test methods.
-
Supplier: AENOR
Description: Fibre-cement profiled sheets incorporating PUR and polyester coating at the bottom, and fittings. Requirements and test methods
-
Supplier: CSA Group
Description: ISO 10639:2017 specifies the properties of piping system components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP). It is suited for all types of water supply with or without pressure, including, but not limited to, raw water, irrigation,
-
Description: ISO 8533:2003 specifies methods of test for cemented or wrapped joints for plastics piping systems made of glass-reinforced thermosetting plastics (GRP) for buried and non-buried pipelines. This standard is only applicable to the joint and covers methods of test to prove its design. It assumes that
-
Supplier: CSA Group
Description: ISO 8533:2003 specifies methods of test for cemented or wrapped joints for plastics piping systems made of glass-reinforced thermosetting plastics (GRP) for buried and non-buried pipelines. This standard is only applicable to the joint and covers methods of test to prove its design. It assumes that
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods are similar to those used for Portland cement. NovolaK Vinyl Ester Polymer Concrete No. 465 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or protect new construction. This system incorporates
- Set / Cure Time: 360 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.26 %
- Max Use: 121.11111111111111 C
-
Supplier: Sauereisen, Inc.
Description: be installed with proper reinforcement. Mixing, forming and finishing will proceed with similar methods used for Portland cement installations. Vinyl Ester Polymer Concrete No. 410 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect new
- Set / Cure Time: 720 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.12 %
- Max Use: 104.44444444444444 C
-
Supplier: Fosroc Limited
Description: Nitomortar PE products are based on a polyester resin system. There are two grades. Nitomortar PE: The standard material for general purpose use. Nitomortar PE Concrete: A special grade allowing users to add suitable aggregate, thereby substantially reducing the cost of infilling larger
-
Supplier: Habasit America
Description: Product Group: Nonwoven Belts Main Industry Segments: Cement Applications: Air gravity/air slide membrane Special Features: Air permeability
- Belt Thickness: 0.216929251 inch
- Belt Width: 72 inch
- Operating Temperature: -60 to 309.2 F
- Features: Other, Other / Custom
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester FibreLine No. 440 is a fiber-filled lining used for the chemical- resistant construction or rehabilitation of structures common to the power, pulp & paper, and petrochemical industries. Typical applications are the protection of sumps, ducts, tanks, containment areas,
- Set / Cure Time: 120 to 72 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.4 %
- Max Use: 121.11111111111111 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester Mortar No. 400 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 400 has excellent resistance to oxidizing bleach
- Set / Cure Time: 60 to 1,440 minutes
- Set / Cure Temperature: 60 to 80 F
- Shrinkage: 0.3 %
- Max Use: 121.11111111111111 C
-
Supplier: Habasit America
Description: Product Group: Woven Belts Product Sub-Group: Various Conveyor Special Belts Main Industry Segments: Cement Applications: Air gravity/air slide membrane Special Features: Air permeability
- Belt Thickness: 0.235039497 inch
- Belt Width: 88 inch
- Minimum Pulley Size: 4.0157502 inch
- Operating Temperature: -30 to 275 F
-
Supplier: Eastman Chemical Company
Description: blades commonly used for plastic. Spectar Stratus can be vacuum-formed at lower temperatures than other plastics without pre-drying the sheet. It forms clear, strong bonds with commercially available cements and solvents. It accepts screen-printing, painting, laser-marking, and hot-stamping
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Habasit America
Description: Product Group: Fabric Surface Belts Product Sub-Group: Solid Woven Belts Main Industry Segments: Cement, Plastics, General conveying Applications: Air gravity/air slide membrane Special Features: UV resistant, Chemical resistant, Temperature variation resistant
- Belt Thickness: 0.190157583 inch
- Belt Width: 86 inch
- Minimum Pulley Size: 2.9921276 inch
- Operating Temperature: 32 to 309.2 F
-
Supplier: Eastman Chemical Company
Description: available cements and solvents. It accepts screen-printing, painting, and hot-stamping easily. Surface scratches or scuff marks can be removed using a common heat gun. This product has been GREENGUARD INDOOR AIR QUALITY CERTIFIED®. GREENGUARD Certification recognizes Eastman for manufacturing
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: without predrying the sheet. Eastman Spectar™ copolyester can be finished easily. Its edges can be polished by using commercial edge-finishing equipment, sanding, solvents, flame-polishing or buffing. It forms clear, strong bonds with commercially available cements and solvents. It accepts
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
-
Supplier: Pollack
Description: Color: cement Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
- Overall Width / OD: 59 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: Pollack
Description: Color: cement Weight: 18 7/8 ounces per linear yard, 586 7/8 grams per linear meter Flammability: CB117E - passes Origin: Belgium Notes: Designed by the Pollack Studio © 2011 Pollack & Associates
- Overall Width / OD: 59 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: MOK Optics Co., Ltd.
Description: hypotenuse using polyester, epoxy, or urethane-based adhesives.
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
- Prism Material: BK7 Glass
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite, which
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: SCHURTER Inc
Description: Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting, tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that no
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage composite. System
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: SCHURTER Inc
Description: Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces,
- Ply: 3-ply
- Construction: Filter Mat
- Features: Other
- Media Type: Polyester
-
Supplier: ASTM International
Description: cement grout, resin (epoxy, polyester, and the like) or other similar systems. 1.3 The values stated in inch-pound units are to be regarded as the standard. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Supplier: ASTM International
Description: to mechanical, cement grout, resin, (epoxy, polyester, and the like), or other similar anchor systems. 1.3 The values stated in inch-pound units are to be regarded as the standard. 1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not
-
Supplier: NewAge Performance Products | NAPP
Description: Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF 61) for use with potable water Offers much greater pressure capability
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 150 psi
- Temperature Range: 175 F
-
Supplier: ASTM International
Description: This specification covers packaged, dry, cementitious mortar or concrete materials for rapid repairs to hardened hydraulic-cement concrete pavements and structures. Materials that contain organic compounds, such as bitumens, epoxy resins, and polyesters, as the principal binder are not
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters
- Efficiency: 99.9 %
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet, Reverse Air
-
Supplier: FLSmidth
Description: cement plant. The situation in its mill room had reached a critical stage. Airborne dust was doing real damage. Four (4) Rotary Compressors were furnishing air for pneumatic conveying systems that transport finished cement to storage silos from three (3) finish mills. To cope with the
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines Petroleum Products Transfer Robotics Transfer Lines for Clean Liquids (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Reinforced Polyurethane Hose Features Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Physico-chemical studies of gamma-irradiated polyester-impregnated cement mortar composite
TGA showed that, the polyester cement composite has higher thermal stability as a compared to irradiated polyester.
-
Kanerva's Occupational Dermatology
Patient’s own two-component polyester cement (sanding dust) Hardener component (including benzoyl peroxide) (1% .
-
Immobilization of borate waste simulate in cement–water extended polyester composite based on poly(ethylene terephthalate) waste, part 3: Behavior of solid was...
Abstract Laboratory scale testing program was conducted to investigate the feasibility of using water extended polyester cement composite (PCC) based on poly‐ (ethylene terephthalate) waste (PET) as immobilization matrix for borate waste, originated from pressurized water reactors (PWRs), during prolonged term of …
-
Occupational allergic contact dermatitis from unsaturated polyester resin in a car repair putty
The polyester extract was prepared by fractionating a polyester cement by thin layer chromatography on silica plates containing fluorescein (Merck AG15,16).
-
Well production casing Brady No. 5 well, Geothermal Food Processors, Inc. , Fernley, Nevada. Falure analysis report
Future wells should be completed using either Type G cement with 80 percent silica flour, an'epoxy cement or polyester cement .
-
Copying of optical surfaces onto aluminum films
We were un- able to obtain exact copies when we used epoxide resin as recommended in [2], whereas polyester cements have inadequate adhesion to aluminum.
-
Contact Dermatitis
Pfaffli P, Jolanki R, Estlander T et al (2002) Identification of sensitizing diethyleneglycol maleate in a two-component polyester cement .
-
Stress Anal/sis in Hostile Environments
Philips foil gauges are used with a speciallydeveloped three-part polyester cement .
-
Allergic contact dermatitis from unsaturated polyester resin consisting of maleic anhydride, phthalic anhydride, ethylene glycol and dicyclopentadiene
Identifi- cation of an allergenic compound in a polyester cement .
-
ZASMHBA0004210
Thermoplastic materials Polyvinyl chloride Chlorinated PVC Polyethylene Polypropylene Polyacetal Acrylonitrile-butadienestyrene Cellulose acetate butyrate Thermosetting materials Glass-reinforced epoxy Glass-reinforced polyester Cement -asbestos Source: Ref 58 .
Indicates content that may require registration and/or purchase.