Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Analytical Products
Description: Gas analyzers with an FID (flame ionization detector) are well suited for the continuous total hydrocarbon measurement. In the first approach, the measuring result is proportional to the number of C-atoms in the relevant molecule. The FIDAMAT versions cover a wide range of
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Control Instruments Corp.
Description: For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated
- Response Time: 1.2 seconds
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Process Gas
-
Supplier: Accuris
Description: STANDARD RECOMMENDED PRACTICE FOR TESTING FLAME IONIZATION DETECTORS USED IN GAS CHROMATOGRAPHY
-
-
Supplier: Accuris
Description: Standard Practice for Testing Flame Ionization Detectors Used in Gas or Supercritical Fluid Chromatography
-
Supplier: ASTM International
Description: 1.1 This practice serves as a guide for the testing of the performance of a flame ionization detector (FID) used as the detection component of a gas or supercritical fluid (SF) chromatographic system. 1.2 This recommended practice is directly applicable to an FID that employs a
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR TESTING FLAME IONIZATION DETECTORS USED IN GAS OR SUPERCRITICAL FLUID CHROMATOGRAPHY - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: Automotive fuel ?Measurement of methanol content in diesel fuel ? Method using gas chromatograph with head space flame ionization detector
-
Supplier: ASTM International
Description: solution of mass transfer problems associated with nonsteady state and steady state conditions. 1.2 Applicable test vapors include volatile organic compounds which are detectable by a flame ionization detector. Examples of applicable permeation compounds include solvents,
-
Supplier: ASTM International
Description: This method is for organic analysis of distillate or petroleum fractions boiling in the range of 36 - 435˚C using comprehensive two-dimensional gas chromatography (GCxGC) coupled with a flame ionization detector (FID). Results, expressed in mass-% can be reported in three
-
Supplier: ASTM International
Description: This method is for determining total cycloparaffins (naphthenes) and total aromatics in synthetic paraffinic kerosene fuels (SPK) or petroleum distillates in the boiling range of 69°C to 350°C using comprehensive two-dimensional gas chromatography (GCxGC) coupled with a flame
-
Supplier: CSA Group
Description: ISO/TR 17881-3:2018 describes a method for determining short-chain chlorinated paraffins (C10-C13) (SCCPs) in textiles using carbon skeleton reaction gas chromatography with a flame ionization detector (GC-FID). ISO/TR 17881-3:2018 is applicable to all kinds of textile products.
-
Supplier: O. I. Analytical
Description: No Description Provided
- Detection Limit or Sensitivity: 0.04 ng
- Dynamic Range: 1,000,000
- Temperature Range: 482 F
- Operating Temperature: 482 F
-
Supplier: ABB Measurement & Analytics
Description: ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. PGC5000C Smart Ovens target complex applications requiring multiple detectors for maximum application densification. The ABB
- Oven Temperature Range: 86 to 356 F
- Inlet Pressure Range: 149.9680918953417 psi
- Operating Temperature: 32 to 122 F
- Application: Energy
-
Supplier: LECO Corporation
Description: The GCxGC offers you the resolving power of a GCxGC system combined with advanced ChromaTOF® software for an increase in efficiency and productivity for samples that are too complex for a single-channel detector system. Ideal for everyday quality control and production needs, these GCxGC
- Instrument Type: Fixtured or Permanent
- Detector: Flame Ionization Detector
- Display: None
-
Supplier: AENOR
Description: Automotive fuels - Determination of content of butoxy-benzene in middle distillates - Gas chromatographic method using a flame ionization detector (GC-FID)
-
Supplier: AENOR
Description: Automotive fuels - Determination of content of butoxy-benzene in middle distillates - Gas chromatographic method using a flame ionization detector (GC-FID)
-
Supplier: AENOR
Description: Analysis of natural gas - Biomethane - Determination of VOCs by thermal desorption gas chromatography with flame ionization and/or mass spectrometry detectors (ISO 2620:2024)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity. This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric
- Oven Temperature Range: 302 F
- Inlet Pressure Range: 15 to 100 psi
- Number of Injection Ports: 6
- Operating Temperature: 0 to 130 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure control Fit and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: SAE International
Description: and measure in-cylinder and exhaust CO, CO 2 and unburned hydrocarbons under various fueling and spark conditions during crank and startup phases. Fast Flame Ionization Detectors (FFID) and Non-Dispersive Infra-Red (NDIR) fast CO and CO 2 detectors are used as the
-
Supplier: Siemens Analytical Products
Description: permit and optimum solution for almost every application Wide range of detectors including FID, TCD, FPD, PDD (HID, PID, or ECD mode) Single or multi-detector configurations make this the most versatile Process Gas Chromatograph available Numerous types of valves for the optimum
- Oven Temperature Range: 140 to 536 F
- Inlet Pressure Range: 5.07628937750189 to 300.226257469398 psi
- Operating Temperature: 0.4 to 122 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: South-Tek Systems, LLC
Description: FID Grade Purity of 99.9996% Faster and more sensitive than helium Run time savings of 25% to 35% without a decline in resolution No caustic solutions or cell maintenance Ideal for: Flame ionization detector (FID) and small fuel-cell cylinder refills
- Output Flow Rate: 0.4999896 SLM
- Generator Type: Hydrogen
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The reliable and compact GC-8A is Shimadzu's basic gas chromatograph model for dedicated applications. Economical and simple to use, the GC-8A supports a single detector, manual pressure or flow control, on column injection port(s), and analog output. Isothermal or single temperature ramp
- Oven Temperature Range: 39.2 to 750.2 F
- Number of Injection Ports: 2
- User Interface: Analog Front Panel
- Display: Analog Meter, Digital Readout
-
Description: columns and flame-ionization detectors.
-
Supplier: SAE International
Description: The method presented is the current recommendation for the use of flame ionization detectors to determine the hydrocarbon content of diesel engine exhaust, or exhaust of vehicles using diesel engines, when operating at steady-state. The requirements of the associated sampling
-
Supplier: O. I. Analytical
Description: No Description Provided
- General Features: Also Accepts Liquid Samples, Programmable
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- User Interface: Digital Front Panel
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: ratios of 9999:1. With fast data collection, rapid cooling, and world-class sensitivity limits, the ultimate in fast, sensitivite GC capabilities has arrived. The GC-2010 Plus features: • Best-in-class detectors - addresses increasing sensitivity demands for trace-level analysis • Rapid oven
- Oven Temperature Range: 122 to 536 F
- Inlet Pressure Range: 0 to 140.685734176481 psi
- Remote Interface: Application Software Included, Computer Interface, Other
- General Features: Built in Chromatogram, Programmable, Self-Test Diagnostics
-
Description: The method comprises the passage of a gaseous test portion through water to absorb acetone, acetonitrile, propan-2-ol and methanol, and subsequent gas chromatographic analysis of the aqueous solution, using a flame ionization detector, and comparison of the peaks obtained with
-
Supplier: CSA Group
Description: The method comprises the passage of a gaseous test portion through water to absorb acetone, acetonitrile, propan-2-ol and methanol, and subsequent gas chromatographic analysis of the aqueous solution, using a flame ionization detector, and comparison of the peaks obtained with
-
Supplier: CSA Group
Description: The principle of the method specified is dissolving a test portion in dimethylformamide and injecting a small volume of the solution into a gas chromatograph equipped with flame ionization detector to separate and detect the volatile components. The solvent contains a known
-
Description: uses Tenax TAÒ sorbent with subsequent thermal desorption and gas chromatographic analysis employing a capillary column or columns and a flame ionization detector and/or a mass spectrometric detector. The method is applicable to the measurement of non-polar and slightly
-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Siemens Process Instrumentation
Description: FIDAMAT 6 | for hydrocarbons Specializing in hydrocarbons Gas analyzers with an FID (flame ionization detector) are well suited for continuous total hydrocarbon measurement. The measurement is not component specific but substance-class specific. In the first approximation, the
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Environics, Inc.
Description: ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2),
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
Find Suppliers by Category Top
Featured Products Top
-
to Control Instruments for a solution and decided on the Model SNR650, Flame Ionization Detector. (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
. Flame Ionization Detectors (Model SNR650) are used on the outlet of the oxidizer to ensure that it does not exceed emission levels. In addition, by using two flame ionization detectors, one on the inlet and, one on the outlet hydrocarbons can be measured and compared before and after (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Emissions monitoring for total VOC’s or carbon bed breakthrough in pollution control equipment - Flame Ionization Detectors BTU Monitoring of gaseous streams (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Flammability Analyzers Versus Flame Ionization Detectors for Process Applications Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards? In many cases, the wrong analyzer was used (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors Emissions monitoring for total VOC’s or carbon bed breakthrough in pollution control equipment - Flame Ionization Detectors BTU Monitoring for optimum (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
and their interaction with the solid phase. Thus it is possible to thoroughly characterize mixed samples using a detector, such as a flame ionization detector (FID) or a mass spectrometer (MS). However, the accuracy of any gas chromatograph is utterly dependent on the system’s reliability (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. These gas mixers are crucial for calibrating the detectors integrated with gas chromatography systems, such as mass spectrometers, flame ionization detectors, and thermal conductivity detectors. Role of Gas Mixers (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Flammability Analyzers Versus Flame Ionization Detectors for Process Applications
Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards?
-
Solvent Recovery Case History (.pdf)
This case history describes how a customer used the SNR650 Flame Ionization Detector to monitor the switching of its carbon beds in a solvent recovery system for optimum performance.
-
Blood Alcohol Determination with Teledyne Tekmar HT3 TM Automated Static/Dynamic Headspace Analyzer (.pdf)
accomplished with an injection of the sample onto two columns, one for quantitation and the other for confirmation of the volatile compounds, detected with separate flame ionization detectors (FID).
-
Flare Gas Monitoring Systems (.pdf)
automated remote monitoring on a 24/7 basis in virtually any weather. In addition, IR cameras avoid many of the technical and cost-related problems associated with other technologies such as ultraviolet (UV) flame detectors, flame ionization spectrometers, thermocouples, and pyrometers.
More Information Top
-
Practical Gas Chromatography
Flame ionization detector – FID (McWilliam and Dewar/Pretorius et al.) Temperature-programmed GC (Dal, Nogare) Retention index concept (Kova´ts) Application of GC in process control Static headspace GC First radiation ionization detector: argon ionization detector (Lovelock) 1958 .
-
Engine Combustion Instrumentation and Diagnostics
Chapter 3 Fast-Response Flame Ionization Detector .
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
Mono- and poly-nuclear aromatics in the sample are separated from nonaromatics and detected using a flame ionization detector .
-
Analysis
Mono- and poly-nuclear aromatics in the sample are separated from nonaromatics and detected using a flame ionization detector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92167/897133668-MIT.pdf?sequence=2
5.3.1 Flame Ionization Detector Design.........................................................
-
A Comprehensive Guide to the Hazardous Properties of Chemical Substances 3rd Edition Complete Document
GC techniques using a flame ionization detector (FID) or electron-capture detector (ECD) are widely used.
-
Analysis of Mixtures Containing Unknown Components by Gas Chromatography: Determination of Molecular Mass
Chromatographic signals were measured using an SAA-06 system for automated analysis simultaneously with two detectors: a thermal conductivity detector (detector I) and a flame ionization detector (detector II).
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
This also facilitates revision of D 2163 (composition by GC) to include options for using Flame Ionization Detectors (FID) for specification products.
Indicates content that may require registration and/or purchase.