Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Watts Drainage BV-300 epoxy coated cast iron ball float backwater valve with removable bronze ring and no hub connections.
- Valve Type: Ball Valves, Float Valves
- Media: Water
-
Supplier: U.S. Plastic Corporation
Description: 7.7 GPM at 20 psi and 12.5 GPM at 60 psi. To be used with 23159 Rod and 23160 Float Ball (sold separately).
- Valve Type: Float Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet
- Valve Type: Float Valves
-
Supplier: RS Components, Ltd.
Description: RS PRO PPS62RS Manual Ball Valve
- Valve Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Features: Other
-
Supplier: Zurn Industries LLC
Description: Zurn Z1099 backwater valve with dura-coated cast iron body, plastic float, bronze backwater bushing, and replaceable neoprene seat. Features And Benefits Vertical ball float backwater valve Replaceable internal parts
- Valve Type: Float Valves
- Media: Water
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Radwell International
Description: CONTROL VALVE, 1/2IN, 2WAY, S.S. ,FLOAT NSR 0.46CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Belimo Americas
Description: Ball Valve,2" ,3 Way,87 Cv,w/ Non-Spring,24V,Floating
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 87
- Valve Type: Ball Valves
-
Supplier: Velan, Inc.
Description: SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Unique double-tier elastomer seat re-centers and positions ball for rapid sealing Double-tier design requires minimal reverse pressure to seal Prevents reverse flow automatically Ball material matches body material for maximum compatibility Design & Materials: Bodies,
- Valve Type: Ball Valves, Check Valves
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem
- Valve Size: 1 to 6 inch
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves
-
Supplier: NIBCO INC.
Description: ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem allows the ball to float, preventing side loading which creates stem leaks Standard take out dimensions allows the Series 100 valve to replace
- Pressure Rating: 250 psi
- Features: ASME, Bolt Flange, ISO, MSS
- Valve Type: Ball Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Spirax-Sarco
Description: The FT14 and FT14HC are iron bodied ball float steam traps having stainless steel working internals and integral automatic air venting facility. These traps are supplied with horizontal screwed connections only and can be maintained without disturbing the pipework. The flow direction
- Maximum Operating Pressure: 362.59425 psi
- Operating Temperature: 572 F
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 203.05278 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable needle
- Maximum Operating Pressure: 580.1508 psi
- Operating Temperature: 572 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Supplier: Hansen Technologies Corporation
Description: environment which inhibits corrosion. An optional switch housing heater prevents moisture penetration in humid environments. These float switches have a rugged steel tank assembly and a high-strength, large diameter ball stem to eliminate potential stem bending or breakage. Hansen
-
Description: Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve, needle valve, ball valve, pressure gauge, and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in check
- Applications: Bearing / Power Transmission
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Supplier: Jinshiling (Heyuan) Technology Co., Ltd.
Description: These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features Water
- Applications: Aerospace
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to cosmetics, medicine, perfume, and other industries. Beauty & Cosmetic Ball The plastic, ceramic, and stone materials are completely harmless and safe for the human body. Hollow type balls are used as check valve balls for flow control, where they
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Hollow, Nonmagnetic, Plastic, Specialty / Other
- Applications: Float / Level Sensing
-
Description: manufacturer Instructions for use of Differential Pressure Bypass Valve Check that all gate valves, ball valves, and needle valves are fully open before use. Observe the pressure between supply/return, adjust the differential pressure pilot valve according
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Fluoropolymer (PTFE / PVDF)
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can be used as both a
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: BNB INT. Co., Ltd.
Description: Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float on 1st spool Adjustable ball spring relief (1000 PSI to 3000 PSI) Open center to closed center conversion available on some models
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
-
Supplier: DynaQuip Controls
Description: eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out. What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Clark Solutions
Description: The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve seat. As the flow increases, the ball in the domed sight glass becomes increasingly visible. These devices are
- Thread Size: 0.25 to 1.5 inch
- Face to Face Dimensions or Overall Length: 3.1 to 4.9 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where
- Media: Air
-
Supplier: Spirax-Sarco
Description: The CA14S is a cast iron ball float air and gas trap. It is available with a metal valve cone given designation CA14S having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line.
- Pressure Rating: 232.06032 psi
- Media Temperature: 482 F
- Number of Ports/Ways: 2
- Media: Air, Steam
-
Supplier: Transcat, Inc.
Description: Product Highlights Easy to read design - The direct reading scales eliminate troublesome conversions. Special integral flow guides stabilize the float throughout the range to keep it from hunting or wandering in the bore. The float is highly visible against a white background.
- Gas Volumetric Flow Rate: 0.008333333333333333 to 0.08333333333333333 SCFM
Find Suppliers by Category Top
Featured Products Top
-
than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2″ to 4″ in a wide range of materials and connection types. Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
Float Valves The float valve is also called the ball-cock. It is a simple (read more)
Browse Wrenches Datasheets for Lowell Corporation
Conduct Research Top
-
Grease Fittings on RuB Ball Valves
valve allows the ball to "float" and therefor find its own center. That means the spherical surface of the ball is in perfect conformance with the circular shape of the downstream Teflon seat. The contact pressure between the ball and the seat is uniform, all the way around the sealing circle.
More Information Top
-
Float Ball - Float Ball Manufacturers, Suppliers
Cast Steel Floating Ball Valve .
-
http://www.iosrjournals.org/iosr-jdms/papers/Vol8-issue3/N0837075.pdf
A Free - Floating Ball Valve Thrombus in the Left Atrium: Diagnosed Clinically and by Trans Thoracic Two - Dimensional Echocardiography.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2006 > [FDBKF2007082315141987594] ...
71 Despite Euclid’s stipulation that ball float valves were not present (Stip. 64), during his December 30, 2003, inspection, Cignatta observed that they in fact were present.
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers
Related Searches : ball valve, stainless steel ball valve, valve, cast steel ball valve, floating ball valve , trunnion mounted ball valve, carbon steel ball valve, ball valves, trunnion ball valve, high pressure ball valve, api ball valve, 3pc flanged ball valve, welded ball …
-
Ball Valve from Wenzhou Winner Bird Technology Co., Ltd, China
There are 383 Floating Ball Valve from 196 suppliers on EC21.com .
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers (Page 4)
Related Searches : ball valve, stainless steel ball valve, valve, cast steel ball valve, floating ball valve , trunnion mounted ball valve, carbon steel ball valve, ball valves, trunnion ball valve, high pressure ball valve, api ball valve, 3pc flanged ball valve, welded ball …
-
cast steel ball valve - offers from cast steel ball valve manufacturers, suppliers, exporters & wholesalers
Cast Steel Floating Ball Valve .
-
Sanitary Ball Valve - Sanitary Ball Valve Manufacturers, Suppliers
Floating Ball Valve .
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Studies & Programs > SB 989 Regula...
… Gaugingq Monitoring Programq Operating Permitsq Piping (Line) Leak Detectionq Pressurized Pipingq Suction Pipingq Both Suction and Pressurized Piping Systemsq Repair Recordsq Emergency Response Planq Spill Containment and Overfill Preventionq Overfill Preventionq Audible and Visible Alarmq Ball Float Valve or Float Vent Valveq …
-
Astm A216 Wcb Exporters, Astm A216 Wcb Selling Leads
CLASS 150~300 FLOATING BALL VALVE Bolted bonnet,Two-piece Body,Floating Ball Full or Reduced bore,Blowout Proof...
Indicates content that may require registration and/or purchase.