-
Supplier: Accuris
Description: Space product assurance - Verification and approval of automatic machine wave soldering
-
Supplier: Accuris
Description: Space product assurance Verification and approval of automatic machine wave soldering
-
Supplier: Accuris
Description: Space product assurance \x96 Verification and approval of automatic machine wave soldering
-
-
Supplier: Accuris
Description: Space product assurance - Verification and approval of automatic machine wave soldering; English version EN 16602-70-07:2014
-
Supplier: Yaohua Electric Group
Description: @IGBT high frequency soft switch transform high efficiency and reliability @MCU controlled technology, multi-function in one machine, convenient to use @foot pedal to control current is optional @passive power factor correction makes pow
- Process Capability: Welding Equipment
-
Supplier: Allied Electronics, Inc.
Description: Water-Soluble Wave Solder Tape No adhesive residue after removal Low static upon liner release and when taping board Moisture barrier packaging plus desiccant Humidity extremes do not affect tape properties Easy manual and machine application 3M™ Water-Soluble Wave
-
Supplier: Indium Corporation
Description: optimized to realize the most cost effective wave soldering production output. Modern wave solder machines have become very user-friendly. They are used to solder a wide variety of assemblies, including mixed-technology boards. Full enclosures with microprocessors
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: optimized to realize the most cost effective wave soldering production output. Modern wave solder machines have become very user-friendly. They are used to solder a wide variety of assemblies, including mixed-technology boards. Full enclosures with microprocessors
- Joining Process / Product Form: Paste
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: The 745NC Square Wave™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC’s innovative solenoid technology allows it to
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features 380 - 575 VAC, 50/60Hz Voltage Input - Offers the ability to be connected anywhere in the world. Easy to Parallel Machines or Run Multiple Arcs. 3-Phase Voltage Input - Eliminates the imbalance associated with transformer-based AC welding machines. Severe Duty - Can be
- Duty Cycle: 100 %
- Output Current Range: 100 to 1,000 amps
- Output Voltage Range: 44 volts
- Output Power Capability: AC Output, DC Output
-
Supplier: Quiktron, Inc.
Description: resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of
- Cable Length: 25 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of
- Cable Length: 150 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: resolution of the video signal is delivered to the downstream component. Precise construction techniques maintain characteristic 75 Ohm impedance in both the chrominance and luminance conductor for maximum stability and fidelity. Silver solder is used to eliminate the negative effects of
- Cable Length: 100 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: AENOR
Description: Space product assurance - Verification and approval of automatic machine wave soldering
-
Supplier: Allied Electronics, Inc.
Description: Factory Installed Solder Contacts. Features PT Solder is UL Approved Under File #E115497 Shell Components for These Series Are Aluminium 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main
-
Supplier: Allied Electronics, Inc.
Description: Factory Installed Solder Contacts. Features PT Solder is UL Approved Under File #E115497 Shell Components for These Series Are Aluminium 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main
-
Electrical Connectors - connector,angle plug,class e,size 16,26#20 solder socket contact -- 70011524Supplier: Allied Electronics, Inc.
Description: Factory Installed Solder Contacts. Features PT Solder is UL Approved Under File #E115497 Shell Components for These Series Are Aluminium 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MULTICORE MF390HR ) LOCTITE MF 390HR is an halogen free, no clean, high activity liquid flux. It can be used in spray fluxers on standard wave soldering machines. It is used in the automotive, consumer & industrial electronics and the defense & aerospace markets.
- Features: Other
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features No EMI/RFI generation High reliability No moving parts Low drive power requirement (TTL/CMOS compatible) Low On-state resistance High isolation voltage Arc-free with no snubbing circuits Machine insertable or wave solderable
- Input (Pick-up) Voltage Range: 0.9 to 1.5 volts
- Input Current Range: 5 to 50 amps
- Maximum Current: 200 amps
- Load Voltage: 40 volts
-
Supplier: Simpson Electric Company
Description: 221KS250-75 Arburg COMPRESSION MOLDING CAPABILITIES 10 Machines 25 ton – 100 ton capacity WAVE SOLDER CAPABILITIES One Sensbey Wave Solder Machine NON ROHS Compliant through-hole component boards fully populated
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Industry / Application: Electronics / Semiconductors
- Capabilities: Molding, Stamping
-
Supplier: FX PCB Co., Ltd.
Description: the pads with molten solder, it penetrates through the holes of the surface to be machined. At the same time, a reliable soldered connection of the printed circuit board with the terminals of the electronic components is formed. Solder wave soldering machines are used
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
- PCB Type: SMT Components
-
Supplier: Ellsworth Adhesives
Description: MicroCare Reflow Oven Cleaner melts burned-on flux residues from reflow ovens and wave solder machines. Ideal for cleaning pulleys, gears, pallets, clamps, housings, baffles, chains, and heating elements. Heat activated, minimal odor, nonflammable, and non-foaming. 12 oz Bottle.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: MicroCare Reflow Oven Cleaner melts burned-on flux residues from reflow ovens and wave solder machines. Ideal for cleaning pulleys, gears, pallets, clamps, housings, baffles, chains, and heating elements. Heat activated, minimal odor, nonflammable, and non-foaming. 1 gal
- Type: Cleaner / Cleaning Agent
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Surface-mountable chip type test terminal Automatic machine insertable Suitable for reflow and wave soldering Available in three standard sizes: 0603, 0805 or 1206 Products with lead-free terminations meet EU RoHS and China RoHS requirements AEC-Q200 Tested (RCU only)
- Maximum Current: 2 amps
- Standards / Compliances: RoHS Compliant
- Type / Mounting: Surface Mount
-
Supplier: Henkel Corporation - Industrial
Description: coated PCBs Formulated to work over a wide range of solder resists. Formulated for use in foam, spray or wave fluxers in the same way as ordinary fluxes on standard wave soldering machines
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD Type of small size, low resistance resistor for current detection Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP) High reliability and performance with low T.C.R. Automatic mounting machines are applicable Suitable for reflow soldering (2A: Not
- Resistance Range: 0.006 to 0.27 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 to 75 ±ppm/°C
- Power Rating: 0.25 to 5 watts
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE CB 3626MHF, Epoxy, Component assembly, NCA, Surface mount adhesive LOCTITE® CB 3626MHF is designed for bonding of surface mounted devices to printed circuit boards prior to wave soldering. This material is formulated to give excellent dot size and shape control when applied with a
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: BUG-O Systems, Inc.
Description: The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS produces precise, accurate cuts and welds. The Master Drive Unit has a high torque, low inertia motor for precise stops
- Features: Automated (Robot / CNC), Remote Control
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Wave Soldering, Welding Equipment
-
Supplier: Littelfuse, Inc.
Description: versions Machine-insertable and wave-solderable
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Littelfuse, Inc.
Description: versions Machine-insertable and wave-solderable
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Littelfuse, Inc.
Description: versions Machine-insertable and wave-solderable
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Littelfuse, Inc.
Description: versions Machine-insertable and wave-solderable
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 30 volts
- Output: Photodarlington, Phototransistor
-
Supplier: Mill-Max Mfg. Corp.
Description: hand, wave or reflow soldering
- Voltage Rating: 100 to 150 volts
- Current Rating: 2 to 3 amps
- Insulation Resistance: 10,000 Mohms
- Dielectric Withstanding Voltage: 0.7 kilovolts
-
Supplier: Mill-Max Mfg. Corp.
Description: hand, wave or reflow soldering
- Voltage Rating: 100 to 150 volts
- Current Rating: 2 to 3 amps
- Insulation Resistance: 10,000 Mohms
- Dielectric Withstanding Voltage: 0.7 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
line of fuse clips can be used in a variety of products and environments. These innovative fuse clips are manufactured from copper or brass and plated in tin or nickel to assure low contact resistance. Designed to mount easily and retain a stable position during wave soldering. These UL (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
position during wave soldering. These UL Recognized clips are available in Thru-Hole, Surface and Rivet mounting configurations. Keystone manufactures a broad selection of fuse clips and holders for a variety (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Healthcare professionals and patients rely on magnetic resonance imaging (MRI) technology to examine soft tissues and organs in the body to detect a variety of issues, from degenerative diseases to tumors, in a non-invasive manner. To do this, the MRI machine uses a strong magnetic field and (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
gauges from size 26 to size 0 AWG. Wide Variety of Contacts High-reliability screw machine contacts with silver or gold plating are available in sizes from 20 to 0 to accommodate wire gauges from 26 to 0 AWG. Solder, crimp, PC, and thermocouple contacts are available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Implications of Adjustable Fountain Wave in Pin Through Hole Soldering Process
The PTH vertical fill was carried out experimentally by using a newly developed adjustable fountain wave soldering machine (0◦ conveyor angle).
-
lead free soldering machine - offers from lead free soldering machine manufacturers, suppliers, exporters & wholesalers
Leadsmt Lead-free Wave Soldering Machine with Factory Pirce .
-
CR4 - Thread: PCB Warpage in Wave Soldering Machines?
PCB Warpage in Wave Soldering Machines ?
-
Printed Circuits Handbook, Sixth Edition > SOLDERING TECHNIQUES
There are five basic subsystems of a wave soldering machine , including conveyors, fluxers, preheaters, solder pots with pumps and heaters, and ventilation.
-
Lead-free Electronics
There are only a handful of basic equipment specification variations available on wave soldering machines .
-
ZCP2006IBSC040
The exact point at which this balance occurs depends upon several factors including the cost of both the nitrogen and solder, the value of the dross and the design and operating conditions of the wave soldering machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85788/871543377-MIT.pdf?sequence=2
The wave solder machine operates off a belt conveyor with a capacity to hold about 10 board fixtures depending on the fixture dimensions and weight.
-
Repeatability Analysis of EDXRF Equipment for RoHS Compliance Screening for Soldering Materials used in PCBA Manufacturing
… 3: Testing results of wave solder samples using EDXRF equipment at a specific manufacturing site After making sure the EDXRF machine was properly adjusted, a test was done on production lead-free solder samples from wave solder machines and mini-pot rework …
Indicates content that may require registration and/or purchase.