Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems. When connected
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: Current Consumption: 600 mA @ 24VDC Dimensions: 3.5 x 2.75 x 0.50 inches Communication Analog: Linear 0-10V or 4-20mA Digital: RS485 Models CM-0134 25% Oxygen Sensor CM-0160 95% Oxygen Sensor Warranty 90 days - See CO2Meter Terms and Conditions
- Operating Temperature: -22 to 158 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: Current Consumption: 600 mA @ 24VDC Dimensions: 3.5 x 2.75 x 0.50 inches Communication Analog: Linear 0-10V or 4-20mA Digital: RS485 Models CM-0134 25% Oxygen Sensor CM-0160 95% Oxygen Sensor Warranty 90 days - See CO2Meter Terms and Conditions
- Operating Temperature: -22 to 158 F
- Specific Gas Types: Oxygen (O2)
-
-
Supplier: CO2Meter.com
Description: The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems, coal, oil, gas, biomass and in oxygen generation systems. When connected
- Number of Gases Sensed: Single Gas
- Operating Temperature: -30 to -22 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: Chicago Pneumatic and Pneumatech
Description: generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime
- Generator Type: Oxygen
- Output Flow Rate: 1102 SLM
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Temperature: -22 to 140 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM4901FL isolated differential pressure sensor filled with Fluorinated oil with CGA complied Oxygen cleaning service enable MDM4901FL could be used for differential pressure measurement and level measurement of Oxygen bulk and Micro bulk and cylinders and other
- Accuracy: 0.5000 ±% FS
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION
- Cell Type: Galvanic
- Maximum Diameter / Width: 0.7500 to 1 inch
- Maximum Length: 5.63 inch
- Mounting Options: In-Line (Insertion)
-
Supplier: Mettler-Toledo GmbH
Description: High operational availability, top performance and easy maintenance InPro6960i designed for brewery application offers high operational availability, top performance and easy maintenance for the measurement of dissolved oxygen in wort aeration in breweries. The optical oxygen
- Accuracy: 1 % FS
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 174 psi
- Oxygen Range: 0.0080 to 25 ppm
-
Supplier: Mettler-Toledo GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional
- Accuracy: 2 % FS
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 0.2000 to 2.9 psi
- Oxygen Range: 8.00E-4 ppm
-
Supplier: SST Sensing Ltd.
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen
- Electrical Outputs: Analog Voltage, Analog Current
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. LuminOx measures the partial pressure of oxygen (ppO2) which, along with the internal sensor temperature is
- Number of Gases Sensed: Single Gas
- Operating Temperature: -22 to 140 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: Mettler-Toledo GmbH
Description: meet a wide range of installation requirements. Predictive Diagnostics Ensure Long Life This oxygen gas analyzer uses Intelligent Sensor Management (ISM®) technology to offer predictive diagnostics on analyzer condition, including informing you when cleaning of the optical path will be
- Accuracy: 2 % FS
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 11.6 to 72.52 psi
-
Supplier: Mettler-Toledo GmbH
Description: oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with membrane body and replaceable inner body is continued with all i-type sensors. Features
- Accuracy: 1 % FS
- Cell Type: Polarographic
- Mounting Options: In-Line (Insertion)
- Operating Pressure Range: 174 psi
-
Supplier: SST Sensing Ltd.
Description: applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with the ppO2 measurement allows
- Number of Gases Sensed: Single Gas
- Operating Temperature: -22 to 140 F
- Specific Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: adaptive software filtering which enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors.
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Oxygen (O2)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: value. The pressure sensor is to be welded in certain versions, this guarantees an unrestricted usability of the pressure sensor in oxygen applications, since an absence of particles is required.
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Display: Digital
- Media: Liquid, Gas
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen
-
Supplier: Process Sensing Technologies USA
Description: enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen
-
Supplier: Kavlico
Description: Kavlico’s compact (<3 cm in length) P6000 provides a new, economical, and durable option for system designers seeking a highly accurate yet small footprint pressure sensor for dry media medical applications such as respirators, oxygen concentrators, and CPAP equipment. The
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
-
Supplier: Clippard
Description: Clippard CPS series pressure sensors are conditioned and offer a customized calibration around your application requirements, allowing for a full scale accuracy of 0.25% over the calibrated range. They can be used in conjunction with Clippard's Cordis Pressure Controller or as a
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Analytical Technology, Inc.
Description: cause an error in the oxygen reading. If the system doesn’t have a means to clean itself, the sensor will require frequent manual cleanings, which means higher maintenance costs. Our self contained Auto-Clean system generates a series of high pressure air blasts to remove
-
Supplier: Sensidyne, LP
Description: ) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate
- Features: Intrinsically Safe
- General Gas Types: Combustible Gas
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
-
Supplier: Sensidyne, LP
Description: ) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate
- Features: Intrinsically Safe
- General Gas Types: Combustible Gas
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
-
Supplier: Sunex Tools
Description: 7 Pc. Oxygen Sensor Socket Set Model #: 2850 Easily removes vacuum switches, oil pressure sending units, brake light switches, and oxygen sensors on most car models CR-MO alloy steel for long life Heavy duty blow mold case shipping weight (lbs.) - 5.50
-
Supplier: OTT Hydromet
Description: . Markets: Nutrient Monitoring Benefits Multi-Parameter Moored CTD Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity. Flexible Telemetry Options RS-232 and SDI-12
- Mounting / Environment: Other
-
Supplier: OTT Hydromet
Description: . Markets: Nutrient Monitoring Benefits Multi-Parameter Moored CTD Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity. Flexible Telemetry Options RS-232 and SDI-12
- Accuracy: 20000 ppm
- Mounting / Environment: Other
-
Supplier: Roscid Technologies
Description: OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
- General Gas Types: Combustible Gas
-
Supplier: Servoflo Corporation
Description: The AP/AG pressure sensor series from Fujikura is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensa ted, calibrated and finally converted to
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
- Pressure Reading: Gauge
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Sampling Pump
-
Supplier: Hamilton Company
Description: The OxyGold G is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It is also suitable for processes where high pressures are applied.
- Built-in Temperature Sensor: Yes
- Cell Type: Polarographic
- Maximum Diameter / Width: 0.4724 inch
- Maximum Length: 4.72 inch
-
Supplier: CoorsTek
Description: CoorsTek provides components for ultra-sensitive pressure and temperature sensors used in all kinds of vehicle and equipment sensors for fuel, oil, water, and more — performing across challenging environments and temperature ranges. Why Ceramic Sensor Components?
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- Compressive / Crushing Strength: 299936 to 420607 psi
- Density: 3.72 to 4.05 g/cc
Find Suppliers by Category Top
Featured Products Top
-
Oxygen compatible and manifold mounting eliminates any possible contamination during assembly. Stand-alone unit or used in conjunction with Clippard’s Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic (read more)
Browse Pressure Regulators Datasheets for Clippard -
cost effectiveness make it the oxygen transmitter of choice. Specifications: Range 0-100% O2 in N2/CO2 Temperature Ambient Pressure Atmospheric Enclosure Weatherproof (Stainless Steel optional (read more)
Browse Gas Instruments Datasheets for Panametrics -
Honeywell's ABP2 series of piezoresistive silicon pressure sensors offers a digital output for reading pressure over the specified full-scale pressure span and temperature range. Their small size saves room on the PC board (PCB), simplifying the design in smaller and lower (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
The Edgetech Instruments Model DX primary method chilled mirror dew/frost point sensor is a direct insertion hygrometer sensor with integral membrane filter, a wide operating range and high temperature stability. The new DX’s integrated membrane filter allows it to be inserted into dirty (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
. Following years of success in the field, Edgetech Instruments’ continuous innovation program has pushed the technology envelope further by upgrading the X3 sensor for even greater performance. Now with all stainless steel wetted parts and a pressure rating to 300 psi, the new X3 sensor is more (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
drift. An integrated micro aspirator option gives faster response in static environments and an integral barometric pressure measurement option is available on request. Integrated filter options are available for use in dirty environments. The DX chilled mirror sensor can be used with the (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
second generation X3 sensor. With all stainless-steel wetted parts and a pressure rating to 300 psi, the new X3 sensor is more chemically resistant in aggressive applications and is capable of achieving 1 ppmv moisture measurement (-76°C frost point at 1 atmosphere pressure (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
: Temperature sensors Humidity sensors Pressure sensors Position sensors Flow switches Vibration sensors Gas sensors (oxygen, CO2, CO, methane, etc.) CO2 sensors are most commonly used because additional (read more)
Browse HVAC Controllers Datasheets for CO2Meter.com -
Small, lightweight piezo valve for proportional control of pressure or flow. Suitable for use in mobile devices, e.g. in medical technology. When combined with a sensor, it can be used as a control valve. Very low power consumption No self-heating Low leakage High precision (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
Lithium chloride sensor based hygrometers Metal oxide sensor based hygrometers Fuel cell sensor based oxygen concentration analyzers ISO/IEC 17025:2017 accredited ranges: Dew/frost point: -80°C to 20°C Relative (read more)
Browse Instrument Calibration Services Datasheets for Edgetech Instruments Inc.
Conduct Research Top
-
LuminOx Outperforms Electrochemical Oxygen Sensors
Oxygen detection has historically relied on electrochemical technologies based on the depletion of lead. Increased demand and growing legislative and commercial restrictions have driven an alternative product development from SST sensing. LuminOx is a compact fluorescence based sensor with built-in
-
What is Partial Pressure of Oxygen and How do you Calculate it?
But, what is partial pressure? It is a question we are asked frequently when it comes to the O2 sensor working principle. In this article, we will address the definition of partial pressure, the physics behind it, how you calculate partial pressure and how to convert the oxygen partial pressure
-
Tube Cap Adapter Adds %RH/T, Barometric Pressure to Sensors
In addition to our regular Sampling Tube Cap Adapters for 20mm electrochemical sensors, GasLab now offers 2 new sampling tube cap adapters designed to work with our LuminOX LOX-02 25% Oxygen Sensor and ExplorIR (R)-M 5%, 20% and 100% CO2 Sensors with MX-Board development kits.
-
Navy Fighter Pilots Tolerate Higher-G Maneuvers Thanks to Oxygen Regulator Bellows
Low Spring-Rate Sensor Applies Positive Pressure Breathing for G with Quick, Consistent Response
-
Application Note: Sensors in Anesthesia Machines
A medical anesthesia machine is designed to deliver drugs that help to. eliminate pain and other unwanted sensations. The continuous flow anesthetic machine provides an accurate and. constant supply of medical gases (such as air, oxygen and nitrous oxide) mixed with an accurate concentration
More Information Top
-
Topics in Fluorescence Spectroscopy
Okura, Photophysical and photochemical properties of optical oxygen pressure sensor of platinum porphyrin-isobutylmethacrylatc-tritluoroethylmethacrylate copolymer film.
-
Advanced nanocrystalline ZrO2 for optical oxygen sensors
Optical oxygen pressure sensors based on the phenomenon of change of luminescence intensity of organic materials are well known.
-
Sensor composites consisting of a ceramic substrate and thin films of TbOx oxides and (TbOx )0.5 (YO1.5 )0.5 solid solutions
Sensitive Element for Oxygen Pressure Sensors , RF Patent no. 1373101, 1992. .
-
Continuous telemetric monitoring of fetal oxygen partial pressure during labor
We have developed a telemetry system for use with a fetal transcutaneous partial oxygen pressure sensor (ttcpO2) and have studied effects of maternal position and position changes during normal labor.
-
Oxygen Pressure as Biosensor for Rate Adaptive Cardiac Pacing
Placing the oxygen pressure sensor in the right atrium might lead to inaccurate responses if mix- ing of venous blood is incomplete.
-
Sensors and Microsystems
Moreover a control of the seal of the novel device has been performed by using oxygen pressure sensor in order to determine the minimum pressure suitable for a correct seal during the surgery.
-
EC-recommended best available techniques in wastewater purification at coke plants
An oxygen pressure sensor is installed in the tank’s gas space.
-
Continuous telemetric monitoring of fetal oxygen partial pressure during labor.
We have developed a telemetry system for use with a fetal transcutaneous partial oxygen pressure sensor (ttcpO(2)) and have studied effects of maternal position and position changes during normal labor.