Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Greene, Tweed & Co.
Description: The Greene, Tweed Capped G-T™ Ring is a double-acting, highpressure piston seal that combines the space-saving and nonextrusion features of more conventional compression-type seals with the low-friction, long-life characteristics of O-ring energized TFE cap-type seals. A
- Composite Seals: Yes
- Housing Bore Diameter or Seal O.D.: 1 to 406 inch
- Sealing Action: Double Acting
- Sealing Orientation and Direction: External / Piston Seal
-
Supplier: Caplugs
Description: These caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance of falling off during transit. The FCO series is ideal for fluid power valves and hose and pipe fittings. Flanged for easy
- Material: Polyethylene (PE)
- Threaded: Yes
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Round Cap Features: Retaining Ring
- Shape or Application: Round, Screw Cap
-
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Round Cap Features: Retaining Ring
- Shape or Application: Round, Screw Cap
-
Supplier: Essentra Components
Description: LDPE O-Ring Face Seal Caps are designed to protect O-Ring face seal connectors used on hydraulic connections. The longer overall length includes a molded retaining ring at the bottom that snaps under the connector to keep it securely in place during transit and
- Material: Polyethylene (PE), Other
-
Supplier: diaago
Description: Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution Translucent and Opaque Cap O-rings
- Shape or Application: Screw Cap
- Threaded: Yes
-
Description: static seal, e.g. for flanges, plates, caps. O-Rings in dynamic applications are recommended only for moderate service conditions. They are limited by the speed and the pressure against which they are to seal: - For low duty sealing of reciprocating pistons, rods, plungers etc. - For
- Cross-section: 0.0394 to 0.3937 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.3937 to 31.89 inch
- Synthetic Rubber Materials (Thermosets): Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Caplugs
Description: Series GC Grease Caps snap securely over fittings to seal out dirt and moisture. Integral retaining ring keeps cap in place during servicing. Color coding may be used to indicate type and/or frequency of lubrication. Caps also make good masks for spray painting. Material:
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: VOR Vinyl O-rings are designed to protect tube ends. Typically used in the automotive, scuba equipment and painting industries, these O-rings provide maximum protection against sharp edges. Available in several common sizes, Series VOR slip on easily and maintain a snug fit. Material:
-
Supplier: Zurn Industries LLC
Description: The QickCap® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Zurn Industries LLC
Description: The QickCap® 1-1/2" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot and cold water
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Zurn Industries LLC
Description: The QickCap® 1-1/4" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, easing installation even in tight spaces. Can be used for hot and cold
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Zurn Industries LLC
Description: The QickCap® 1" Copper Crimp Ring with Positioning Cap accurately positions on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot and cold water
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: RUD Chain, Inc.
Description: With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring
- Bail Radius: 2.13 inch
- Bail Thickness: 0.6496 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and
- Bail Radius: 1.25 inch
- Bail Thickness: 0.3750 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring
- Bail Radius: 1.42 inch
- Bail Thickness: 0.5315 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring
- Bail Radius: 3.23 inch
- Bail Thickness: 1.04 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: Jergens, Inc.
Description: Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist
- Features: Pivot, Swivel
- Finish: Other
- Hoist Ring Type: Side-Pull Hoist Rings
- Inch: Other
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene material with a gloss finish and PS 113 heat induction liners. .125 shaker dispense, .220 Pour (3 hole)/spoon dispense or .170/Pour (7-hole)/spoon dispense. Unique thumb detail provides ease of opening. Special clean-out rings prevent material from sifting through closed lid
-
Supplier: Jergens, Inc.
Description: ,000 lbs. (900 kg) to 20,000 lbs. (9,000 kg) Stated load capacity with socket head cap screw per ASTM A574/A574M Note: The larger load capacity rings have (4) mounting holes. Mounting Bolts must be ordered separately.
- Features: Pivot
- Finish: Black Oxide, Other
- Maximum Load Capacity: 2.48 tons
-
Supplier: Essentra Components
Description: Cost-effective Flanged Caps protect standard, metric, and NPT threads with a design that is easily installed and quickly removed. These LDPE caps guard threads with or without O-Rings from damage and contamination during transit and storage.
- Material: Polyethylene (PE), Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 5601376 Retainer cap provides a secure lock of the cartridge and metal retainer. Supplied with a female quick connect and sealing ring. One size fits all.
-
Supplier: Daemar Inc.
Description: Series FCO Flat Faced O-Ring Caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance of falling off during transit. Available in two styles, Series FCO is ideal for fluid power
-
Supplier: Gilson Company, Inc.
Description: . Capper bottom plate is 1in (25.4mm) thick steel and ground to 0.002in (0.05mm) planeness with separate ring to form recess. Ring and vertical guide are removable to permit regrinding to proper planeness after extended use. Corner mounting holes are provided. HM-166 has a
- Machine Type: Capping Machines
-
Supplier: Gilson Company, Inc.
Description: . Capper bottom plate is 1in (25.4mm) thick steel and ground to 0.002in (0.05mm) planeness with separate ring to form recess. Ring and vertical guide are removable to permit regrinding to proper planeness after extended use. Corner mounting holes are provided. HM-166 has a
- Machine Type: Capping Machines
-
Supplier: Caplugs
Description: PKGC Series packaging caps are designed primarily for cardboard mailing and packaging tubes. These caps have molded rings on the interior surface to ensure a snug fit into the tube. Fit most standard size tubes Ribbed exterior assists in removal Material: Low-density
- Material: Polyethylene (PE)
-
Supplier: Jergens, Inc.
Description: Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the
- Features: Pivot, Swivel
- Maximum Load Capacity: 2.32 tons
- Metric: M20
- Special Applications: Shackles
-
Supplier: Jergens, Inc.
Description: rings can be used for top lifting applications as well as side lifting applications. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating
- Features: Pivot, Swivel
- Finish: Black Oxide, Other
- Hoist Ring Type: Side-Pull Hoist Rings
- Maximum Load Capacity: 9.59 tons
-
Supplier: Appleton Electric
Description: POWERTITE. RECEPTACLE USED ON 30 AMPERE CURRENT RATING 2, 3, 4 POLE(S) POWERTITE. BRAND INCLUDES GASKET, RING
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: pieces of hardware are built to seal in/out any potential leaks. Our socket caps feature a unique “O” ring which molds its shape to create a secure seal for your fastener. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO
- Drive Type: Hex Socket / Allen
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Socket Head Cap
- Inch: # 0, # 1, # 2, # 4, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Accuris
Description: Locking Ring, Filler Cap, 2\x94
Find Suppliers by Category Top
Featured Products Top
-
Arizona Sealing Devices, Inc. is an ISO 9001:2015/AS9120B certified distributor of high-quality sealing products. Since our founding in 1989 as an O-ring supplier, we’ve since (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Arizona Sealing Devices, Inc. is an ISO 9001:2015/AS9120B certified distributor of high-quality sealing products. Since our founding in 1989 as an O-ring supplier, we’ve since (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
rings, constant section rings lack lugs or lug holes, minimizing the risk of interference with adjacent components such as cables or the male part of a quick connector. The ID/OD-lock function can be designed to create a permanent assembly between the connector cap and inner component. Since (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
MOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Product Spotlight: ZAGO Socket CAP Seal Screws Seal the deal with ZAGO Socket Cap Seal Screws engineered with 360° rubber O-ring technology. Protect the environment and/or your equipment from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
protected or shut off. A retaining ring holds the inner cap into the outer shell. Milled into the face of the inner cap is a computer designed, narrow groove pattern. The Pipe Lock requires a matching key (tool) for installation and removal. (read more)
Browse Locks Datasheets for McGard Special Products Division -
by reducing the risk of manual unlocking of plugs and caps, thereby limiting deliberate intrusions through connectors. The new line includes CapLock, PlugLock and Metal CapLock solutions. CapLock is a locking ring that prevents direct access to the (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
:2015/AS9120B certified distributor of high-quality sealing products. Since our founding in 1989 as an O-ring supplier, we’ve since expanded our product offerings to encompass other sealing devices, such as caps, gaskets, plugs, and seal kits. Check (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings. The pump also features a contoured end cap which provides secondary connector retention and is compatible with standard AMP connectors. (read more)
Browse Liquid Handling Pumps Datasheets for Lee Co. (The)
Conduct Research Top
-
Tamper-evident Ring Test
The company wished to perform a compression test on the tamper evident ring, which could measure the maximum force used to â push it offâ the cap. As the tamper-evident closures are fitted onto bottles using a compressive action, this test would provide the company with valuable information
-
CENO Capsule Slip Ring Apply To The Central Air Conditioner
This is a capsule slip ring among the latest batch of new products of CENO Electronics, which is a small compact structure slip ring that looks like a cap. The capsule slip ring is equipped with a flange. It's mainly installed with the customer's equipment by fixing holes on the flange. Therefore
-
Auto Industry Trends
Auto Industry Trends As a leading supplier of automotive industry applications for seals, retaining rings, bushings, and protective caps, we're constantly exploring the fast paced auto industry and the various trends that consumers can expect to see.
More Information Top
-
Ion Cyclotron Resonant Heating slot antenna for the Tandem Mirror Experiment-Upgrade
Capper ring .
-
MINIMARS conceptual design: Report I. Volume 1
The two pancakes are separated by a 0.1-cm-thick capper ring , Installed in the hub area.
-
The Chemist as Expert: The Consulting Career of Sir William Ramsay
… OttO' Hehner, a well- knawn analytical chemist, invented a device that monitored the salinity of the river water, sa that if it rase to' an unacceptable level an electric current would flow between two capper plates and ring a bell in the …
-
WORK STUDY IN AGRICULTURE
After a row of bottles had been filled, the caps, which were of pre-pressed aluminium foil, were then put on and sealed by hand using a capper with a rubber sealing ring .
-
Synthesis and characterization of fluorinated poly(etherimide)s toughening for carbon fiber‐reinforced epoxy composites
The signals at 7.79– 7.82 and 7.94–7.96 ppm are corresponded to the proton H1 and H2 of the aromatic rings in the end- capper unit.
-
The effect of the ring opening polymerization and chain spacing on the coefficient of thermal expansion and modulus of polyimide
Ring opening mechanism of the norbornene end capper .
-
A high‐performance positive‐working photosensitive polyimide: Effects of reactive end groups on the physical properties of the films
Density functional theory (DFT) calculations verified that this dependence is due to the p-conjugation effect observed within the ring -opened structures of the end- cappers .
-
Tolerating change at Late Chalcolithic Tell Brak: responses of an early urban society to an uncertain climate
… assessing biases imposed through human selection of wood for structural timber, firewood, etc., is the size of the wood pieces collected (twigs, branches or trunk) as inferred from measurement of growth ring curvature (Marguerie and Hunot 2007; Woldring and Cappers 2001, 1421).
-
A new class of silicone resins for coatings
An ion exchange resin (A-15) with an end- capper are used to control the molecular weight of the ring opening polymerization to form linear siloxanes.
-
Multi-Functional Materials and Structures IV
The synthesis of IV was performed by cationic ring opening polymerization of I, II and end- capper III.
Indicates content that may require registration and/or purchase.