Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Category: Sensors, Transducers -Temperature Sensors -NTC Thermistors Series: NCP02 Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 0201 (0603 Metric) Base Product Number: NCP03X Product Status: Active
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 962166-NTCS0805E3104FMT Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C: 100k
- Operating Temperature: -40 to 150 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 850575-NTCS0805E3473JHT Series: Automotive, AEC-Q200, NTCS0805E Features: NTC Thermistor Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 887751-NTCS0805E3103HLT Series: Automotive, AEC-Q200, NTCS0805E Operating Temperature Range: -40°C ~ 150°C Features: NTC Thermistor 10k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories:
- Operating Temperature: -40 to 150 C
- Sensor Type: Temperature Sensor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22Ω ±20% 4032 NTC Thermistors ROHS
- Resistance (@25°C): 22 ohms
-
Supplier: Heilind Electronics, Inc.
Description: FL LOW PROFILE NTC TEMPERATURE SENSOR
-
Supplier: Newark, An Avnet Company
Description: Sensor NTC3 Silicone
-
Description: Integrated Circuits (ICs) - Sensors - NTC Thermistors
-
Supplier: Angst+Pfister Sensors and Power
Description: Customized temperature sensor Technology, sensor housing/material, cable properties as well as connector can be customized as you like. Please contact us!
- Temperature Range: -40 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: NTC Thermistor
-
Supplier: PMC Engineering LLC
Description: NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.13 to 0.31 inch
- Sensitive Length: 0.2 to 0.47 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Cole-Parmer
Description: • Lightweight, ergonomic design allows for easy, one-hand operation • Activate backlight when measuring in low-lit areas This digital humidity meter provides excellent response time to changes in temperature, good repeatability and accurate readings. Thin film capacitive humidity sensor
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- Display: Digital Readouts
-
Supplier: Littelfuse, Inc.
Description: Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe
- Sensor Type: Temperature Sensor
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR ASSEMBLY
-
Supplier: Newark, An Avnet Company
Description: 4-channel analog input; for NTC resistance sensors; Adjustable; light gray
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR NTC 100KOHM 0805
- Operating Temperature: -55 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Isabellenhutte USA
Description: Features Up to 30 W permanent power High pulse power rating High temperature measurement stability Shunt includes a Data Matrix Code (DMC) containing resistance value DMC-code with TCR information optional AEC-Q200 qualified (automotive version “A”)
- Resistance Range: 0.0001 to 0.00005 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 to 75 ±ppm/°C
- Power Rating: 20 to 30.000000000000004 watts
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL ADVANCED SENSORS CL-101 NTC INRUSH CURRENT LIMITER, 0.5 OHM
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Sensata Technologies
Description: Features High temperature NTC Sensing Peak temperature to 300° C High accuracy over complete range Fast response time Stainless steel construction Integrated electrical connection
- Sensed Temperature: -67 to 572 F
-
Supplier: DigiKey
Description: NTC Thermistor 10k Pipe Sensor Assembly
- Temperature Range: -40 to 120 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: Sensata Technologies
Description: Ideal solution for monitoring and regulating temperature in equipment and processes. It offers the choice of thermistor or RTD temperature sensing technology. Since no single technology is optimal for every application, the 3000 series offers several thermal sensing options, each of which offers
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 300 ohms
- Length: 2.9921276 inch
- Coating: Epoxy
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Cable Product Type Features NTC Probe Type : Temperature Sensor Package : Plastic Housing Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 96 T_ref for Resistance : 150 DEGC
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP276D1201 digital absolute pressure sensor for automotive applications and industrial control KP276D1201 is a miniaturized Digital Absolute Pressure Sensor IC based on a capacitive principle from Infineon XENSIV. The sensor is surface micromachined with a monolithic
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP276D1505 digital absolute pressure sensor with SENT output and temperature sensor interface Our Infineon XENSIV KP276D1505 is a miniaturized Digital Absolute Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Chief Enterprises LLC
Description: Sensor, Temperature, NTC
-
Supplier: U.S. Sensor
Description: Thermistor probes are invaluable for sensing temperature levels in a variety of industries ranging from HVAC and food handling to automotive and laboratory research. In such applicationsi it's critical that the thermistor probe used is accurate to ensure reliable thermal monitoring. U.S.
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermistor
-
Supplier: Chief Enterprises LLC
Description: Sensor, Temperature, NTC
-
Supplier: RS Components, Ltd.
Description: NTC Thermistor 0402 10K 1%
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: RS Components, Ltd.
Description: Battery temperature sensor (10 kO NTC wi
-
Supplier: ASAP Semiconductor LLC
Description: THERM NTC 30K OHM 5% 30 AWG RAD
Find Suppliers by Category Top
Featured Products Top
-
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
Isabellenhütte USA's BSS series analog sensors incorporate highly accurate bus bar shunts with an integrated NTC. This addition allows for precise current and temperature measurement for many high-current applications (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
include 0 to 100 A and 0 to 12 A • Temperature range from 50°C below zero to 80°C • Supports NTC and molded sensors • IP65 front protection (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
addition to Cernox, the Model 224 supports other NTC RTDs, PTC RTDs such as platinum sensors, and diodes such as the Lake Shore DT-670 Series. In cryogenic applications, the monitor is an ideal addition to any university or commercial low-temperature research lab requiring measurement flexibility (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
-0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active area size (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Thermistors in Single Supply Temperature Sensing Circuits
There is a variety of temperature sensors on the market all of which meet specific application needs. The most common sensors that are used to solve these application problems include the thermocouple, Resistive Temperature Detector (RTD) thermistor, and silicon-based sensors. This application note
-
Thermistor Temperature Sensing with MCP6S2X PGA
This application note shows two circuits that use a precise, negative temperature coefficient (NTC) thermistor for temperature measurement. The thermistor is placed in a resistive divider to linearize the voltage response to temperature. This voltage is then processed in the analog domain
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
NOTE THAT THE C7250 20K NTC SENSOR CAN BE MOUNTED IN THE OAT ONLY IN THIS CONFIGURATION.1 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-8594.pdf
NOTE THAT THE C7250 20K NTC SENSOR CAN BE MOUNTED IN THE OAT ONLY IN THIS CONFIGURATION.1 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0290.pdf
• Primary Control • Internal or external spark generator • Analog Input using 10kohm NTC Sensor • Outlet Limit And Temperature • DHW (Domestic Hot Water) Limit and Temperature • Stack Temperature Limit and Temperature • Inlet Temperature • Outdoor Temperature • …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1171.pdf
• Analog Inputs • NTC Sensor Inputs (10kohm or 12kohm) NOTE:12kohm and 10kohm single sensors cannot be used for Limit Application functions (10kohm dual sensors only).
-
Immersed molecular electrokinetic finite element method
The single NTC sensor is comprised of a 500 nm in diam- eter silicon carbide (SiC) wire that is surrounded by a coil of 600 µm in radius with a cross-section diameter of 125 µm (Fig. 3).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0331.pdf
NOTE THAT THE C7250 20K NTC SENSOR CAN BE MOUNTED IN THE OAT ONLY IN THIS CONFIGURATION.1 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2700.pdf
NOTE THAT THE C7250 20K NTC SENSOR CAN BE MOUNTED IN THE OAT ONLY IN THIS CONFIGURATION.1 .
-
Sensitivity analysis and automatic adjustment of a controlled-temperature thermoresistive-based anemometer
Analyses were made for the PTC and NTC sensors type and for output in pulse width or analog voltage type.
-
Instability and dynamics of thermal runaway of thermoresistive microsensors
NTC sensor .
-
Output dynamic range of radiometers based on thermoresistive sensors
For the NTC sensor , it is necessary to change the + and – inputs of the operational amplifier.
Indicates content that may require registration and/or purchase.