Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: level reaches the pipe it will seal off access to the pipe end. As the level continues to rise, the static pressure of the liquid outside the hose will exert a pressure on the air pocket trapped in the pipe (corresponding to the height of the medium above the pipe end.) The
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: 15 to 185 F
- Meter Technology: Differential Pressure Sensors
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: InspectorTools
Description: Dwyer A-303 Static Pressure Probe with magnetic Tip
- Device Category: Sensor
- Pressure Reading: Absolute
-
-
Supplier: Holykell Technology Company Limited
Description: CYX20 Piezoresistive differential pressure sensor is OEM differential pressure sensor with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stability and good reliability.
- Device Category: Sensor
- Pressure Reading: Differential
- Sensor Technology: Piezoelectric
- Working Pressure Range: 0.0 to 50.76 psi
-
Supplier: Kistler Group
Description: superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves. At the core of the all-welded, hermetically sealed 603C series there is a
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Media: Liquid, Gas
- Operating Temperature: -321 to 392 F
-
Supplier: Kistler Group
Description: superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves. At the core of the all-welded, hermetically sealed 601C series there is a high
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: InspectorTools
Description: Dwyer A-303 Static Pressure Probe with magnetic Tip (Pack of 5)
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Micro Sensor Co., Ltd.
Description: · Fully Welded · Differential pressure sensor Used For: Differential pressure sensor MDM291 is a fully welded type. It has unified construction, high static pressure, good stability, and reliability. The pressure sensor ranges from 0.35 bar to
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: L-com, Inc.
Description: PD790-08M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Differential
- Working Pressure Range: 50.76 psi
-
Supplier: L-com, Inc.
Description: PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Differential
- Working Pressure Range: 14.5 psi
-
Supplier: L-com, Inc.
Description: PD790-12M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Differential
- Working Pressure Range: 290 psi
-
Supplier: L-com, Inc.
Description: PD790-0AM2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto
- Device Category: Sensor
- Media: Liquid, Gas
- Pressure Reading: Differential
- Working Pressure Range: 5.08 psi
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0
- Accuracy: 0.2500 to 1 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Clippard
Description: transducer. CPS Pressure Sensor Benefits: Standalone or use in conjunction with Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic applications Multiple electrical connection options
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Gas
-
Supplier: RainWise, Inc.
Description: The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated sensors measure wind direction, wind speed, air temperature, humidity, dew point and barometric pressure with exceptionally high precision.
- Device Classification: Sensor Only
- Electrical Heater (For winter environments): Yes
- Height: 15.04 inch
- Interface Options: Serial Interface
-
Supplier: tecsis LP
Description: The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current
- Features: Temperature Compensation
-
Supplier: KANOMAX USA, INC.
Description: Compatible with manometers, pressure gauges and transmitters
- Air Pressure Differential: Yes
- Instrument Style: Insertion Probe Type
- Mounting: Fixtured or Permanent
- Operating Temperature: Up to 212 F
-
Supplier: KANOMAX USA, INC.
Description: Compatible with manometers, pressure gauges and transmitters
- Air Pressure Differential: Yes
- Instrument Style: Insertion Probe Type
- Mounting: Fixtured or Permanent
- Operating Temperature: Up to 212 F
-
Supplier: Columbia Research Labs, Inc.
Description: small dynamic changes in pressure in the frequency range of 5 to 18KHz while withstanding high static pressure. This sensor series is housed in a rugged stainless steel case, mounts via a 1/2" male pipe thread, and incorporates a recessed diaphragm. A 6-pin connector
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Media: Gas
- Operating Temperature: -40 to 185 F
-
Supplier: Gefran
Description: mechanical structure, with vent holes, is designed to guarantee safety and makes the transducer suitable for measuring both static and dynamic pressure, even under harsh conditions. The TPH is particularly suitable for applications in high and very high pressure hydraulic
- Accuracy: 0.1000 ±% FS
- Device Category: Sensor, Transducer
- Media: Hazardous
- Operating Temperature: -22 to 248 F
-
Supplier: PMC Engineering LLC
Description: The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static
- Accuracy: 0.1000 to 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Clark Solutions
Description: Type 694 series differential pressure transmitters incorporate a proven diaphragm driven ceramic fulcrum lever technology. They deliver calibrated, temperature-compensa ted sensor signals, available as standard 4-20 mA current output. They are ideal for registering low static
- Electrical Output: Analog Current
- Features: Negative Pressure Output
- Media: Liquid, Gas
- Operating Temperature: 32 to 158 F
-
Supplier: PMC Engineering LLC
Description: datasheet VT1000. Both stainless steel and titanium construction are available. Full Scale Ranges: Uni directional 0-1 to 300 psi / Bi directional:± Ranges up to 200 psid. Negative pressure not to exceed positive by more than 200 psi Accuracy-Static
- Accuracy: 0.0500 to 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan
- Electrical Output: Other
- Electronic/Digital Image: Yes
- Imager/Sensor Type: Active Pressure Sensor Arrays
- Length: 63.6 inch
-
Supplier: Gefran
Description: mechanical structure, with vent holes, is designed to guarantee safety and makes the transducer suitable for measuring both static and dynamic pressure, even under harsh conditions. The TPHADA is particularly suitable for applications in high and very high pressure hydraulic
- Device Category: Sensor
- Electrical Output: Analog Current
- Media: Hazardous
- Pressure Reading: Gauge
-
Supplier: NOSHOK, Inc.
Description: Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch
- Accuracy: 1 ±% FS
- Dial Size: 4.5 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure zero adjustment standard 4
- Accuracy: 1 ±% FS
- Dial Size: 6 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: NOSHOK, Inc.
Description: Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes
- Accuracy: 1 ±% FS
- Dial Size: 4.5 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard
- Accuracy: 1 ±% FS
- Dial Size: 6 inch
- Display: Analog
- Liquid Filled: Yes
-
Supplier: Clark Solutions
Description: Series 699 measures low differential pressures typically found in air conditioning applications such as air flow measurement, fan static pressures and specialty room pressure measurements in clean rooms and other low pressure space monitoring applications. The 699
- Accuracy: 0.7000 to 1 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Tekscan, Inc.
Description: The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on a hand or built into a glove. The system provides detailed pressure
- Electrical Output: Other
- Electronic/Digital Image: Yes
- Flexible: Yes
- Imager/Sensor Type: Active Pressure Sensor Arrays
-
Supplier: Tekscan, Inc.
Description: , and backrests. The thin and conforming sensing mat can measure body pressure distribution with minimal interference of the support surface. Key Benefits Design optimization Verify comfort Ergonomics Understand body shifts in a static chair or an
- Electrical Output: Other
- Electronic/Digital Image: Yes
- Flexible: Yes
- Imager/Sensor Type: Active Pressure Sensor Arrays
-
Supplier: tecsis LP
Description: The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE 1451.4. The
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: PMC Engineering LLC
Description: The MCB Series is based on the standard ATM 1st series precision pressure transducers for which the full specifications are available on datasheet 10.00.0324.D-305. The specific MCB detail is based on the barometric range of 20 to 35"HG. Up to 10 individual ATM 1st transducers are housed
- Accuracy: 0.0500 ±% FS
- Device Category: Transducer
- Electrical Output: Other
- Features: Temperature Compensation
-
Supplier: Tekscan, Inc.
Description: Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot
- Electrical Output: Other
- Electronic/Digital Image: Yes
- Imager/Sensor Type: Active Pressure Sensor Arrays
- Length: 36.9 inch
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the signal in their system. The DP sensor can be used in various applications, such as HVAC
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Voltage, Other
-
Supplier: HVACQuick.com
Description: ). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: HVACQuick.com
Description: ). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: HVACQuick.com
Description: ). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: HVACQuick.com
Description: ). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Cole-Parmer
Description: recall of routine tests • Choose between standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure
- Calibrator Style: Battery Powered
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: recall of routine tests • Choose between standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure
- Calibrator Style: Battery Powered
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: recall of routine tests • Choose between standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure
- Calibrator Style: Battery Powered
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: recall of routine tests • Choose between standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure
- Calibrator Style: Battery Powered
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
vent off the excess pressure to maintain a stable and accurate control pressure in the process. The Cordis is adaptable to a variety of sensors that can close the loop around pressure. Smooth linear control Integrated internal or external sensor feedback Static applications Customizable pressure ranges and mounting options (read more)
Browse Pressure Regulators Datasheets for Clippard -
Oxygen compatible and manifold mounting eliminates any possible contamination during assembly. Stand-alone unit or used in conjunction with Clippard’s Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic (read more)
Browse Pressure Regulators Datasheets for Clippard -
controllers, the Cordis makes everything from calibration to sensor variety acceptance to future development opportunities more accessible and less complicated. The future of proportional pressure control has arrived, and it's digital. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
80GHz radar level sensor delivering ±5mm accuracy. It’s compact, corrosion-resistant, and IP68 rated—perfect for water, fuel, oil, and chemical tanks. With multiple output options including (read more)
Browse Level Transmitters Datasheets for Holykell Technology Company Limited -
Conditioner for mass?airflow readings under real-world conditions, measuring differential pressure, temperature, and static pressure in one smart device. Ideal for dusty or turbulent ducts in industrial environments—such as power generation, process piping, or HVAC—this mass flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
temperature and static electricity from igniting flammable and explosive gases or dust in the chamber. The pressure relief device will automatically release pressure in case of abnormal internal pressure, avoiding equipment damage and ensuring the safety of on-site personnel and production (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
sensor's design features a centrally-located cone inside a tube, which interacts with the fluid flow and reshapes the velocity profile to create a lower pressure region immediately downstream. The pressure difference, which is exhibited between the static line pressure and the low pressure (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inside a tube. The cone interacts with the fluid flow and reshapes the velocity profile to create a lower pressure region immediately downstream. The pressure difference, which is exhibited between the static line pressure and the low pressure created downstream of the cone, can be measured (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
conditioning function built into its unique sensor design. Its centrally located cone interacts with the fluid steam, reshaping the velocity profile to provide a stable signal thatincreases measurement accuracy. The pressure difference exhibited between the static line pressure and the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
production environment. It relies on an advanced differential pressure flow sensor designed with built-in flow conditioning to achieve an accuracy of 0.5%, with a repeatability of 0.1%. It operates over a flow range of 10:1, and comes in line sizes from 0.5 to 120 inches. With its unique (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Low Frequency Response and Quasi-Static Behavior of LIVM Sensors
Low Frequency Response - The ability of a sensor to measure very low frquency sinusoidal or periodic inputs (pressure, force and acceleration) with accuracy. This ability is best characterized by a graph of sensitivity vs. frequecy with input amplitude held constant.
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
of the nozzle or another engine component. It is difficult to model in three dimensions during rocket motor design, even with modern computing power, and can be hard to eliminate. Dynamic quartz piezoelectric pressure sensors are available to assist design engineers in studying combustion instability problems
-
Load Cell Application - Wireless Shoe Sensor
Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Distributed Vibration Monitoring Using FO Accelerometers
combination of strain, temperature, pressure and displacement, all mostly static.
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
On a decrease in static pressure, or if the static pressure sensor is piped for reverse action (high- and low-pressure pickups reversed), the diaphragm moves upward to move the main lever away from the nozzle and reduce the pressure in the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8746/48064448-MIT.pdf?sequence=2
A degradation fault emerges after some time of operation and requires calibration or adjustment when the error exceeds a threshold, such as the static pressure sensor offset in the fan-duct loop.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17752/56523574-MIT.pdf?sequence=2
74 Figure 4.2: The sensitivity of the static pressure sensor at different sensor locations along the inlet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37035/36815868-MIT.pdf?sequence=2
5.2.8.3 Type 203 - Static Pressure Sensor . .
-
Introduction to Avionics Systems
The unit contains the total pressure and static pressure sensors together with the associated electronics including a microprocessor to carry out the air data computations.
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: MINIMUM VENTILATION AND VAV SYSTEM CONTROLS
A static pressure sensor located in the mixed plenum senses the plenum pressure, and a shielded outdoor air pressure reference is located above the rooftop packaged unit.
-
High dynamic pressure standard based on the density change of the step pressure generator
A calibrated static pressure sensor attached to the reservoir can measure an initially stored pressure.
Indicates content that may require registration and/or purchase.