Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Konecranes Inc.
Description: The most important features of the Continuous Ship Unloader (CSU) by Konecranes are availability, reliability, and the unloading rate. Konecranes keeps these requirements in mind when designing Bulk Handling Cranes. Because of this, more than 70 ports worldwide have chosen an
- Features: Motorized Motion, Rotating
- Type: Ship / Deck Crane
-
Supplier: FLSmidth
Description: The top of the line pneumatic unloader has a throughput of 600 tph. To make optimum use of this large unloader, the railmounted version is the preferred solution.
- Common Features: Control Panel
- Features: Other
- Equipment Type: Pneumatic / Vacuum Feeders
- Loader / Unloader: Unloader / Discharger
-
Supplier: FLSmidth
Description: For use where dock obstructions prohibit movement Multiple systems reduce ship movement time Low, medium or high-capacity unloading from barges or ships (up to 50,000 DWT)
- Loader / Unloader: Unloader / Discharger
-
-
Supplier: FLSmidth
Description: Self-contained for use at multiple locations Standard design for expedited delivery Low-to-medium capacity unloading from river barges and small ships (up to 5,000 DWT)
- Loader / Unloader: Unloader / Discharger
-
Supplier: FLSmidth
Description: Fully self-contained with diesel or shore power Unaffected by water level fluctuations Towable for use at multiple terminals Medium-to-high-capacity unloading from medium and large ships (up to 50,000 DWT)
- Loader / Unloader: Unloader / Discharger
-
Supplier: L-com, Inc.
Description: is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 6 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation
- Number of Ports: 6
- Cable Specifications: Fiber Optic Cable
- Port Type: ST
-
Supplier: L-com, Inc.
Description: is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 8 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation
- Number of Ports: 8
- Cable Specifications: Fiber Optic Cable
- Port Type: ST
-
Supplier: L-com, Inc.
Description: is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 6 openings for FC simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation
- Number of Ports: 6
- Cable Specifications: Fiber Optic Cable
-
Supplier: L-com, Inc.
Description: is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 8 openings for SC simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation
- Number of Ports: 8
- Cable Specifications: Fiber Optic Cable
- Port Type: SC
-
Supplier: ASTM International
Description: 1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This specification will not include pumps for hydraulic service or cargo unloading applications.
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes: Type II, Type III, Type IV,
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading of
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 50-Ton Capacity Trailer Stabilizing Stand This AFF Jack Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components
-
Supplier: U.S. Plastic Corporation
Description: requirements. FM Approved. Top shelf will store 1 thru 5-gallon containers. Must ship Motor Freight
- Features: Other
-
Supplier: Konecranes Inc.
Description: If you are a large container terminal operator that is adopting automation technology for greater efficiency, the Konecranes six-wheeled BOXRUNNER is the flexible link between ship-to-shore (STS) cranes and yard stacking cranes. A short, agile and fast machine, BOXRUNNER straddle carrier
-
Supplier: ASTM International
Description: This practice covers procedures for sampling bulk and bagged ceramic whiteware clays. For bulk shipment consisting lumps, samples shall be taken from different parts of the rail car or truck during unloading. Sampling of hopper car or hopper truck shipments is to be done during unloading of the car
-
Supplier: Heartland Engineered Products, LLC
Description: Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum
- Depth: 5 ft
- Height: 0.75 ft
- Width: 5 ft
- Material: Aluminum
-
Supplier: Heartland Engineered Products, LLC
Description: Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum
- Depth: 5 ft
- Height: 0.75 ft
- Width: 4 ft
- Material: Aluminum
-
Supplier: CSA Group
Description: shiploaders, reclaimers, combined stackers and reclaimers and continuous ship unloaders (equipment fitted with bucket wheels or bucket chains). For other equipment, e.g. excavators, scrapers, reclaimers with scraper chain, mixed tyre or caterpillar-mounted stackers and reclaimers, the
-
Description: shiploaders, reclaimers, combined stackers and reclaimers and continuous ship unloaders (equipment fitted with bucket wheels or bucket chains). For other equipment, e.g. excavators, scrapers, reclaimers with scraper chain, mixed tyre or caterpillar-mounted stackers and reclaimers, the
-
Description: EU/2000/59). Required reporting as defined in the bulk loading and unloading code IMO Resolution A.862. ETA reporting to pilot station as defined in IMO Resolution A.960. ISO 28005-2:2011 can also be used for information exchanges between the ship and the ship agent, the port and
-
Supplier: CSA Group
Description: EU/2000/59). Required reporting as defined in the bulk loading and unloading code IMO Resolution A.862. ETA reporting to pilot station as defined in IMO Resolution A.960. ISO 28005-2:2011 can also be used for information exchanges between the ship and the ship agent, the port and
-
Supplier: FineTek
Description: 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY 。Aggregate processing 。Mining 。Cement production 。Grain distribution/processing 。Terminal operations (loading/unloading)
-
Supplier: CSA Group
Description: unloading of ships are included.
-
Supplier: Mile-X Equipment, Inc.
Description: This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote! The ideal floor jack for both a large automotive service center or a one person shop. Features: Gets to the load quickly One pump to load, three pumps to
-
Description: unloading of ships are included.
-
Supplier: Mile-X Equipment, Inc.
Description: Compac 90534 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled
-
Supplier: Mile-X Equipment, Inc.
Description: Compac 90535 High Lift Jack This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Rubber pad protects the shape and coating of the lifting point Hard rubber wheels recommended to reduce the risk of damaging smooth, painted or tiled
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, hopper liners, railcar liners, self-unloading ships, railcar liners, dragline buckets, belt scrapers, storage bin liners, vibratory feeder liners, and wear strips.
- Tensile Strength (Break): 3,600 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY 。Aggregate processing 。Mining 。Cement production
-
Supplier: Superlift Material Handling Inc.
Description: convenient working height. These EASY loaders are used by companies world and Superlift will ship this product world wide.
- Capacity: 4,500 lbs
- Width: 43.75 inch
- Features: Rotating
- Mechanism: Scissor Lift
-
Supplier: Southland Equipment Service
Description: 4,000 and 10,000 lbs. capacity. Elevated cradles accommodate forklift loading. Specially designed "C" channel cradles provide increased capacity. 3" and 4" channel frames (4,000 and 10,000 lbs. capacity respectively). Elevated cradles accommodate easy forklift loading. 4,000 lb. capacity models
- Capacity: 4,000 lbs
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: Pressure Washers Direct
Description: •Engine & pump are perfectly balanced & easy to move •Integrated spray gun holster secures for storage & transport •Large wheels take on varied terrain Ergonomic Generac Spray Gun With 20" Lance •Soft grip & easy-pull inverted fulcrum trigger reduces fatigue Integrated Unloader Valve
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: HiTemp Technology Corporation
Description: Waste liquids can be tested at the source to determine content and then pumped into liquid waste containers for transfer to a ship or barge containing the burner system at any convenient port within a few days. The ship is designed with a control station, piping, pumps, filters, liquid
- Temperature Range: 1,400 F
- Heat Source: Combustion
- Features: Other
- Internal: Rotary
Find Suppliers by Category Top
Featured Products Top
-
runway — can have serious consequences and, in the worst case, bring an entire production line or ship unloading operation to a standstill. For operators, it is therefore essential to identify potential fault sources at an early stage and plan maintenance activities (read more)
Browse Data Loggers and Data Recorders Datasheets for iba America LLC -
supporting operational workflows. An unexpected crane failure — for example, due to damage on the crane runway — can have serious consequences and, in the worst case, bring an entire production line or ship unloading operation to a standstill. For operators, it is (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
errors and ensures consistent finished goods quality. Auto Fixture Unload: An automated mechanism is used to unload the fixture once the screwdriving process is complete. See the (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
with a dual nest actuating fixture with automatic part unload to really keep them rolling. Increasing production was not a problem when this technology took over the handling of the fastener. ROI came quickly because this robustly built set screwdriving assembly machine allowed (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
unique plate with a hex-shaped recess is mounted on the base, simplifying the one-handed loading and unloading of dose pigs. The design incorporates hex-shaped bottoms. For (read more)
Browse Bricks Datasheets for MarShield -
-fuelled industrial processes. They can be found power plants, in fuel production facilities and at railheads and ports where the fuel is loaded and unloaded. Oxidation can cause stored fuel to heat up and even to spontaneously combust, so it is important to check that the fuel is in a (read more)
Browse Datasheets for LAND
Conduct Research Top
-
Loading and Unloading of Cruise Ships
Jesse Engineering Co. in Tacoma, Washington was hired as the primary contractor to design and build a Passenger Boarding Gangway system that would facilitate the loading and unloading of cruise ships at the Port of Seattle. They worked with Peratrovich, Nottingham & Drage Inc. for the structural
-
Safe and Environmentally Friendly Loading and Unloading of Tankers in the Port of Gothenburg
130 direct services to destinations in Europe, Asia, the Middle East, Africa and North America: The Port of Gothenburg is the biggest in Scandinavia and the gateway to the world for a large part of Swedish industry. More than 11,000 ships call at the port every year, including many tankers. The aim
-
Mobile Bulk Bag Unloading System Transfers Chemical Powders to Dockside ISO Tankers
Transfer chemicals such as Barite, Bentonite and Calcium Carbonate directly into highway transportable ISO tanks on the dockside as bulk bags were unloaded from porting ships.
-
Gantry Crane can be Controlled by PLC
Gantry cranes are mainly used for loading and unloading operations of outdoor cargo yards, material yards, and bulk cargo.To manufacture large ships, giant gantry cranes are essential. In addition, the loading and unloading of containers in ports requires the participation of gantry cranes.
-
Having a Trusted Distribution Partner To Mitigate Supply Chain Issues
Companies worldwide are experiencing a global supply chain disruption that is unprecedented for this generation. From massive cargo ships left waiting to unload goods and raw materials to a labor shortage in the transportation of goods, many factors complicate the delivery of raw materials
-
Baxter Tackles Insoluble Solutions
fully automated, PC-controlled loading and unloading equipment developed by BOC Edwards (Wilmington, Mass). Operator contact is eliminated, improving safety and cleanliness while increasing output. Photo courtesy of Pharmadule. Added Capacity Is Flexible, Modular Baxter has taken a modular approach
More Information Top
-
Proceedings of China Modern Logistics Engineering
33 Structure Weight Reduction of Ship Unloader Based on the Orthogonal Experiment Method . . . . . . . . . . . . . . . . . . . .
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
The Research of the Stress Test Technology on Bridge Type Grab Ship Unloader 1017 .
-
Manufacturing Science and Materials Engineering
Structure Optimization of Ship Unloader for Weight Reduction by FEA .
-
Bulk cement ship and barge unloading systems, which system is best?
This configuration will reduce the through-the-ship capacity of the mechanical ship unloader because of restricted maneuverability.
-
Advances in Manufacturing Science and Engineering
Fatigue Analysis of the Bridge-Type Grab Ship Unloader Based on Finite Element Method .
-
Dubbel
Derived terms: reversing technique, reversing means (e.g., ship dischargers ).
-
State-of-the-art marine cement terminals
Two new berths have been conceivedon the island, giving some 370 ri( 1200feet) of operational lengthfor the travelling ship unloaders .
-
Equipment and design considerations for environmentally safe cement distribution terminals
Depending on the size of the ship and the unloading capacity required, it may even be possible to convert the pneumatic conveying system into a ship unloader through the addition of a vacuum arm.
-
Dubbel
The bridges with small span and rigid frame construction to refrain on a synchronism control (e.g., ship dischargers image 22).
Indicates content that may require registration and/or purchase.