Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: iba America LLC
Description: As a central part of the iba system, ibaPDA has been proven to be one of the most versatile systems acquiring high-resolution process data. The comprehensive connectivity to the process with the autodetect function for easy configuration, the client-server architecture and the variable recording
-
Supplier: Intergraph Corporation
Description: I/MobilePDA provides support for mobile handheld devices in conjunction with I/CAD. The device can be used as a standalone unit or in conjunction with I/Mobile as an extension to the primary device used by the mobile unit. When used as an extension, all messages sent to the primary device are also
-
Supplier: Qualitrol Company, LLC
Description: SOFTWARE • Control Software: PDLiteProTM • Analysis Software: PDViewTM • Runs on any computer with Microsoft Windows XP or higher 32 bit operating system • Computer-instrument communications via USB or Ethernet ports PULSE ANALYSIS • Shortest pulse width (FWHM): less than 2.5
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD The relative pressure gauge PCE-PDA 1000L measures the relative pressure on machines and systems. The relative
- Working Pressure Range: 290.073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Material: Gas, Liquid
-
Supplier: transfluid Maschinenbau GmbH
Description: tube geometries for feasibility in advance. Tube data and bending results are documented with accuracy, and they can then be replicated 100%. The common interfaces are available for the import and export of data and connection to PDA or ERP over the network.
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: iba America LLC
Description: ibaHD-Server allows you to continuously save data acquired with ibaPDA. Find events from the past with a mouse click, navigate and zoom quickly from the year, month or week view into the milliseconds range. Use ibaHD-Server to analyze your data over a long period of time and to automatically create
-
Supplier: IQMS
Description: Actions, and PLM to Customers or Suppliers calls. PDA, Smart Phone, and Blackberry Enabled. Traveling employees will now have instant access to customer central, open activities, contact listing and telephone information in real-time while on the go. Customer, Supplier and Partner Support
-
Supplier: IQMS
Description: you track quality in manufacturing parts. The EnterpriseIQ SPC module, like other Quality Software modules, gathers part data from other EnterpriseIQ manufacturing and ERPsoftware modules as it is entered on the plant floor, allowing for the immediate input and analysis. EnterpriseIQ's SPC
-
Supplier: IQMS
Description: RF-enabled personal digital assistants (PDAs). Transactions are entered in real time, right where it happens; on the manufacturing plant floor, on the fork lift, at receiving, at shipping, and anywhere in between. No Batch updates! Effectively, EnterpriseIQ Warehouse Management
-
Supplier: Knight Optical (UK) Ltd
Description: testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The
- Wavelength Range: 1,000 to 1,700 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The
- Wavelength Range: 900 to 1,600 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: testing straight out of the box. Install the software, plug the system in and begin measuring without the fuss. The Redshift NIR I mini spectrometer has no moving parts and is enclosed in a rugged case for exceptional durability making it both portable and reliable out in the field. The
- Wavelength Range: 1,500 to 2,200 nm
- Spectral Resolution: 3.1 nm
-
Supplier: CimQuest INGEAR
Description: - Design, create and deploy MODBUS devices and controllers Windows CE programs,for CE Panels, PDA's and Mobile devices. Includes 12 months of product support and upgrades.
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage and processing.
- Range: 1.181103 inch
- Mounting / Loading Options: Handheld / Portable
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily configured
- Network Equipment: Transceiver
- Network Media: Wireless
-
Supplier: iba America LLC
Description: The video recording system ibaCapture records video and HMI images synchronously to measurement data - either continuously or triggered by events. Important events can be automatically stored as still images. The exact relation and simultaneous display of recorded measurement data and visual
-
Supplier: IQMS
Description: Software System's Shipping Management Solution provides you a single solution to: Streamline the complete order shipping process for both domestic and international operations Meet shipping delivery dates 100% of the time Eliminate shipping errors Control shipping costs Respond instantly and
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Android App is designed for working with hand-held devices for wheelsets parameters measurement. By installing the program on your phone or tablet, you can work with IKP-5, IDK and IMR and refuse to use the PDA or can use both PDA and phone. All the features of the software for
-
Supplier: Sealevel Systems, Inc.
Description: standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: with standard PDA-184 software developed by and available from DISA. The PDA-184 software provides a Graphical User Interface (GUI) that allows radio users to transmit and receive a variety of data types at much higher speeds than is possible with comparable, proprietary
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: iba America LLC
Description: connection for fast data transmission Enhanced diagnostics including RFM network load measurement "Plug and Play" installation In-field firmware update using the ibaPDA software
- Form Factor: ExpressCard
-
Supplier: RainWise, Inc.
Description: Windows® software included. RL-Loader 2 - Software This free Windows based software package will run on Windows 98 or later. RL-Loader is used to configure and download data from the Rainlog. Data is displayed in both text and graphical formats. You can print graphs and reports
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Security Camera Warehouse
Description: MPEG-4 / MJPEG compression 1.3 Mega pixel resolution Two-way audio Support cell phone / PDA / 3GPP Dual streaming Free bundled 36 ch recording software 180 Degree IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type No Max Video Resolution 1 Megapixel
- Camera Function: Video
-
Data Loggers and Data Recorders - LEO Record Pressure Data Logger -- LEO Record Pressure Data LoggerSupplier: SensorsONE, Ltd.
Description: start and end functions. For hazardous area applications requiring intrinsic safety, the LEO Ei pressure data logger is ATEX approved for use in potentially explosive atmospheres. The data-logging function of the LEO record is set-up with the Logger 4X configuration software which is
-
Supplier: ZBA, Inc.
Description: with Blue SolielTM software from IVT Corporation or Microsoft Windows XP SP2 or greater. The PC upper level stack software provides the necessary contol and services to operate with the USB Adapter. Whether you are at home, in the office or on the road your Bluetooth USB adaptor will
-
Supplier: ZBA, Inc.
Description: with Blue SolielTM software from IVT Corporation or Microsoft Windows XP SP2 or greater. The PC upper level stack software provides the necessary contol and services to operate with the USB Adapter. Whether you are at home, in the office or on the road your Bluetooth USB adaptor will
-
Supplier: Cincinnati Sub-Zero Products
Description: web browser and type in a web address to monitor your chamber from any computer or wireless PDA device. Use Ethernet to monitor and control from your computer or wireless PDA device (i.e. i-pad, i-touch, etc.). Use CSZ optional EZ-View software to monitor & control multiple CSZ
- Features: Chart Recorder, Datalogger, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Laboratory Controller
- Control: Fuzzy Logic, Limit / Set Point Control, PID Control
-
Supplier: StellarNet, Inc.
Description: just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: Keller America, Inc.
Description: resolution and robustness High data security due to the use of a non-volatile memory Display of the actual pressure and the record status Recording of the pressure and temperature Simple and well structured configuration- and read-out software (Logger 4.x) for PC or PDA Combination of
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: CableOrganizer.com, Inc.
Description: Cables To Go™ USB to DB9 Serial Adapter Cable Converts New and Legacy DB9 Serial Devices to USB Format What's special about this USB conversion cable? Coverts a RS-232 serial port into an additional USB port or provides laptops, PDAs, digital cameras and other media devices with the means to
-
Supplier: Keller America, Inc.
Description: service life.The data collector can individually be adjusted to the user's needs and offers the following advantages:Advantages?Recording of the pressure and temperature?Simple and well-structured configuration and read-out software (Logger 5.x) for PC or PDA?Combination of
- Maximum Operating Pressure: 4.351131 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
More Flexibility and Efficiency - ibaPDA Expands Data Acquisition Capabilities With the new version 8.9 of ibaPDA, measurement data can now be acquired and processed even more flexibly and efficiently. Key innovations include support for non-equidistant data, an enhanced text creation module, and a revised unit system. (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
With the new ibaPDA v8.12.0 release, iba AG has enhanced its proven industrial data acquisition system with a powerful CAN-over-Ethernet interface (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
. By analyzing this data, the technician can determine the causes and eliminate the fault in the system in a targeted manner. Join the 2,500+ customers worldwide who rely on the iba system and test ibaPDA and ibaAnalyzer! (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
With ibaInSpectra, any vibrations are monitored continuously and possible error sources can be detected in an early stage. As ibaInSpectra is integrated in ibaPDA, not only pure vibration analyses can be done, but also possible relations between vibrational effects and process behavior can (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
ibaPDA: The scalable Core Software in Measuring Value Acquisition As a central part of the iba system, ibaPDA has been proven to be one of the most versatile systems acquiring high-resolution process data. The comprehensive connectivity to the process with the (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
in ibaPDA. Live representation of quality data, measured values, conditions and video sequences Software Add-on for ibaPDA and ibaHD-Server Scenario Player for video cameras recording with ibaCapture Time and length related display (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
hidden to conventional sensors. Thus, ibaVision provides ways to enhance previously unavailable process information thus offering new possibilities for analysis and automated monitoring. Seamless integration of automated image processing with ibaCapture and ibaPDA New (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
information with ibaAnalyzer offers a completely new quality of process analysis. ibaCapture at a Glance Synchronous recording of video images and measurement data with ibaPDA Continuous and event-triggered recording Integration of HMI images and images from (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
ibaPDA v8.12.0 introduces the Energy Aggregation module, designed to calculate and record energy values by integrating power over time. Users can choose intervals from 1 minute to 1 hour to generate detailed energy insights. The module (read more)
Browse Data Acquisition Software Datasheets for iba America LLC
Conduct Research Top
-
Smart Computing Article - Zen & The Art Of PDAs
Zen & The Art Of PDAs May 2001 Vol.9 Issue 5 Page(s) 53-54 in print issue Add To My Personal Library Zen & The Art Of PDAs Palm OS Keeps It Simple Flash memory is similar to ROM in that it doesn't require power to store information. However, unlike ROM, users can write to flash memory. This lets
-
Smart Computing Article - Mobile Computing Software
October 2005 Vol.9 Issue 6 Page(s) 59 in print issue Add To My Personal Library Problem: HotSync or ActiveSync refuses to connect with my PDA. When the software that lets your computer communicate with your PDA (HotSync for Palm OS, ActiveSync for Windows Mobile) acts up, always check the cables
-
Smart Computing Article - Global Positioning Systems
troubleshooting advice to keep in mind when dealing with problematic notebooks, PDAs, GPS devices, and related software. Problem: I m lost, and my GPS navigation system quit working altogether, but I do have Web access on my mobile phone; I need to find out how to get back on track. Go to the MapQuest Web site
-
Sometimes, Less Really Is More
Repository Center (ARC; ), a non-profit organization sponsored by PDA, The International Association for Pharmaceutical Science and Technology ( ). Contributing editor Nick Basta's article (p. 46) touches on the validation challenge that computer-based systems represent for drugmakers--and how the ARC can
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Trio teams up for comms and embedded Wind River Systems Inc. (Alameda, Calif.) and StarCore Technology Center (Atlanta) have announced an agreement among Wind River, Agere Systems and Motorola to develop an integrated hardware and software development platform for DSP-driven system-on-a-chip (SoC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Hyundai's patent suit is retaliation for pending case Microsemi chip lowers power consumption of color displays in Palm PDA TI plans 0.13-micron DSPs with NumeriTech phase-shifting technology Intelic releases upgraded software to automate semiconductor sales process Amkor to add wafer bumping in Korea
-
Fonts in the Microchip Graphics Library
and other languages require many more characters. In INTRODUCTION some cases, the character set can be in the thousands which significantly increases a systems' memory Embedded system application displays vary from requirements. complex devices, such as PDAs, cell phones and compact computers
More Information Top
-
Encyclopedia of Clinical Neuropsychology
Drug Interaction Effects: http://www.drugs.com/drug_interactions.html Drug Molecule Images: http://www.worldofmolecules.com/drugs/ Free Drug Online and PDA Software : www.epocrates.com Gene-Based Estimate of Drug interactions: http://mhc.daytondcs. com:8080/cgi bin/ddiD4?ver=4&task=getDrugList Pill Identification: http…
-
Risk Analysis (MODA)
194 D.3.2: DETERMINATION OF FREQUENCY FOR DENIAL OF PDA SOFTWARE AVAILABILITY..
-
NAVAL
POSTGRADUATE
SCHOOL
The data can be downloaded using the HotSync Manager associated with most PDA software or by importing directly from the handheld device to the DataMan software.
-
Empirical Analysis of Indirect Network Effects in the Market for Personal Digital Assistants
…average buyer in 2002 purchased 2.15 third-party applications from Handango.4 To quantify the relative importance of the PDA hardware and software markets, the market research firm NPD (2002) reports that retail revenues from PDA software sales more than doubled…
-
JMIR-The Use of the Personal Digital Assistant (PDA) Among Personnel and Students in Health Care: A Review | Lindquist | Journal of Medical Internet Research
In another study, nurses used PDA software called MobileNurse which was comprised of 4 different components [25].
-
Computers Helping People with Special Needs
PDA Software Aimed at Improving Workplace Adaptation for People with Cognitive Disabilities . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Technological Innovations Enabling Automatic, Context-Sensitive Ecological Momentary Assessment
Instead of sampling the target individual, if PDA software detects that the two people are near one another, the software might silently prompt the second individual (perhaps using vibration) and present questions about the state of the first.
-
An innovative integrated development environment for the Pocket PC PDA
36 Table 4-2: PDA-hosted programming languages with currently available Pocket PC Table 4-1: Typical PDA software development cycle using desktop IDE and PDA IDE . . . . . .
-
An integrated command control and communications center for first responders
2.2.2 PDA software architecture – applications running on the Pocket PC (Project54 framework) .
Indicates content that may require registration and/or purchase.