Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440E provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via Ethernet 10/100BaseT. The
- Connection to Host: Ethernet
- Operating Temperature: 32 to 158 F
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2157 supports many Ethernet protocols and asynchronous serial devices with 7 or 8-bit data with or without parity. Model 2157 provides network management support through an internal HTTP server, SNMP (read only), or Telnet login. Model 2157 provides firmware support with
- Agency Approvals: FCC, CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), TÜV Rheinland (US, C, US & C), UL Listing Mark
- Connector: DB25, RJ-45
- Data Rate: 115 kbps
- Features: Indicators
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2155 supports many Ethernet protocols and asynchronous serial devices with 7 or 8-bit data with or without parity. Model 2155 provides network management support through an internal HTTP server, SNMP (read only), or Telnet login. Model 2155 provides firmware support with
- Agency Approvals: FCC, CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), TÜV Rheinland (US, C, US & C), UL Listing Mark
- Connector: DB25, RJ-45
- Data Rate: 115 kbps
- Features: Indicators
-
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2155 supports many Ethernet protocols and asynchronous serial devices with 7 or 8-bit data with or without parity. Model 2155 provides network management support through an internal HTTP server, SNMP (read only), or Telnet login. Model 2155 provides firmware support with
- Agency Approvals: FCC, CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), TÜV Rheinland (US, C, US & C), UL Listing Mark
- Connector: DB25, RJ-45
- Data Rate: 10000 kbps
- Features: Indicators
-
Supplier: Sealevel Systems, Inc.
Description: DIN rail mounting, the eI/O-140E includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on
- Connection to Host: Ethernet
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for i
- Connection to Host: Ethernet
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect
- Connection to Host: Ethernet
- Operating Temperature: 32 to 158 F
-
Supplier: QLogic Corporation
Description: single controller Integrated 10GBase-KR and 10GBase-T PHYs Concurrent TCP/IP, FCoE, and iSCSI protocol support with full hardware offload Industry standard SR-IOV and QLogic's switch-agnostic NIC Partitioning (NPAR) Wake-on-LAN including Magic Packet recognition Common drivers and
- Data Rate: 1.00E7 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: Broadcom Inc.
Description: programmability for standard server equipment with Emulex SURF™ Fast packet processing with enterprise class Data Plane Development Kit (DPDK) and poll mode driver (PMD) support Up to 10x faster vs. standard Linux drivers Better performance and low
- Protocol / Network: Other
-
Supplier: VersaLogic Corporation
Description: -in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The
- Data Rate: 10000 kbps
- Host Bus: PC/104
- Number of Ports: 2
- Operating System: Novell NetWare?
-
Supplier: Broadcom Inc.
Description: VMQ support Extensible protocol offload architecture The Emulex XE100 series of Ethernet Controllers utilizes an innovative combination of high performance hardware-based data path elements for protocol data movement and industry-standard embedded processors for protocol
- Data Rate: 1.00E6 to 4.00E7 kbps
- Host Bus: Other
- Operating System: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: Broadcom Inc.
Description: through centralized policies using industry-standard management APIs. XE4310R addresses the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors. XE4310R Controllers are a key component of the Emulex
- Data Rate: 1.00E6 to 1.00E7 kbps
- Host Bus: Other
- Operating System: Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: AMETEK Programmable Power
Description: architecture allows easy integration with other GPIB, PXI, VXI, LXI or USB instruments. The software drivers are based on the IVI industry standard and can be used within virtually any development environment. A graphical, web-based interface provides the necessary tools for
-
Supplier: Broadcom Inc.
Description: interfaces through centralized policies using industry-standard management APIs. BE3 Controllers address the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors. BE3 Controllers are a key component
- Data Rate: 1.00E7 kbps
- Host Bus: Other
- Operating System: Linux?, Other
- Protocol / Network: Other
-
Supplier: VersaLogic Corporation
Description: controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard
- Data Rate: 100000 kbps
- Host Bus: PC/104
- Number of Ports: 1
- Operating System: Other
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 16 non-isolated digital output channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: AMETEK Programmable Power
Description: TTL I/O channels Design based on Industry Standards (LXI and IVI drivers) to ensure interoperabilty and ease of use Graphical web-based command and control simplifies RF/Microwave system design and debug Enhanced maintenance capability through tracking of relay cycle counts
-
Supplier: Red Lion Controls, Inc.
Description: serial port. The ICM8’S DIN-rail mounting saves time and panel space and snaps easily onto standard top hat (T) profile DIN rail. Ethernet Gateway for Red Lion Panel Meters with RLC Serial Protocol Programmable via Crimson 2.0 Software USB Programming
-
Supplier: Brainboxes Limited
Description: Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes
- Analog Input Channels: 8 #
- Connection to Host: Ethernet
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: Microchip Technology, Inc.
Description: and EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet with auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. PCIe-based networking provides flexibility for the routing
- Host Bus: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Advantech
Description: The MIC-6030 is a ruggedized single-slot 3U OpenVPX switch providing high-speed, low-latency interconnects between VPX blades connected to PCI Express and Ethernet backplane fabrics. An ExpressLane™ PEX8733 PCIe Gen3 switch connects to six PCIe Gen3 x4 ports enabling non-transparent and
- Technology: VPX
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended
- Product Type: Wireless Communication Module
- Technology: PC/104
-
Supplier: AMETEK Programmable Power
Description: blocks Step 3 - Contact VTI Instruments for price and delivery INTUITIVE COMMAND AND CONTROL The EX71HD software architecture has been developed to allow it to be easily integrated with other GPIB, PXI, VXI, or LXI instruments. The software drivers are based on the IVI industry
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade to
- Host Bus: PCI
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 8 non-isolated digital input channels and 4 digital Type A Relay Outputs. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: TOP-electronics USA
Description: PCIe) and suports a rich set of Internet protocols, industry-standard interfaces (USB/UART/I2C/Status Indicator) and abundant functionalities (USB drivers for Windows 7/8/8.1/10, Linux and Android) extend the applicability of the module to a wide range of M2M applications such as
- Technology: Ethernet
-
Supplier: Edmund Optics Inc.
Description: , and Korea. Input: 100-240V, 1.0A Max, 50-60Hz Output: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture
- Maximum Frame Rate: 14 fps
- Output: Ethernet
-
Supplier: Red Lion Controls, Inc.
Description: 10 inch VGA Color standard touchscreen (640 x 480) Outdoor Model Up to 20 Simultaneous Protocol Conversions Two 10/100 Base-TX Ethernet Ports Three Fully Isolated Serial Communication Ports, (two RS-232 and one RS-422
- Display Type: Flat Panel Display (FPD)
- Nominal Display Size: 10 inch
- User Interface Features: Color Display, Touch Screen
-
Supplier: Acromag, Inc.
Description: – Supports VMware NetQueue and Microsoft VMQ. Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers. TCP/UDP, IPv4/IPv6
- Number of Ports: 4
- Product Type: Networking Module
- Technology: XMC
-
Description: reliability Additional mounting holes for rugged and conduction-cooled environments BIT support Interface Four USB 3.0 ports Four 10GBASE-KR Ethernet ports with optional management sideband signals (availability dependent on firmware and drivers); can be
- Communication Networks: Ethernet
- I/O Bus Specifications: USB, Other
- Ports: Serial Ports, USB
- Processor / CPU Type: Intel® Xeon®
-
Supplier: Acromag, Inc.
Description: page. Features & Benefits • Power over Ethernet as a power sourcing device • Supports Intel i210 Ethernet controller PROset drivers • Small form factor • Intel 1Gb i210 Ethernet Controller • Single port • Failsafe
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 158 F
-
Supplier: L-com, Inc.
Description: The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from
-
Supplier: Microchip Technology, Inc.
Description: ) and was developed with 32-bit CPUs as intended targets. The driver software was developed in standard C and supports multi-instance device targets. The VSC6802API package includes driver software in standard C, application example, and documentation. The architecture of
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
protocol needed to utilize standard Ethernet technology (IEEE 802.3 and TCP/IP) for factory automation applications. EtherCAT (Ethernet for Control Automation Technology) uses real-time Ethernet technology for outstanding performance, flexible topology and simple configuration. Both EtherNet/IP and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
. Ethernet/LXI interface improves ability to distribute instruments with the highest level of reliability PoE (Power over Ethernet) and IEEE 1588v2/PTPv2 (Precision Time Protocol) minimizes cabling clutter. LXI compliance ensures adherence to open standards (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
interfaces from the FPGA and four High-Speed Serial interfaces from the Zynq® processor subsystem, the latter featuring integrated support for multiple protocols such as SATA, Gigabit Ethernet, USB 3.0, and DisplayPort. Other interfaces on the P16 connector include Gigabit Ethernet, USB 2 (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
proprietary standards such as APIX, GSML and FPD-Link, which support speeds of 6 Gbit/s, 10 Gbit/s and 13 Gbit/s respectively. In addition, the use of automotive-grade Ethernet with speeds of up to 1 Gbit/s is also increasing. As the demand for bandwidth and resolution increase, the number of video (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
BACnet MS/TP BACnet/IP to BACnet/IP BACnet/IP to BACnet Ethernet The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers (read more)
Browse Network Routers Datasheets for MSA Safety -
up to 768 I/O points. Although most standard Ethernet-based fieldbuses support real-time performance, these technologies are not only expensive, but also far exceed the requirements for real-time data collection. Moreover, EtherIO does not require specific hardware for real-time performance. Users (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
-1333 ECC SDRAM and up to 64 GB of SLC NAND flash in two devices, as well as two HDMI/DVI-D or Dual-Mode DisplayPort video interfaces and up to three Gigabit Ethernet ports. The XPedite8171 supports the E3845 processor in (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
observation receiver BW 450MHz - Integrated LO and Phase synch between all channels - Platform development environment support includes Industry standard Linux Industrial I/O Applications, MATLAB®, Simulink®, and GNU Radio, and streaming interfaces for custom C, C++, python, and C# applications - HDL reference designs and drivers to allow zero day development (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
integration of intelligent embedded vision systems into various environments, from bustling factories to quiet city streets. In our previous blog, we gave you a thorough look into the world of Ethernet cameras, their top features, etc. Today, let’s understand the impact of PoE cameras (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc
Conduct Research Top
-
Fiber Optic Solutions from S.I. Tech, Inc.
2550 * Supports 10 Base-FL FOIRL standards * Link Status, Power, Transmit and Receive LEDindicators * Multimode or Single mode * ST connectors (Options available) * Ruggedized option. 2150-10/100-A * Ethernet over Fiber Bit-Driver (R) * Supports 10 Base-T/100 Base-TX and 10 Base- FL/100 Base-FX
-
Designing RS-485 Circuits
hardware and protocol requirements are simpler and cheaper. The RS-485 standard is flexible enough to provide a choice of drivers, receivers, and other components depending on the cable length, data rate, number of nodes, and the need to conserve power.
-
Various Interfaces for Rotary Encoders
. The Synchronous-Serial- Interface (SSI) transmits data via a cable with just six cores (one twisted pair for data, one twisted pair for a clock signal and two cores for power supply). Benefits: The SSI transmission provides immunity to high noise. Drivers that meet the RS 485 standard allow
More Information Top
-
Pro Oracle Database 10
With NAS, once storage support is certified under the OSCP, the requirement on the host is for standard Ethernet drivers , giving NAS an advantage in the area of software stack supportability and the adoption ofadvanced Linux operating system releases.
-
QCDOC: project status and first results
After this initial booting and testing, a standard Ethernet driver is loaded and each node becomes an RPC server executing remote procedure calls sent by the host.
-
Research and implementation of IB and Ethernet stateless conversion technology
The driver of Host A is a standard Ethernet driver .
-
Experiences of designing a sophisticated network monitor
The driver that read packets was a modified from a standard Ethernet driver .
-
International Astronautical Congress (IAF) > Ethernet over SpaceWire - Software Support
The software requirements described here can easily be implemented in a SpaceWire device driver which appears, to the operating system, to be a standard Ethernet driver .
-
Reducing communication-related complexity in heterogeneous networked medical systems considering non-functional requirements
For soft real-time communication the standard Ethernet driver is enough using the POWERLINK stack in the user space.
-
Designing a costumized Ethernet switch for safe hard real-time communication
Nodes that do not produce real-time messages can use any standard Ethernet driver .
-
Timeliness of real-time IP communication in switched industrial Ethernet networks
Implementing Multiple Transmit Queues: On a transmit request, a standard Ethernet driver takes a buffer, does some housekeeping and transfers it to the Ethernet controller hard- ware.
-
An ATM based architecture for supporting multiple video streams-the CHARISMA ATM card
Firstly, it emulates a standard ethernet driver allowing use of IP as the network layer protocol; TCP can then be used to provide reliable data transfer across the ATM network.
-
Introducing Smartcard Enabled RADIUS Server
Therefore IP enabled smartcards required docking hosts (see figure 1), which in most cases, access to this devices by means of standard Ethernet drivers (called NDIS in Windows platforms) used to manage LAN interfaces or modems.