Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TAKK Industries, Inc.
Description: TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: TAKK Industries, Inc.
Description: TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Accuris
Description: REGULATOR, ENGINE GENERATOR, 24 VOLT DIRECT CURRENT, STATIC AND VIBRATING TYPES
-
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS STATIC CLOCK CONTROLLER/GENERATOR, MONOLITHIC SILICON
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Frequency range: 0.002 Hz to 20 MHz Independent Auxiliary Function Generator for AM, FM and Sweep Operation Static Setting for Modulation Parameters 30 V p-p Output The Wavetek 193 Sweep/Modulation Generator is a full 0.002 Hz to 20 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Accuris
Description: GENERATOR, RINGING, STATIC TA-13/TT, TA-46( )/FT AND TA-248( )/TT PACKAGING OF
-
Supplier: ValueTronics International, Inc.
Description: The 8645A is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 1,030 MHz
- Maximum Frequency Range: 1,030 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Central Marine Diesel
Description: A one-time investment for your home or office! This smooth running, 1800 RPM water-cooled genset is ideal for applications requiring ultra-quiet operation and exceptional fuel economy This 22,000 watt generator features a 2.4 L 4 cylinder propane/natural gas water-cooled engine, electronic
- Wattage: 22,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Caterpillar Oil & Gas
Description: The C280-12 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-12 offshore generator set are main power
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Overall Length:200mm · Input power supply voltage: DC24V · Working distance:100-300mm(with compressed air supply):30-80mm(without compressed air supply) · Decay time:≤0.2s(in 30mm distance) · Ion balance: Automatic ion balance
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: Lingto Electronic Limited
Description: STATIC CLOCK CONTROLLER
- Output Frequency: 25 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: The C280-16 generator set incorporates years of proven success of the 3600 engine with the latest technology in electronics. The result is a fully integrated solution that is ideal for offshore operations. Ideal applications for the C280-16 offshore generator set are main power
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: SAE International
Description: The objective of this project was to replace electromechanical power line contactors with a Static Transfer Switch (STS) to improve the transfer of electrical power between aircraft generators and decrease required maintenance. The switch requirements include high reliability,
-
Supplier: Sussman Electric Boilers
Description: Generators are recommended for: Protection of humidity-sensitive materials, machinery and equipment. Reduction of static electricity in computer rooms and professional offices. In the workplace, warehouse, copying/reproduction rooms and wherever furniture, paper or food goods are used
- Output Capacity: 36 to 542 Pounds / Hour
- Steam Pressure: 0 to 12 psi
- General Technology: Electric Steam
- Placement: Free Standing
-
Description: Kaman's Wireless Air Gap Tool is simple, fast, and accurate.It's designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during re-assembly after maintenance procedures. The Air Gap Tool is easily positioned at predetermined
- Gap Sensor / Feeler Gauge Type: Gap Detector / Detection Sensor
-
Description: CMOS STATIC CLOCK CONTROLLER/GEN
- Supply Voltage: 4.5 to 5.5 volts
- Output Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, TTL
-
Description: Uses real world case studies to present the key technologies of design and application of the synchronous generator excitation system This book systematically introduces the important technologies of design and application of the synchronous generator excitation system, including the
-
Supplier: SAE International
Description: Three-point bending under quasi-static loading was carried out on empty and partially foam-filled tubes. ALPORAS® aluminum foam was used as an insert with aluminum alloy tube in the experiment. The experiment was modeled using the finite element (FE) code software package LS-DYNA®. The
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct air cooling, cooling-air intake
-
Supplier: Rochester Electronics
Description: CMOS Static Clock Controller/Generator
- Bus Interface: CMOS
- Device Type: Clock Generator, Real Time Clock
-
Supplier: SAE International
Description: Based on a 1:15 scaled 3/4 open jet automotive wind tunnel, this paper studies the effect of vortex generator on the buffeting phenomenon. The mean velocity, static pressure gradient, turbulent intensity as well as frequencies of fluctuant velocities have been explored experimentally
-
Description: Is a technical specification providing guidelines for the full-scale structural testing of wind turbine blades and for the interpretation or evaluation of results, as a possible part of a design verification of the integrity of the blade. Includes static strength tests, fatigue tests, and
-
Supplier: Charles Ross & Son Company
Description: Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: CIQTEK Co., Ltd
Description: base stations, power grid synchronization, automatic control, adaptive array antennas and multi-static radars, etc
- Maximum Input Channels: 18
- Form Factor: Fixed/Rack mount
- Features: Other, Other Interface
- Generator Type: Synchronized Multiple Outputs
-
Supplier: Tradeport Electronics Group
Description: accessories. ESS-606A is an electrostatic discharge simulator to simulate a static discharge of up to 6kV which may be generated by an electrified human body using the capacitor method so that the resistance and susceptibility of digital IC devices may be exmamined. The ESS-606A allows the
-
Supplier: ENERCON GmbH
Description: the very highest quality standards. Annular Generator The annular generator - comprising rotor and stator - forms the key component of the ENERCON wind energy converter design. Combined with the hub, it provides optimal energy flow. The sophisticated wind energy converter technology
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,350,000.0000000023 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: CST - Computer Simulation Technology
Description: CST EM STUDIO® (CST EMS) is dedicated to the simulation of static and low frequency devices. Embedded in the same userfriendly CST DESIGN ENVIRONMENT™, CST EMS features a variety of solver module to tackle electrostatics, magentostatics, current flow, low frequency and even stationary
- Use: Professional
- Source Code: Proprietary
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit provides DVI, PC (VGA through SXGA), and
-
Supplier: Microchip Technology, Inc.
Description: Working Registers Fully Static Operation Up to 16 MIPS Throughput at 16 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase cycles: 10,000 Flash/100,000 EEPROM Data Retention: 20 years at 85°C/100 years at 25°C
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
- Package Type: DIP
- Features: Other
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Application: Medical X-ray, Static Protection,NDT, Plamas generator, high voltage power supply, SMPS,high voltage Coupling/DC blocking.
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Application: Medical X-ray, Static Protection,NDT, Plamas generator, high voltage power supply, SMPS,high voltage Coupling/DC blocking.
- Capacitance Range: 0.0033000000000000004 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Application: Medical X-ray, Static Protection,NDT, Plamas generator, high voltage power supply, SMPS,high voltage Coupling/DC blocking.
- Capacitance Range: 0.00022 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Application: Medical X-ray, Static Protection,NDT, Plamas generator, high voltage power supply, SMPS,high voltage Coupling/DC blocking.
- Capacitance Range: 0.00015000000000000001 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
-
Piezoelectric Drivers and Piezoelectric Amplifiers - Compact Digital Controller Unit -- Nano Box USBSupplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the
- Input Voltage: 24 volts
- Voltage Range: 0 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Description: Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the pressure on the inlet side of the booster. Flow ranges extend to approximately
- Ultimate Operating Vacuum: 1 to 10 torr
- Pumping Speed: 2,000 CFM
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
Find Suppliers by Category Top
Featured Products Top
-
and static-dissipating hose configurations, separators, floor tools, overhead cleaning accessories and custom industrial vacuum attachments. Built for durability and compatibility with heavy-duty industrial vacuum systems, DuroVac accessories help facilities improve cleanup efficiency (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Ross SysCon is a leader in the design of complete Static Mixing Systems Our systems include either ISG (Interfacial Surface Generator) or LPD (Low Pressure Drop) static mixers, pumps, flow meters and fully integrated control panels. Ross offers two basic designs: ISG (read more)
Browse Static Mixers Datasheets for Charles Ross & Son Company -
damping to the rotor-bearing system, low static stiffness for thermal movement. This reduces dynamic response of the generator, prevents the transfer of excessive thermal forces to the civil structure, thereby extending the life of the generator, structure and increases the output efficiency of the power plant. (read more)
Browse Datasheets for Enidine Inc. -
movement applications. The 710 mm model DKHR 710-6SH delivers up to 11,500 CFM airflow or static pressure up to 3.4 inches WG. The 630 mm model (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
efficiency is increased by 4% while the noise level is lowered by 3 to 5 dB(A) depending on system airflow and static pressure. Click here for more information About (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
≤0.05% FS and a current accuracy of ≤0.1% FS. The intuitive 5-inch color touchscreen, versatile analog/digital interfaces (USB, Ethernet, optional modules), and robust features like a built-in function generator, battery test, and MPP tracking for solar panels make it an indispensable tool for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
allows for 33% greater airflow at 1.2-inches of static pressure while reducing noise levels by 6 dB(A). This is a very significant reduction, as noise levels double every three dB(A). Motors for the new fans are CE approved and UL recognized. They are 100 percent speed controllable. Thermal (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
fans with many options that protect against shock and vibration, EMI, salt fog, and extreme temperatures and humidity. Available in sizes from 56 x 38 mm to 320 x 214 mm, the fans deliver airflows and static pressures from 4 to 2,055 cubic feet per minute and 0.25 to 16 inches of static (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Power Solution for High-voltage Static VAR Generator (SVG)
Compared with traditional SVC such as modulator, capacitor reactor and thyristor controlled reactor (TCR), SVG is the best solution in the reactive power control field at present and has unparalleled advantages. In other words, SVG is currently the most advanced dynamic reactive power compensation
-
Seismic Qualification of a 4 MW Emergency Power Generator Set
Operation during and after a seismic event is the typical requirement for emergency equipment installed in a nuclear facility. Data from shake table testing of a large emergency generator set while operating is often not available. This paper covers the qualification process including
-
Generators require direct current to energize its magnetic field. The DC field current is obtained from a separate source called an exciter. Either rotating or static-type exciters are used for AC power generation systems. There are two types of rotating exciters: brush and brushless. The primary
-
Active Hair-Bundle Motility by the Vertebrate Hair Cell
The hair bundle is both a mechano-sensory antenna and a force generator that might help the. vertebrate hair cell from the inner ear to amplify its responsiveness to small stimuli. To study active. hair-bundle motility, we combined calcium iontophoresis with mechanical stimulation of single hair
More Information Top
-
Voltage Control and Protection in Electrical Power Systems
On the contrary, automatic and continuous reactive power control of rotating and static generators is novel PC voltage control, which assumes that: .
-
PowerFactory Applications for Power System Analysis
Most common generator/source models in PowerFactory are synchronous machine (ElmSym), double-fed induction machine (ElmAsmsc), static generator (ElmGenstat), external grid (ElmXnet), AC voltage source (ElmVac), and AC current source (ElmIac).
-
Power System Modelling and Scripting
249 10.2 Static Generators . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ADVANCED $sup 90$Sr SPACE POWER SUPPLY STUDY.
Static Generator System .
-
Intentional islanding of MV microgrids: Discussion of a case study and analysis of simulation results
… three cases are considered: the first is given when the microgrid is only supplied by rotating generators, the second is when the generators are static and the third is characterised by the presence of both rotating and static generators in the microgrid.
-
Analog and Hybrid Computation Approaches for Static Power Flow
4.1.2 Static generator model .
-
Handbook of Power Quality Complete Document
Example of such solutions are: • the constant voltage transformer (CVT); • static fast transfer switching (SFTS); • static generators of the fundamental harmonic currents and voltages.
-
Some Thoughts on the Quantum Theory of Stable de Sitter Space
Given our discussion above the static generator should have a spectral cutoff of order (Planck units) TdS ∼ 1 R .
-
Thermal, Power and Electrical Engineering
Furthermore, static generators like photovoltaics and biomass power, effective inertia is far lower than that of rotary generators, MstaticT<
- Electric Power Systems
Using autonomous static converters made from IGBT transistors or GTO thyristors enables to have a voltage source of phase variable with respect to the network and therefore using an adequate storage method, a true static generator (static var generator (SVG), such as … - Electric Power Systems
Indicates content that may require registration and/or purchase.