Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visumatic Industrial Products
Description: X-Y-Z cartesian robot Built in quality assurance with precise NST traceable axis Up to 2000mm robot work envelope Gantry support options for screwdriver tapping operations Visumatic's team of assembly engineers exhaustively tests and documents every system, ensuring the cartesian
- Number of Axes: 3 #
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, Robot System
-
Supplier: Cognibotics AB
Description: and rigidity across large workspaces, making it ideal for heavy-duty processes like machining. The robot's hybrid manufacturing capabilities cater to setups requiring frequent tool changes, providing versatility in applications such as milling, drilling, tapping, welding, and additive
- Robot Type: Cartesian Robot, Gantry Robot, Robot System
-
Supplier: VisCheck GmbH
Description: The first software that connects robots with machines without an interface. This often makes ermstlas automation possible in the first place. Opdra either looks at a screen like a human with the help of a simple camera or - depending on the operating system - can tap the data.
-
-
Supplier: Tooling Technology
Description:
FPM Tooling & Automation has your solution to unlimited deflash possibilities.
Our four-stage robotic deflash cell eliminates the need for multiple stand-alone trim machines or manual operator deflash stands. Take the knife out of your operator's hand and let our 6-axis robot do
-
Supplier: Quarktwin Technology Ltd.
Description: THE SOFT ROBOTICS MGRIP P2 GLOBA
- Power Supplied: Electric
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 2.3166666666666664 to 11.575 Ft-lbs
- Rated Free Speed: 50 to 470 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 0.15 to 0.8666666666666666 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 0.31666666666666665 to 1.5916666666666666 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart robotic screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. Designed for robotic and automated torque applications, the screwdriver safeguards against fastening failures for quality-minded
- Torque Range: 5.783333333333333 to 28.933333333333334 Ft-lbs
- Rated Free Speed: 50 to 160 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Richardson RFPD
Description: Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices,
- Technology / Construction: Thick Film
-
Supplier: Ohmite Manufacturing Co.
Description: low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs. Power rating 800 watts with proper
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 800.000000000003 watts
-
Supplier: Ohmite Manufacturing Co.
Description: supplies, robotics, motor control, and other control devices. Resistive element of the TAP600 is specially designed for low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives,
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor
- Resistance Range: 0.25 to 1,000,000 ohms
- Power Rating: 650 watts
- Operating DC Voltage: 5,000 volts
- Dielectric Strength: 12 kilovolts
-
Supplier: DigiKey
Description: SUCTION GRIPPER KIT FOR ROBOTS
- Power Supplied: Pneumatic
-
Supplier: Baumer Ltd.
Description: Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard
- Generated Voltage: 0.01 to 0.06 Volts / 1000 rpm
- Maximum Speed: 5,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to reduce back
-
Supplier: Weber Screwdriving Systems, Inc.
Description: CRP or GRP). During the TSS joining process, the plastic components are melted, creating a thermal adhesive bond. Placing the plastic bosses is carried out with or without a pilot hole and can be implemented with robotic assistance. Individual parameters The TSS process is applied as a
- Capacity / Operating Force: 0.08992 tons
- Features: Other
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Nelson Fastener Systems
Description: This flexible automation system is designed to weld studs, nuts and brackets with a six-axis robot, with high positioning accuracy and perpendicularity. The cell has two-fixed tables for small to medium sized workpieces that can be welded without rotation. The cell size is minimized to save floor
- Features: 460 / 480V 60 Hz, Three-phase
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Maudlin Products
Description: Features 5' x 10' Cutting Surface Automated Sheet Loader Robotic Scrap & Part Unloader Efficient nesting patterns Cuts .015" - .500" UN to 1000" IPM No Minimum Orders Benefits For Max Versatility For high production Reduces down time Maximizes Material Reduces cost No excess inventory Our
- Services Offered: CAD / CAM Support, High Volume Production, Inspection / Quality Control, Low Volume Production
- Specialty Cutting: Film / Sheet
- Materials: Metals
- Features: North America, Southern US Only, United States Only
-
Supplier: EQYO
Description: Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices
- Maximum Operating Speed: 5,905.51181102361 ft/min
- Maximum Operating Pressure: 29.0073678714394 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
-
Supplier: EQYO
Description: seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: Boyd
Description: or challenging geometries & designs CNC laser, turret punch press & wire cutting, including materials as thin as 3mm, ideal for quick turn arounds & prototyping Metal forming: roll forming, bending, shearing, shaping Robotic laser & spot welding Deburring, graining, polishing, sandblasting,
- Secondary Operations: CNC Machining, Drilling / Tapping, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Features: East Asia / Pacific Only, Europe Only, North America, Oceania Only, Other
- Materials: Ferrous Metals, Nonferrous Metals
- Stamping Capabilities: Progressive Dies
-
Supplier: H2W Technologies
Description: These stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for:
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless, Stepper
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: TOP-electronics USA
Description: Reality (AR), Virtual Reality (VR), Robotics and IoT devices. It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional
-
Description: Dudek & Bock: Your World Class Manufacturer of Springs, Wireforms, Light Metal Stampings and Assemblies in Mexico and the United States. Dudek & Bock is a leading manufacturer of custom springs, wireforms, light metal stampings and assemblies. We are committed to the success of our customers. Our
- Capabilities: Anodizing, Black Oxide, CNC / Robotic Welding, CNC Machining, Coiling / Spring Making, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Mesh Welding, Painting / Powder Coating, Sheet Metal Fabrication, Spot Welding, Tool Making, Water / Abrasive Jet Cutting
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging, Testing and Inspection
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
- Certification / Quality: ISO 14001, ISO 9001:2000, OEM Specific, QS-9000, TS 16949
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Tolerances Linear Dimension Tolerance: Complies with GB/T 1804-m standard, ensuring the interchangeability and assembly accuracy of parts Typical Application Scenarios Industrial Automation: Signal and power transmission for rotary worktables, robotic arm joints and indexing plates. Testing
- Number of Circuits: 2
-
Description: Applications include robotics, 3D printers, medical devices, machine tools, military and defense equipment and instrumentation and aircraft controls. Fastening Methods A key aspect of the proper design and operation of these assemblies is how components are fastened to the rotating shaft to
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Shaft-Hub Locking Devices - 8mm Bore, Three Piece Friction Grip Locking Hub Bushing -- S21AMYM082828
Description: Applications include robotics, 3D printers, medical devices, machine tools, military and defense equipment and instrumentation and aircraft controls. Fastening Methods A key aspect of the proper design and operation of these assemblies is how components are fastened to the rotating shaft to
- Maximum Torque: 16.96165191740413 Ft-lbs
-
Description: Applications include robotics, 3D printers, medical devices, machine tools, military and defense equipment and instrumentation and aircraft controls. Fastening Methods A key aspect of the proper design and operation of these assemblies is how components are fastened to the rotating shaft to
-
Description: Applications include robotics, 3D printers, medical devices, machine tools, military and defense equipment and instrumentation and aircraft controls. Fastening Methods A key aspect of the proper design and operation of these assemblies is how components are fastened to the rotating shaft to
- Width: 0.4375 inch
- Bore Diameter: 0.5625 inch
- Outer Diameter: 1 inch
- Units: English
Find Suppliers by Category Top
Featured Products Top
-
battery powered equipment such as data-collection units, machine controllers, robot programmers and test and measurement devices. The new configurations include portable models with shoulder straps and bump protection. There are also desktop models with a tilt stand which can be set at different (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
hold a machine guard in its closed position until the control system determines that access is safe. This function is especially valuable on machinery with hazardous motion that does not stop immediately after power is removed, such as rotating equipment, robotic cells, conveyors, machine tools, mixers (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
“pot”. It's a resistor that has three terminals and a sliding contact to adjust the resistance. The voltage divider allows users to adjust the current flow. Imagine it as a tap for electrical current. You can adjust the flow by (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for ODG (Origin Data Global) -
Wind turbines – Data transmission from nacelle to tower (condition monitoring and control) Industrial robotics – End-of-arm tooling requiring high-speed data and power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Rise of the Creative Robots
Philip K. Dick may have wondered whether Androids dream of electric sheep, but perhaps a more fitting question is whether Androids ever dream of being MORE than electric sheep. Whether they will ever be able to tap into their very own electric creativity and walk their own paths.
-
Mark McClellan on Pharma s Role in U.S. Health Care System
Seminar on Tap ISPE Releases its Oral Solid Dosage Forms Baseline Guide, Second Edition FDA Commissioner Announces Key Personnel Changes Case Study: Robotics in an Oral Solid Dose Facility Marking Pharmaceutical Ingredients for Solid Dosage Security Quantitative Evaluation Of Pharmaceutical Solids From
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
slugging it out. Contractors begin work on network-centric weapons systems Four contractor teams tapped by the U.S. Army and the Defense Advanced Research Projects Agency (Darpa) will begin initial development of futuristic network-centric weapons, including robotic sensors and command and control
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8109/51299515-MIT.pdf?sequence=2
FIGURE 6.13 AVERAGE NUMBER OF ROBOTIC TAPS FOR EACH SUBJECT AND TARGET COLOR .................................................................................................................................
-
Concurrent robotic trans‐abdominal pre‐peritoneal (TAP) herniorrhaphy during robotic‐assisted radical prostatectomy
Four patients (see Table 2) underwent elective RP and simultaneous robotic TAP (two unilateral and two bilateral) at our institution by the same general surgeon (G.D.) and urologist (G.G.).
-
Springer Handbook of Robotics
marizes the manner in which conventional analyt- ical tools may be used to evaluate unconventional educational programs that tap robotic tech- nologies as learning tools across a variety of ages and in both formal and informal learning venues.
-
Providing contact sensory feedback for upper limb robotic prosthesis
The robotic finger taps on the object and the accelerometer records the response.
-
Space Exploration Conferences > Commercial Transportation Mission Overviews
Key elements of the architecture are automated rendezvous and docking systems, automated payload transfer systems, robotic propellant tank transfer systems, robotic propellant tapping systems, autonomous Lunar landing systems, and robotic Lunar payload offload systems.
-
Design of bioreactors for mesenchymal stem cell tissue engineering
140 Soloveva V, LaRocque J and McKillip E, When robots are good: fully automated thermo LAS robotic assay system with dual FLIPRTETRA and TAP select robotic cell culture system.
-
Sophisticated Toy Robot to Get Mind-Altering Software
The result, Field hopes, will be an open and easily extendable system that lets young users tap powerful robotic features created by more advanced users.
-
Frontiers | Learning tactile skills through curious exploration | Frontiers in Neurorobotics
The constraints of the biomimetic robotic finger make tapping easier to learn than sliding.
-
An automated optimization tool for high-dose-rate (HDR) prostate brachytherapy with divergent needle pattern
Lagerburg et al (2006) however showed that the prostate motion was significantly less when using a robotic device that taps the needle compared to hand insertion.
-
Review article: improving adherence to medication in patients with inflammatory bowel disease
In addition, telephone support, postal reminders, setting alarms on watches ⁄mobile phones, vibrating key fobs and even a robotic pet that taps the patient’s leg at set times have been suggested.
Indicates content that may require registration and/or purchase.