Fill out as many options as you want. Click "Run Search Filter" at any time.

Equipment Type:

Material Condition:

Applications / Materials Compacted:

Operating Force:

Special Features:

Help with Waste Compactors specifications:

Equipment Type
   Equipment Type:       
   Your choices are...         
   Compactor       Equipment that is used to compact, crush or flatten retail, commercial, and industrial waste byproducts.  Compactors may also be used for fluid extraction and recovery.  Compactors tend to form a compact bundle from the waste material fed into the machine.  Waste and garbage compactors are used in many applications including waste processing in commercial, marine, light industrial or residential applications. 
   Crusher / Flattener       Equipment that compacts, crushes or flattens scrap material to improve handling, transportation, disposal, and storage.  Also known as flatteners, filter crushers or drum crushers. Some compactors and crushers are used for fluid extraction and recovery.  Flatteners or crushers due not always constrain the material compared to compactors or balers. 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Applications
   Material Condition:       
   Your choices are...         
   Dry       Equipment for compaction of dry, solid waste. 
   Wet       Size reduction equipment for moist materials such as food products or food wastes. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Applications / Materials Compacted:       
   Your choices are...         
   Automobiles       Equipment for flattening cars or automotives.   
   Cans / Bottles       Flatteners are typically used to reduce the volume of can and bottle waste. 
   Drums / Barrels       Equipment for compacting or crushing drums or barrels. 
   Fibrous Materials / Textiles       Compacting equipment for fibrous materials like cotton / cloth, synthetic / plastic or cellulose fibers. 
   Food Products       Equipment for compacting solid and liquid-solid mixtures of food products such as dried potatoes, apples, vegetables or other foods. 
   Laboratory / Pilot       Smaller scale units for laboratory or pilot plant applications. 
   Metals       Equipment for the compacting of metals usually in the form of scrap strips, trim, cans, turnings, swarf and other ferrous and non-ferrous scrap.  
   Oil / Liquid Extraction       Deliquefying equipment squeezes oil out of used filters or coolants out of metal chips.  The extraction produces a solids material that is easier to transport and in some cases the oil or coolant can be reused. 
   Paper / Corrugated       Equipment for compaction or palletizing of cellulose feeds, pulp, corrugated cardboard, paper, paperboard or paper resins. 
   Plastics       Equipment for forming plastics or plastic waste such as PET (polyethylene terephthalate) into more compact form. 
   Product Destruction       Crushing or compaction to destroy products that have been scrapped due to defects or excess inventory.  The crushing operation prevents scrapped products from being recovered and sold in the market by a third party. 
   Recycling       Crushing or compacting to improve the ability to recycle scrap products or wastes. 
   Rubber / Tires       Compactor is used to reduce elastomeric materials or scrap tires to a more compact form. 
   Scrap / Solid Waste       Compactor to process metal, paper, plastic or other scrap materials, refuse or waste into a more compact and easy to handle forms. 
   Wood Chips / Biomass       Equipment for compacting wood chips or waste into more compact forms. 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Operating Force
   Operating Force:       The maximum operating press load, force, ram thrust or platen force required to reach the desired density or volume reduction during production. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Special Features
           
   Your choices are...         
   Automatic Tying / Wrapping       Features that provide automated wrapping or tying of compacted bales. 
   Container       Integrated hopper or bin to hold material to be compacted or attached receiving container to accept and temporarily hold compacted products or bales. 
   Integral Fluffer       Fluffers reduce the density of feed material to enhance compact or bale quality. 
   Integral Shear       Cutter or shear that is part of the compaction unit to reduce size. The shears or cutters are used before or after compaction. 
   Portable / Mobile       Portable units are mounted on wheels for movement by a person or vehicle or the unit is light enough for an operator to pick up and carry the unit. 
   Palletizer       Optional feature for loading and attaching bales onto pallets. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Continental Products Corp.