Dry Waste Compactors
from Bepex International LLC
bull;Designed for tough applications, but customized to match project requirements •Custom roll designs for the production of briquettes or sheets suitable for granulation •Specialized feeding system designs provide optimum and repeatable performance •Optional dust-tight or gas-tight... [See More]
- Material Condition: Dry
- Applications: Fibrous Materials / Textiles; Food Products
- Equipment Type: Compactor (optional feature)
from Benko Products, Inc.
This drum crusher and in-drum compactor crushes drums into easily managed 4" 'pancakes', capable of being removed with an easy-to-use forklift. Reliable and simple to operate, our drum crushers can also be customized if needed. Features. • 60,000 lbs. compacting force reduces drums to 4"... [See More]
- Material Condition: Dry
- Applications: Drums / Barrels
- Equipment Type: Compactor; Crusher / Flattener
- Maximum Operating Force: 30
from Breaker Technology, Inc.
The TC Series delivers high impulse energy for greater compaction. Rubber isolators, front and rear, are in compression, not shear, providing longer life and lower maintenance cost. Other features include variable impulse force and integral swivel mount that allows more coverage without... [See More]
- Material Condition: Dry; Wet
- Applications: Soil, Dirt, Pit Run Gravel
- Equipment Type: Compactor
- Bale / Compact Weight: 2155
from Brask Enterprises, Inc.
Liquid filled pressure gauge, deep container penetration 22" [See More]
- Material Condition: Dry; Wet
- Applications: Cans / Bottles; Fibrous Materials / Textiles; Food Products; Metals; Paper / Corrugated; Plastics; Product Destruction; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
- Equipment Type: Compactor
- Maximum Operating Force: 27
from Precision Machinery Systems Inc.
The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there... [See More]
- Material Condition: Dry
- Applications: Plastics
- Equipment Type: Compactor
- Cycle Time: 60
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 9.43
from LTG Incorporated
The LTG compacting power screw (CPS) is used as a discharge element in dry dust and fiber separators such as centrifugal separators, hose filter systems and lamellar filter systems. It permits a dust-free discharge of fine dust and materials with short-fiber components. The compacting power screw... [See More]
- Material Condition: Dry
- Applications: Fibrous Materials / Textiles
- Equipment Type: Compactor
- Technology: Mechanical
from Precision Machinery Systems Inc.
The Toronita Model 120XP is the largest machine in the series. It is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due... [See More]
- Material Condition: Dry
- Applications: Plastics
- Equipment Type: Compactor
- Cycle Time: 60
from Sebright Products, Inc.
PreCrushers - Our Pre-Crusher is exclusively designed to be an integral part of the compactor. Not an add-on or after thought. Ideal for pallet, drum crushing and product destruction, and to acheive maximum density. Built to take the abuses of high compaction forces. [See More]
- Material Condition: Dry
- Applications: Drums / Barrels; Product Destruction
- Equipment Type: Crusher / Flattener
- Maximum Operating Force: 28.27
from LTG Incorporated
The LTG fiber compactor is a combined separator and compactor. It continuously separates, compacts and removes fibers and coarse particles without generating dust. Solids are extracted directly from the production process, separated from the airstream and collected in bags, containers or Silos. [See More]
- Material Condition: Dry
- Applications: Fibrous Materials / Textiles; Paper / Corrugated; Plastics
- Equipment Type: Compactor
- Technology: Mechanical
from Precision Machinery Systems Inc.
The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has varied... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 10
from Sebright Products, Inc.
Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 19.64
from Precision Machinery Systems Inc.
The Auto-Pak Model 1830-2000 compactor is a fully automatic, hydraulically operated packer capable of displacing up to 43.4 cu. yd. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 1/4" steel. Ram is constructed of 1/4" steel with a 3/8"... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 8.79
from Sebright Products, Inc.
Abrasive resistant floor (AR 235 alloy). U.L. Listed Panel/ANSI 245.2 Compliant. Large clear top openings. Large cylinder(s): 6 ”, 7 ” or (2) 6 ” design. Long motor life (Totally Enclosed Fan Cooled, T.E.F.C). Remote operator ’s station with container full light and keylock. [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 56.55
from Precision Machinery Systems Inc.
The 1830-3001 is a fully automatic, hydraulically operated packer capable of displacing up to 24 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 3.92
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 12.57
from Precision Machinery Systems Inc.
The Model 1830-4000 is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 6.91
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 25.45
from Precision Machinery Systems Inc.
The 520A is a fully automatic, hydraulically operated packer capable of displacing up to 54 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 7.54
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 28.27
from Precision Machinery Systems Inc.
The 520ESII is a fully automatic, hydraulically operated packer capable of displacing up to 19 cu. yds. of trash per hour, packing into a front or rear load compaction container. The machine body, sides and top are 3/16" steel plate reinforced with 3" structural channels for rigidity. Ram is... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 5.18
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 28.27
from Precision Machinery Systems Inc.
The Model 520SS is specially designed to fit into very small trash rooms where a standard machine won't fit. It is a fully automatic, hydraulically operated packer which packs into a front or rear load compaction container. The machine body, sides and top are 1/4" steel plate. The ram face is 3/8"... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 6.91
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 28.27
from Precision Machinery Systems Inc.
The 520T1 is a fully automatic, hydraulically operated packer capable of displacing up to 24 cubic yards of trash per hour, packing into a front or rear load compaction container. The machine body and ram body are 1/4" steel. The hopper is constructed of 11 gauge front and sides with a 1/4" rear... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 3.92
from Sebright Products, Inc.
bull; Abrasive resistant floor (AR 235). • Large clear top openings. • High performance cylinder (s) and power unit combinations. • Deep container penetration, 16 ” — 22 ”. • Long motor life (T.E.F.C.) Totally Enclosed Fan Cooled. • Remote station... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 28.27
from Precision Machinery Systems Inc.
The Auto-Pak Model Gobbler 1 is a bag packer normally installed in below grade trash rooms, used in conjunction with a trash chute system in high-rise apartment buildings. The unit typically compacts and extrudes trash into heavy duty plastic bags. Single or multiple bags are available. Using the... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 18.84
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 28.27
from Precision Machinery Systems Inc.
The Auto-Pak Model Gobbler 16 is a bag packer normally installed in below grade trash rooms, used in conjunction with a trash chute system in high-rise apartment buildings. The unit typically compacts and extrudes trash into heavy duty plastic bags. Single or multiple bags are available. Using the... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 20.61
from Sebright Products, Inc.
Sebright Products Stationary Compactors vary from the Sebright model AP2430 Apartment stationary compactor which has a clear top opening of 24" x 28.5" and is used in such places as the NY, NY Hilton Hotel with trash falling over 40 floors to our Sebright model 9860-2-6, a twin cylinder monster... [See More]
- Material Condition: Dry; Wet
- Applications: Food Products; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 56.55
from Precision Machinery Systems Inc.
The Auto-Pak Model Gobbler 2 is a bag packer normally installed in below grade trash rooms, used in conjunction with a trash chute system in high-rise apartment buildings. The unit typically compacts and extrudes trash into heavy duty plastic bags. Single or multiple bags are available. Using the... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 20.61
from Sebright Products, Inc.
SEBRIGHT “SUPER HEAVY WEIGHT ” COMPACTORS HAVE BEEN ENGINEERED TO GENERATE RAM FACE PSI RATINGS (RESULTANT. RAM FORCE) OF 76. MAXIMUM MATERIAL DENSIFICATION IS ACHIEVED WITHOUT REQUIRING HYDRAULIC PRESSURE ABOVE 2,000! [See More]
- Material Condition: Dry
- Applications: Recycling; Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 76.97
from Precision Machinery Systems Inc.
The XM-40 is a hydraulically operated concentric ram compactor utilizing the extrusion principle. Refuse is forced through the nose of the compactor which contains a unique set of restrictors. The compactor body and compaction chamber are rugged and durable. They are tubular in shape, forming one... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 19
from Sebright Products, Inc.
Transfer stations are custom fabricated facilities, designed to receive compacted and/or non compacted loads of solid waste and/or recyclable material. Solid waste and recyclable materials are transferred from small collection vehicles into large capacity stationary compactors which in turn compact... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 50.89
from Precision Machinery Systems Inc.
The International Dynetics Model 4500 is a vertical compactor which uses much less floor space than its horizontal counterparts. It is primarily intended for hand feeding from the front. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 3.92
from Precision Machinery Systems Inc.
The Auto-Pak Model DD30 is a vertical compactor which uses much less floor space than its horizontal counterparts. Intended for hand feeding from the front, it is self-contained and aesthetically pleasing. It may be installed anywhere by simply plugging in its electrical power cord. Despite its... [See More]
- Material Condition: Dry
- Applications: Scrap / Solid Waste
- Equipment Type: Compactor
- Maximum Operating Force: 3.92