Portable / Mobile Waste Compactors

3 Results
Portable Self-Contained Compactor -- CP 7460-HD
from Sebright Products, Inc.

Sebright Products introduces a portable compactor for. construction or demolition projects. With a gas powered. power unit, Sebright Product ’s heavy duty construction. and a packing force of over 76,000 lbs., you can reduce. volume and waste hauling cost dramatically, while eliminating. [See More]

  • Special Features: Portable
  • Material Condition: Dry; Wet
  • Equipment Type: Compactor
  • Applications: Food Products; Scrap / Solid Waste
Hydraulic Soil Compactors -- TC Series
from Breaker Technology, Inc.

The TC Series delivers high impulse energy for greater compaction. Rubber isolators, front and rear, are in compression, not shear, providing longer life and lower maintenance cost. Other features include variable impulse force and integral swivel mount that allows more coverage without... [See More]

  • Special Features: Portable
  • Material Condition: Dry; Wet
  • Equipment Type: Compactor
  • Applications: Soil, Dirt, Pit Run Gravel
Self-Contained Compactor -- SC-3260-20
from Sebright Products, Inc.

Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in... [See More]

  • Special Features: Container or Hopper; Portable
  • Material Condition: Dry; Wet
  • Equipment Type: Compactor
  • Applications: Food Products; Scrap / Solid Waste