Plastics Waste Compactors

4 Results
Fiber Compactor
from LTG Incorporated

The LTG fiber compactor is a combined separator and compactor. It continuously separates, compacts and removes fibers and coarse particles without generating dust. Solids are extracted directly from the production process, separated from the airstream and collected in bags, containers or Silos. [See More]

  • Applications: Fibrous Materials / Textiles; Paper / Corrugated; Plastics
  • Material Condition: Dry
  • Equipment Type: Compactor
  • Technology: Mechanical
Can Densifier -- 10P
from Precision Machinery Systems Inc.

The Toronita Model 10P densifier is designed for those applications where a high density slug of beverage cans is required, but where space is limited. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine senses when there... [See More]

  • Applications: Plastics
  • Material Condition: Dry
  • Equipment Type: Compactor
  • Cycle Time: 60
Model 4660
from Brask Enterprises, Inc.

Liquid filled pressure gauge, deep container penetration 22" [See More]

  • Applications: Cans / Bottles; Fibrous Materials / Textiles; Food Products; Metals; Paper / Corrugated; Plastics; Product Destruction; Recycling; Scrap / Solid Waste; Wood Chips / Biomass
  • Material Condition: Dry; Wet
  • Equipment Type: Compactor
  • Maximum Operating Force: 27
Continuous Ribbon Densifier -- 120XP
from Precision Machinery Systems Inc.

The Toronita Model 120XP is the largest machine in the series. It is a horizontal machine which produces a continuous ribbon of densified material. The densified ribbon can easily be broken into manageable segments for handling and stacking. Densification takes place in the snout of the machine due... [See More]

  • Applications: Plastics
  • Material Condition: Dry
  • Equipment Type: Compactor
  • Cycle Time: 60