Drums / Barrels Waste Compactors

3 Results
RAMJET® -- RJ-450HD/PC
from Marathon Equipment Company

High reduction ratios, powerful ram [See More]

  • Applications: Cans / Bottles; Drums / Barrels; Metals; Oil / Liquid Extraction (optional feature); Plastics; Recycling; Scrap / Solid Waste
  • Material Condition: Dry
  • Equipment Type: Crusher / Flattener
  • Maximum Operating Force: 34.65
Drum Crusher / In-Drum Compactor -- Sahara
from Benko Products, Inc.

This drum crusher and in-drum compactor crushes drums into easily managed 4" 'pancakes', capable of being removed with an easy-to-use forklift. Reliable and simple to operate, our drum crushers can also be customized if needed. Features. • 60,000 lbs. compacting force reduces drums to 4"... [See More]

  • Applications: Drums / Barrels
  • Material Condition: Dry
  • Equipment Type: Compactor; Crusher / Flattener
  • Maximum Operating Force: 30
Pre-Crusher -- 5260-1 PC
from Sebright Products, Inc.

PreCrushers - Our Pre-Crusher is exclusively designed to be an integral part of the compactor. Not an add-on or after thought. Ideal for pallet, drum crushing and product destruction, and to acheive maximum density. Built to take the abuses of high compaction forces. [See More]

  • Applications: Drums / Barrels; Product Destruction
  • Material Condition: Dry
  • Equipment Type: Crusher / Flattener
  • Maximum Operating Force: 28.27