Crusher / Flattener Waste Compactors
from New Pig Corporation
Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each. Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling. Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste regulations when properly... [See More]
- Equipment Type: Crusher / Flattener
- Applications: Cans / Bottles; Recycling
from Benko Products, Inc.
This drum crusher and in-drum compactor crushes drums into easily managed 4" 'pancakes', capable of being removed with an easy-to-use forklift. Reliable and simple to operate, our drum crushers can also be customized if needed. Features. • 60,000 lbs. compacting force reduces drums to 4"... [See More]
- Equipment Type: Compactor; Crusher / Flattener
- Applications: Drums / Barrels
- Material Condition: Dry
- Maximum Operating Force: 30
from Air Cycle Corporation
The Bulb Eater ® Lamp Crusher crushes spent fluorescent lamps of any length into 100% recyclable material while capturing over 99.99% of the vapors released. The system, which is mounted to a 55-gallon container, can hold up to 1350 4-foot fluorescent lamps. The lamp crusher unit is equipped... [See More]
- Equipment Type: Compactor; Crusher / Flattener
from Sebright Products, Inc.
PreCrushers - Our Pre-Crusher is exclusively designed to be an integral part of the compactor. Not an add-on or after thought. Ideal for pallet, drum crushing and product destruction, and to acheive maximum density. Built to take the abuses of high compaction forces. [See More]
- Equipment Type: Crusher / Flattener
- Applications: Drums / Barrels; Product Destruction
- Material Condition: Dry
- Maximum Operating Force: 28.27
from Marathon Equipment Company
High reduction ratios, powerful ram [See More]
- Equipment Type: Crusher / Flattener
- Applications: Cans / Bottles; Drums / Barrels; Metals; Oil / Liquid Extraction (optional feature); Plastics; Recycling; Scrap / Solid Waste
- Material Condition: Dry
- Maximum Operating Force: 34.65