Fill out as many options as you want. Click "Run Search Filter" at any time.

NEMA Rating:

Ingress Protection(IP) Rating Against Foreign Objects:

Ingress Protection(IP) Rating Against Moisture:

Material:

Height:

Width or Diameter:

Depth:

Shape:

Mounting:

Features:

Help with NEMA and IP Enclosures specifications:

Enclosure Ratings
   NEMA Rating       
   Your choices are...         
   Type 1       Type 1 NEMA enclosures are designed for indoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt. 
   Type 2       Type 2 NEMA enclosures are designed for indoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt and the dripping and light splashing of liquids. 
   Type 3       Type 3 NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, rain, sleet, snow, and windblown dust. Type 3 NEMA enclosures are undamaged by the external formation of ice on enclosure. 
   Type 3R       Type 3R NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, rain, sleet, and snow. These enclosures are undamaged by the external formation of ice. 
   Type 3S       Type 3S NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, rain, sleet, snow, and windblown dust. External mechanisms remain operable when these enclosures are ice-laden. 
   Type 4       Type 4 NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, rain, sleet, snow, windblown dust, splashing water and hose-directed water. These enclosures are undamaged by the external formation of ice. 
   Type 4X       Type 4X NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, rain, sleet, snow, windblown dust, splashing water, hose-direct water, and corrosion. These enclosures are undamaged by the external formation of ice.  
   Type 5       Type 5 NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt; settling airborne dust, lint, fibers, and flyings; and the dripping and light splashing of liquids. 
   Type 6       Type 6 NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt and against hose-directed water and the entry of water during occasional temporary submersion at a limited depth. These enclosures are undamaged by the external formation of ice. 
   Type 6P       Type 6P NEMA enclosures are designed for indoor or outdoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt, hose-directed water, and the entry of water during prolonged submersion at a limited depth. These enclosures are undamaged by the external formation of ice. 
   Type 7       Type 7 NEMA enclosures are designed for indoor use in hazardous locations classified as Class I; Division 1; Groups A, B, C or D in NFPA 70. 
   Type 8       Type 8 NEMA enclosures are designed for indoor or outdoor use in hazardous locations classified as Class I; Division 1; Groups A, B, C, or D in NFPA 70. 
   Type 9       Type 9 NEMA enclosures are designed for indoor use in hazardous locations classified as Class II; Division 1; Groups E, F, or G in NFPA 70. 
   Type 10       Type 10 NEMA enclosures are designed to meet the requirements of the Mine Safety and Health Administration (MSHA). 
   Type 11       Type 11 NEMA enclosures are designed for the immersion of the enclosed equipment in oil. These oils are acid or fume resistant. 
   Type 12       Type 12 NEMA enclosures have knockouts and are designed for indoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt; circulating dust, lint, fibers, and flyings; and the dripping and light splashing of liquids. 
   Type 12K       Type 12K NEMA enclosures have knockouts and are designed for indoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt; circulating dirt, lint, fibers, and flyings; and the dripping and light splashing of liquids. 
   Type 13       Type 13 NEMA enclosures have knockouts and are designed for indoor use. They protect personnel against incidental contact with the enclosed equipment and protect the enclosed equipment from falling dirt; circulating dirt, lint, fibers, and flyings; and the spraying, splashing, and seepage of liquids. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Ingress Protection(IP) Rating Against Foreign Objects       
   Your choices are...         
   Type 0       Enclosures do not provide protection against foreign objects. 
   Type 1       Enclosures provide protection against objects greater than 50 mm. 
   Type 2       Enclosures provide protection against foreign objects greater than 12 mm. 
   Type 3       Enclosures provide protection against objects greater than 2.5 mm. 
   Type 4       Enclosures provide protection against objects greater than 1.0 mm. 
   Type 5       Enclosures provide protection against dust. 
   Type 6       Enclosures are dust-tight. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Ingress Protection(IP) Rating Against Moisture       
   Your choices are...         
   Type 0       Enclosures do not provide protection against moisture. 
   Type 1       Enclosures provide protection against dripping water. 
   Type 2       Enclosures provide protection against dripping water when tilted up to 15 N. 
   Type 3       Enclosures provide protection against spraying water. 
   Type 4       Enclosures provide protection against splashing water. 
   Type 5       Enclosures provide protection against water jets. 
   Type 6       Enclosures provide protection against heavy seas. 
   Type 7       Enclosures provide protection against the effects of immersion. 
   Type 8       Enclosures provide protection against submersion. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Material
   Material       
   Your choices are...         
   ABS       Acrylonitrile-butadiene-styrene (ABS) is a hard, rigid, thermoplastic polymer. It provides good chemical and creep resistance, and dimensional stability. ABS is used in many industries and in a wide array of applications. It is generally inexpensive, but prone to cracking under stress. Common trade names include Cycolac® (GE Plastics), Lustran® (Bayer), and Novodur® (Bayer). 
   Aluminum       Aluminum is a bluish, silver-white, malleable, ductile, light, trivalent metallic element that has good electrical and thermal conductivity, high reflectivity, and resistance to oxidation. 
   Fiberglass       Fiberglass is strong, durable, and impervious to many caustics and extreme temperatures. 
   Stainless Steel       Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. 
   Steel       Steel is a commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable under suitable conditions and distinguished from cast iron by its malleability and lower carbon content. 
   Polycarbonate       Polycarbonate is an amorphous material with excellent impact strength, clarity, and optical properties. Polycarbonate has excellent mechanical properties and can be molded to tight tolerances. Solvents and petrochemicals attack polycarbonate; its weatherability is only adequate. Common brand names include: Caliber® (Dow), Lexan® (GE), Makrofol®, and Makrolon® (Bayer). 
   Polystyrene       Polystyrene is a thermoplastic known for its rigidity, hardness, heat, and dimensional stability as well as for ease of fabrication. 
   Other       Other unspecified materials. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Size
   Height       This is the maximum outside length / height of the enclosure body, excluding the mounting flange. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Width or Diameter       This is the maximum outside width of the enclosure body, excluding the mounting flange. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Depth       This is the maximum depth of the enclosure. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Shape       
   Your choices are...         
   Angled Front       Slanted enclosures are primarily rectangular in shape, but the top surface is angled relative to the bottom surface. 
   Rectangular       Rectangular enclosures have top and bottom surfaces that are parallel to each other. The sides may also be angled. 
   Round       The enclosure is cylindrical in shape. 
   Square       A square enclosure will have equal dimensions for both length and width. 
   T-Shaped       T-shaped enclosures are designed for hand held applications. The enclosure's lower portion or "handle" is narrower than the enclosure's upper portion. 
   Other       Other custom or non-standard enclosure shapes or styles. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Mounting
   Mounting       
   Your choices are...         
   Desktop       Cabinets are designed to sit atop a desk, table, or pedestal. 
   DIN Rail Mounting       Enclosures mount on a standard DIN rail. DIN is an acronym for Deutsches Institut für Normung (DIN), a German national organization for standardization. 
   Free Standing Cabinet       Cabinets are free standing and designed to sit on the floor. 
   Handheld       Handheld enclosures are used for portable applications. 
   Open Frame Rack       Open frame racks or laboratory racks are designed for cleanroom environments. They do not have side or top covers, preventing easy access to equipment. 
   Wall Mount       Enclosures are wall-mounted. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
   Features       
   Your choices are...         
   Air Conditioned       Enclosure is equipped with equipment that manages the internal temperature of the enclosure. 
   Carrying Handle       Enclosures have a carrying handle and are portable. 
   EMI/RFI Coating       Enclosures are shielded against electromagnetic interference (EMI) or radio frequency interference (RFI). 
   Explosion Proof       Enclosures can withstand and confine internal explosions. 
   Explosion Resistant       Explosion resistant enclosures are designed to contain explosions, not prevent explosions. 
   Flame Retardant       Enclosures are made of a flame retardant material.  
   Glue or Snap Together       Enclosure covers are glued or snap together. 
   Grounding Strap         Grounding straps are used to ground the enclosure to prevent accidental electrocution. 
   Hinged Cover       Enclosure covers are hinged. 
   Insulated       The enclosure has been thermally insulated. 
   Knockouts       Knockouts are partially cutout sections, usually circular in shape, which can be forced out easily to create a hole or opening. Typically, knockouts come in standard sizes. 
   Locking       Enclosures can be locked either with an external lock or an integrated lock. 
   Rear Access Cover / Door       Enclosures have a removable rear cover or a hinged rear door for access. 
   RoHS Compliant       RoHS, reduction of hazardous substances, is a standard that states equipment can no longer contain certain toxic substances. 
   Screw-on Cover       Covers are sloped, removable, and screwed into place. 
   Ventilated       Enclosures provide ventilation for the enclosed equipment. Consult the manufacturer for ventilation details. 
   Viewing Door / Window       Some enclosures can be purchased with a viewing window or door as a standard or optional feature. Custom windows may also be available. Consult the manufacturer for details. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.