Screw Jack Lifting Jacks
from DieQua Corporation
Size: 10 kN. Screw size standard: TR 20 ×4. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 2.1 kg. Weight of screw/m: 2 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from Columbus McKinnon Corporation
COLUMBUS McKINNON offers electromechanical drive elements (ATEX) and complete motion solutions for versatile use in areas such as mechanical engineering, automobile industry, energy supply, food/pharma industry, logistics applications and many more. [See More]
- Jack Type: Screw
- Actuation: Motor
from DieQua Corporation
Size: 10 kN. Screw size standard: TR 20 ×4. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 2.1 kg. Weight of screw/m: 2 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×10. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 25.2kN. KGT load rating static Co=Coa: 45.4kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 5.1
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×10. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 25.2kN. KGT load rating static Co=Coa: 45.4kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 5.1
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×25. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 20.7kN. KGT load rating static Co=Coa: 37.3kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 4.19
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×25. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 20.7kN. KGT load rating static Co=Coa: 37.3kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 4.19
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×5. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 13.7kN. KGT load rating static Co=Coa: 21.5kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 2.42
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×5. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 13.7kN. KGT load rating static Co=Coa: 21.5kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 2.42
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×50. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 19.2kN. KGT load rating static Co=Coa: 37.3kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 4.19
from DieQua Corporation
Size: 10 kN. Screw size standard: KGT 25 ×50. Nominal speed: 1500 rpm. Max. drive shaft speed: 3000 rpm. KGT load rating dynamic: 19.2kN. KGT load rating static Co=Coa: 37.3kN. Axial play: 0.06mm. Housing material: Aluminium, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 4.19
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×10. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 122.4kN. KGT load rating static Co=Coa: 248.6kN. Axial play: 0.06mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 27.94
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×10. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 122.4kN. KGT load rating static Co=Coa: 248.6kN. Axial play: 0.06mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 27.94
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×20. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 127.3kN. KGT load rating static Co=Coa: 270.3kN. Axial play: 0.06mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 30.38
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×20. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 127.3kN. KGT load rating static Co=Coa: 270.3kN. Axial play: 0.06mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 30.38
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×40. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 84.7kN. KGT load rating static Co=Coa: 143.1kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 16.08
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×40. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 84.7kN. KGT load rating static Co=Coa: 143.1kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 16.08
from DieQua Corporation
Size: 100 kN. Screw size standard: KGT 50 ×50. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. KGT load rating dynamic: 84.7kN. KGT load rating static Co=Coa: 143.1kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight... [See More]
- Jack Type: Screw
- Capacity: 16.08
from DieQua Corporation
Size: 100 kN. Screw size standard: TR 55 ×9. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 30 kg. Weight of screw/m: 15.7 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from DieQua Corporation
Size: 100 kN. Screw size standard: TR 55 ×9. Nominal speed: 1500 rpm. Max. drive shaft speed: 1800 rpm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 30 kg. Weight of screw/m: 15.7 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from DieQua Corporation
Size: 1000 kN. Screw size standard: TR 160 ×20. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 408 kg. Weight of screw/m: 139 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from DieQua Corporation
Size: 1000 kN. Screw size standard: TR 160 ×20. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. Weight of screw jack body: 408 kg. Weight of screw/m: 139 kg. Gearbox lubrication: Synthetic fluid... [See More]
- Jack Type: Screw
from DieQua Corporation
Size: 1000 kN. Screw size standard: KGT 160 ×25. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. KGT load rating dynamic: 884.7kN. KGT load rating static Co=Coa: 4,068kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. [See More]
- Jack Type: Screw
- Capacity: 457
from DieQua Corporation
Size: 1000 kN. Screw size standard: KGT 160 ×25. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. KGT load rating dynamic: 884.7kN. KGT load rating static Co=Coa: 4,068kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. [See More]
- Jack Type: Screw
- Capacity: 457
from DieQua Corporation
Size: 1000 kN. Screw size standard: KGT 160 ×40. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. KGT load rating dynamic: 1,069.9kN. KGT load rating static Co=Coa: 3,016kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. [See More]
- Jack Type: Screw
- Capacity: 339
from DieQua Corporation
Size: 1000 kN. Screw size standard: KGT 160 ×40. Nominal speed: 1000 rpm. Max. drive shaft speed: 1000 rpm. KGT load rating dynamic: 1,069.9kN. KGT load rating static Co=Coa: 3,016kN. Axial play: 0.03mm. Housing material: GGG-50, corrosion-resistant. Worm shaft: Steel, case-hardened, ground. [See More]
- Jack Type: Screw
- Capacity: 339
from NBK America LLC
For vertical micromotion of heavy object. Turn the handwheel to make smooth and parallel up / down movement. The stage position can be fixed by clamping the handwheel axis. Made of Aluminum.Light weight. [See More]
- Jack Type: Screw
- Stroke: 0.8661
- Capacity: 0.0220
- Actuation: Hand
from Radicon
Screw Jacks with their wide torque range and our extensive experience assembling complete packages ensures we can help you solve your difficult linear motion design challenges with our screw jacks solutions. Screw Jacks are the ideal product to push, pull, lift, lower and position loads of anything... [See More]
- Jack Type: Screw
- Stroke: ? to 217
- Capacity: 100
- Actuation: Shaft Driven
from Joyce/Dayton Corp.
Joyce 5-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.34 to 26.29 inches per... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 5
- Dimensions and Weight: 1.5" Diameter
from Nook Industries, Inc.
Load capacities range from 1/4 to 100 ton. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 0.5000
- Dimensions and Weight: 0.625" Diameter Lifting Screw
from ATLANTA Drive Systems, Inc.
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 1.12
from Carr Lane Manufacturing Co.
Heavy-duty adjustable support that accepts any of three different tips. Choice of three heights. [See More]
- Jack Type: Screw
- Actuation: Hand
from Joyce/Dayton Corp.
Joyce 2-ton high lead, ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. High lead HWB62, HWB122, and HWB242 jacks are highly efficient and require a... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Nook Industries, Inc.
Load capacities range from 5 to 200kN. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 0.5620
- Dimensions and Weight: 15.7mm Diameter Lifting Screw
from Carr Lane Manufacturing Co.
Screw jack with a knurled head for quick, easy finger adjustment. [See More]
- Jack Type: Screw
- Actuation: Hand
from Joyce/Dayton Corp.
Joyce 1-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard (WBL51, WBL201) jacks are highly efficient and require a brake or other... [See More]
- Jack Type: Screw
- Dimensions and Weight: 3/4 " Diameter, 8 lbs
- Capacity: 1
from Carr Lane Manufacturing Co.
Screw jack with a spring-loaded clutch mechanism. Knurled head disengages when the indicated end force is reached. Prevents exerting excessive force on thinwall and other delicate workpieces. Furnished with Knurled Check Nut. [See More]
- Jack Type: Screw
- Actuation: Hand
from Joyce/Dayton Corp.
Joyce BB150 bevel ball actuators with a 7.5-ton static capacity, offer higher efficiency and greater speed than other mechanical screw jacks. These are among Joyce ’s fastest jacks, able to attain travel speeds of 13.5 feet per minute. Available in Translating and KFTN designs, they act as... [See More]
- Jack Type: Screw
- Dimensions and Weight: 1 1/2” diameter lifting screw
- Capacity: 7.5
from Joyce/Dayton Corp.
Joyce 2-ton ComDRIVE screw jacks lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, KFTN, and Double clevis designs. Travel speeds range from 1.76 to 27.75 inches per... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 2
- Dimensions and Weight: 1" Diameter
from Joyce/Dayton Corp.
Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ,... [See More]
- Jack Type: Screw
- Dimensions and Weight: 1 " Diameter; 15 lbs
- Capacity: 2
from Joyce/Dayton Corp.
Joyce WJ1000 miniature worm gear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 1000 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. [See More]
- Jack Type: Screw
- Dimensions and Weight: 5/8 " Diameter; 1.3 lbs
- Capacity: 0.5000
from Joyce/Dayton Corp.
Joyce 150-ton worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJ12150 and WJ36150 jacks are self-locking. Features:... [See More]
- Jack Type: Screw
- Dimensions and Weight: 7 " Diameter; 1350 lbs
- Capacity: 150
from Joyce/Dayton Corp.
Joyce WJ250 miniature wormgear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 250 pounds. Upright or inverted, these self-locking jacks operate at full capacity in tension or compression and are available in Translating and KFTN designs. Features: Standard lead, 0.125... [See More]
- Jack Type: Screw
- Dimensions and Weight: 1/2 " Diameter; 1.2 lbs
- Capacity: 0.1250
from Joyce/Dayton Corp.
Joyce WJ500 miniature wormgear machine screw jacks with 5:1 gear set ratios lift and precisely position up to 500 pounds. Upright or inverted, these jacks operate at full capacity in tension or compression. Available in Translating and KFTN designs they require a brake or external locking device to... [See More]
- Jack Type: Screw
- Dimensions and Weight: 1/2 " Diameter; 1.3 lbs
- Capacity: 0.2500
from Joyce/Dayton Corp.
Joyce WJ50250 worm gear machine screw jacks with 50:1 gear set ratios lift and precisely position up to 250-tons. Upright or inverted, these jacks self-locking jacks operate at full capacity in tension or compression. Features: Available in a 50:1 ratio. Single lead - 1.00 ” lead, ACME 2C. [See More]
- Jack Type: Screw
- Dimensions and Weight: 9 " Diameter; 3415 lbs
- Capacity: 250
from Joyce/Dayton Corp.
Joyce 1-ton miniature worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, and KFTN designs. Features: Available in 5:1 and 20:1 ratios. Standard... [See More]
- Jack Type: Screw
- Dimensions and Weight: 3/4 " Diameter; 6 lbs
- Capacity: 1
from Joyce/Dayton Corp.
Joyce 50-ton worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT1150 and WJT3250 jacks are self-locking. Features: Standard... [See More]
- Jack Type: Screw
- Actuation: Motor
- Capacity: 50
- Dimensions and Weight: 4.5" Diameter
from Joyce/Dayton Corp.
Joyce 50 kN metric screw jacks are specifically designed for applications that must be fully metric. Upright or inverted these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, and KFTN designs. Features: Self-locking 9 mm pitch... [See More]
- Jack Type: Screw
- Dimensions and Weight: 40 mm Diameter, 14.5 kg
- Capacity: 5.62
from Joyce/Dayton Corp.
Joyce 10-ton stainless steel machine screw jacks lift loads up to 10 tons. They are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating,... [See More]
- Jack Type: Screw
- Dimensions and Weight: 2 " Diameter, 43 lbs
- Capacity: 10