Plus 1/2 Digit Digital Resistance Meters
from TEGAM, Inc.
Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 1000 to 200000
- Form Factor: Handheld
- Operating Temp: 0.0 to 50
from REED-Direct
Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 0.0 to 1.2
- Form Factor: Clamp Meter; Handheld
- Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 0.0 to 2
- Form Factor: Clamp Meter; Handheld
- Special Measurement Types: Audible Continuity; Continuity Check
from OMEGA Engineering, Inc.
•. Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY!. •. Low Cost - High Value! [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 0.0 to 30000
- Form Factor: Handheld
- Special Measurement Types: Diode test
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 20 to 200
- Form Factor: Handheld
- Bandwidth: 45 to 450
from Greenlee Textron, Inc.
DIGITAL TYPE. 3-1/2 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.06 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200/400 AMPERE AC... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 0.2000 to 20000
- Form Factor: Clamp Meter
- Options & Features: Battery powered
from OMEGA Engineering, Inc.
•. Large 3 1 /2 or 3 3 /4 Display. •. AC/DC Current. •. Resistance Measurement. •. Capacitance Measurement. •. Continuity Check Feature [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Resistance: 0.2000 to 32000
- Form Factor: Handheld
- Special Measurement Types: Continuity Check
from OMEGA Engineering, Inc.
bull;. Brand New Series with CE-Mark Approval. •. Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63K). •. DATA HOLD Function. •. Models with 0.1 °, 1 ° Resolution. •. Auto-Ranging. •. Stick-Type Easy-to-Hold Design. •. Accuracy: Stated... [See More]
- Display Digits: 3 Digits; Plus a 1/2 digit
- Special Measurement Types: Diode test (optional feature); Temp - T/C
- Form Factor: Handheld
- Options & Features: Overload Protection