Flanged Vortex Flow Meters

13 Results
Insertion Vortex Flow Meters - InnovaMass® 241S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • End Fittings: In-line Flanged; Hot Tap
  • Mounting: Insertion
  • Pipe Diameter: 0.50 to 72.00
  • Process Media Type: Liquid; Gas; Steam
Two-Wire Swirl Flowmeter -- FSS430
from ABB Measurement & Analytics

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 16.00
  • Process Media Type: Liquid; Gas; Steam
Steam Mass Flow Meters - InnovaMass® 240S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 72.00
  • Process Media Type: Liquid; Gas; Steam
Two-Wire Swirl Flowmeter -- FSS450
from ABB Measurement & Analytics

Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 16.00
  • Process Media Type: Liquid; Gas; Steam
Two-Wire Vortex Flowmeter -- FSV430
from ABB Measurement & Analytics

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Two-Wire Vortex Flowmeter -- FSV450
from ABB Measurement & Analytics

VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Vortex Flowmeter -- FV-500C
from OMEGA Engineering, Inc.

bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]

  • End Fittings: In-line Flanged
  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Media Temperature: 500
Vortex Water Flowmeter -- OPTISWIRL 4200
from KROHNE Messtechnik

The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Vortex Flowmeter -- VLM10
from Spirax-Sarco

A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 12.00
  • Process Media Type: Liquid; Gas; Steam
Vortex In-Line Flowmeter -- VXF-07*-4S6*A
from Aalborg Instruments

Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]

  • End Fittings: In-line Flanged; In-line Threaded (optional feature); Wafer Flange
  • Mounting: In-line
  • Pipe Diameter: 0.75
  • Process Media Type: Liquid (optional feature); Gas (optional feature); Steam
Flowmeters
from Azbil Corporation

We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records that... [See More]

  • End Fittings: In-line Flanged
  • Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
  • Process Media Type: Liquid; Gas; Steam
  • Display: Digital
Electromagnetic Flowmeter -- 1000 EL Series
from Litre Meter Limited

Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]

  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Pipe Diameter: 0.98 to 11.81
  • Process Media Type: Liquid
VT4.3.1.1.1.15.Q.A.1.5.A.2.E.X.0.A.B.A.1 - Vortex Flowmeter, 1/2" Flange Connection, for Liquids -- GO-32813-28
from Cole-Parmer

Vortex Flowmeter [See More]

  • End Fittings: In-line Flanged
  • Operating Temperature: 536
  • Display: Digital