Switch Vortex Flow Meters
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Electrical Output: Current; Switch
- Mounting: Insertion
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged; Hot Tap
from ifm efector inc.
Reliable detection of flow and medium temperature. With switching output or frequency output and IO-Link. Display can be rotated for optimum alignment. Clearly readable color display with red/green color change. Suitable for water, deionized water and cooling water. Convenient operation via buttons... [See More]
- Electrical Output: Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 174
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Electrical Output: Current; Switch; Voltage
- Mounting: Insertion
- Pipe Diameter: 2.00 to 72.00
- End Fittings: Compression; Packing Gland Model Available
from Sierra Instruments, Inc.
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]
- Electrical Output: Current; Switch
- Mounting: In-line
- Pipe Diameter: 0.50 to 72.00
- End Fittings: In-line Flanged
from ifm efector inc.
Reliable detection of flow and medium temperature. With switching output or frequency output and IO-Link. Display can be rotated for optimum alignment. Clearly readable color display with red/green color change. Suitable for water, deionized water and cooling water. Convenient operation via buttons... [See More]
- Electrical Output: Frequency; Switch
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 174
from OMEGA Engineering, Inc.
bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]
- Electrical Output: Current; Switch; Voltage
- End Fittings: In-line Flanged
- Pipe Diameter: 0.50 to 12.00
- Process Media Type: Liquid; Gas; Steam
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Electrical Output: Current; Frequency; Switch; Voltage
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Automation24, Inc.
The SV4610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring (switching/frequency). [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 0.50
- Operating Pressure: 12
from Automation24, Inc.
The SV5610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring (switching/frequency). [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 0.50
- Operating Pressure: 12
from Automation24, Inc.
The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow monitoring (switching/frequency). [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 0.75
- Operating Pressure: 12
from Automation24, Inc.
The VVXAAEG1RRRP151C vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXAAEG1RRRP151C has a 1/2" NPT process connection and a measuring range of 0.5-10 GPM. It also offers one frequency flow output, as well as a PT1000 RTD temperature output. [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 0.50
- Operating Pressure: 145
from Automation24, Inc.
The VVXBBEG2RRRP151E vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXBBEG2RRRP151E has a 1" NPT process connection and a measuring range of 2-40 GPM. It also offers one frequency flow output, as well as a PT1000 RTD temperature output. The... [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 1.00
- Operating Pressure: 145
from Automation24, Inc.
The VVXCCSGKRRRP1528 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXCCSGKRRRP1528 has a 3/4" NPT process connection and a measuring range of 1.3-21 GPM. It also offers one frequency flow output, as well as a PT1000 RTD temperature output. [See More]
- Electrical Output: Current; Switch
- Process Media Type: Liquid
- Pipe Diameter: 0.75
- Operating Pressure: 145