Plastic Hose Reels

13 Results
Hose Reels -- Compressed Air
from CEJN Industrial Corporation

CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided anti-spark hose. [See More]

  • Material: Plastic
  • Hose I.D.: 0.2559 to 0.4331
  • Hose O.D.: 0.3937 to 0.6299
  • Length: 22.97 to 52.49
Hose Reel -- TechniReel™
from Advanced Technology Products

TechniReel ™ Hose Reels. Setup a workspace for efficiency and safety with TechniReel ™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel ™ Hose Reels can be equipped with a Safety-Wind... [See More]

  • Material: Plastic
  • Hose I.D.: 0.2500 to 0.5000
  • Maximum Pressure: 150
  • Length: 20 to 50
Spring Retractable Composite Chemical Delivery Reel -- SCA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material: Plastic
  • Hose O.D.: 0.7810
  • Maximum Pressure: 232
  • Hose I.D.: 0.5000
MH-11 Air Hose Reel Balancer -- 180514
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material: Plastic
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY465K-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material: Plastic
  • Hose I.D.: 0.5000
  • Maximum Pressure: 300
  • Length: 65
Spring Retractable Composite Garden-Style Water Reel -- SWA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material: Plastic
  • Hose O.D.: 0.7500
  • Maximum Pressure: 125
  • Hose I.D.: 0.6250
MH-3 Air Hose Reel Balancer -- 180512
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material: Plastic
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY465R-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material: Plastic
  • Hose I.D.: 0.5000
  • Maximum Pressure: 300
  • Length: 65
Spring Retractable Composite Hot Water Wash Reel -- SHA3850 OLP
from Reelcraft Industries, Inc.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. [See More]

  • Material: Plastic
  • Hose O.D.: 0.7810
  • Maximum Pressure: 232
  • Hose I.D.: 0.5000
MH-6 Air Hose Reel Balancer -- 180513
from Mountz, Inc.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows... [See More]

  • Material: Plastic
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 1/2 inch x 65 ft Blue Case / Orange Hose -- RO465B-02
from Macnaught USA, Inc.

Retractable Hose Reel with 1/2 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material: Plastic
  • Hose I.D.: 0.5000
  • Maximum Pressure: 300
  • Length: 65
Spring Retractable Composite Oxygen / Acetylene Reel -- STW3450 OLP
from Reelcraft Industries, Inc.

The S Series reel is economical, lightweight and easy to handle. Its technical design and materials were selected to meet the demands of an industrial grade reel for continuous, trouble-free operation. This reel is made of corrosion proof, tough polypropylene and extensive tests have shown it to be... [See More]

  • Material: Plastic
  • Hose O.D.: 0.5300
  • Maximum Pressure: 300
  • Hose I.D.: 0.2500
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Black Case / Yellow Hose -- RY365K-02
from Macnaught USA, Inc.

Retractable Hose Reel with 3/8 ″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and... [See More]

  • Material: Plastic
  • Hose I.D.: 0.3750
  • Maximum Pressure: 300
  • Length: 65