Bare Fiber Specialty Optical Fiber
from M2 Optics, Inc.
Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use. [See More]
- Fiber Type: Bare; Bend Insensitive
- Fiber Mode: SingleMode
from Fiberoptics Technology, Inc.
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66. in active diameters you specify. [See More]
- Fiber Type: Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
- Core Size: 25
- Fiber Mode: Multimode
- Number of Fibers: Customer Specified
from Fiber Instrument Sales, Inc./FIS
For high data rate, regional & metropolitan ring networks [See More]
- Fiber Type: Bare
- Core Size: 9 to 125
- Fiber Mode: SingleMode
from OFS
High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through... [See More]
- Fiber Type: Bare
- Core Size: 100
- Fiber Mode: Multimode
- Numerical Aperture: 0.2200
from Corning Optical Communications
Corning's suite of high-index fibers are used across telecommunications, aerospace, and industrial markets in applications such as wavelength division multiplexing (WDM) couplers, splitters, and pump pigtails. The high-index fibers are manufactured with Corning's outside vapor deposition (OVD)... [See More]
- Fiber Type: Bare
- Wavelength: 980 to ?
- Core Size: 5.3
- Numerical Aperture: 0.1400
from Fiberoptics Technology, Inc.
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in... [See More]
- Fiber Type: Bare
- Number of Fibers: 1
- Core Size: 2750
- Operating Temperature: 10 to 100
from Fiber Instrument Sales, Inc./FIS
World class durability and reliability [See More]
- Fiber Type: Bare; Photonic Crystal
- Wavelength: 980 to 1060
- Core Size: 5.9 to 9.9
- Maximum Attenuation: 1.5
from OFS
Our full line of fibers operating at 1550 nm includes a variety of coating options, NAs, and mode field diameters to optimize performance in different applications. The longer cutoff of these fibers, as compared to standard transmission fiber, offers improved optical bend performance. [See More]
- Fiber Type: Bare; Photosensitive
- Core Size: 9.3
- Fiber Mode: SingleMode
- Wavelength: 1550
from Corning Optical Communications
Corning ® ClearCurve ® ultra-bendable, laser-optimized ™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve ® OM2, OM3, and OM4 multimode fibers are designed... [See More]
- Fiber Type: Bare
- Core Size: 50
- Fiber Mode: Multimode
- Numerical Aperture: 0.2000
from Fiber Instrument Sales, Inc./FIS
Best polarization maintaining properties, dual acrylate coating [See More]
- Fiber Type: Bare; Photonic Crystal
- Maximum Attenuation: 0.5000
- Wavelength: 1550
- Operating Temperature: -40 to 85
from OFS
These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low... [See More]
- Fiber Type: Bare; Photosensitive
- Core Size: 6.2
- Fiber Mode: SingleMode
- Wavelength: 980
from Corning Optical Communications
ClearCurve VSDN ® optical fiber is designed to support emerging high speed interconnects between computers, operating systems, gaming consoles, tablets, and more. It is necessary that optical fiber used within consumer environments is able to be bent and pinched without losing quality, speed, or... [See More]
- Fiber Type: Bare
- Numerical Aperture: 0.2900
- Core Size: 80
- Maximum Attenuation: 3.5
from Fiber Instrument Sales, Inc./FIS
Bow tie characteristic, stress applying parts give best result [See More]
- Fiber Type: Bare; Polarization Maintaining
- Wavelength: 1550
- Fiber Mode: SingleMode
- Maximum Attenuation: 2
from OFS
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 100
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from Corning Optical Communications
World ’s first laser-optimized ™ 62.5 µm multimode fiber. In today ’s business environment, communication must be an instant, with large quantities of data transmitted effortlessly, at the touch of a button. With superior technology and profile control, InfiniCor ®... [See More]
- Fiber Type: Bare
- Numerical Aperture: 0.2750
- Core Size: 62.5
- Maximum Attenuation: 0.6000 to 2.9
from Fiber Instrument Sales, Inc./FIS
Have been proven to perform in a wide range of applications [See More]
- Fiber Type: Bare
- Core Size: 4.3 to 125
- Fiber Mode: SingleMode
- Wavelength: 633 to 688
from OFS
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 62.5
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from Corning Optical Communications
World ’s most widely-deployed non-zero dispersion-shifted fiber. LEAF ® optical fiber has become the go-to solution for long-haul and metro networks. In the race to satisfy the global demand for bandwidth, LEAF fiber is the clear winner as the world's most widely deployed non-zero... [See More]
- Fiber Type: Bare
- Maximum Attenuation: 0.1900 to 0.4000
- Numerical Aperture: 0.1400
- Operating Temperature: -60 to 85
from OFS
These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 100
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from Corning Optical Communications
Lowest loss of any terrestrial grade single-mode fiber. Corning SMF-28 ® ULL optical fiber has the lowest loss of any terrestrial grade single-mode fiber with a maximum attenuation of 0.17 dB/km at 1550 nm. SMF-28 ULL fiber has been deployed around the world in some of the most challenging... [See More]
- Fiber Type: Bare
- Core Size: 8.2
- Fiber Mode: SingleMode
- Numerical Aperture: 0.1400
from OFS
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 50
- Fiber Mode: Multimode
- Wavelength: 850 to 1300
from Corning Optical Communications
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber. SMF-28 ® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium... [See More]
- Fiber Type: Bare
- Core Size: 8.2
- Fiber Mode: SingleMode
- Numerical Aperture: 0.1400
from OFS
These fibers are designed for distributed temperature sensing applications. In the mid-temperature range up to 125 ºC for up to 20 years, select Geo50 ™ SA. When temperature requirements are higher, up to 300 ºC, choose Geo50. The fibers are protected against moisture and hydrogen... [See More]
- Fiber Type: Bare; Graded Index
- Core Size: 50
- Fiber Mode: Multimode
- Numerical Aperture: 0.2000
from Corning Optical Communications
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber. In 2015, we introduced the industry ’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve... [See More]
- Fiber Type: Bare
- Numerical Aperture: 0.1400
- Core Size: 8.2
- Maximum Attenuation: 0.1800 to 0.3200
from OFS
High OH concentration in these fibers results in efficient power transmission in the wavelength range from high UV through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties. High temperature environments require the use of... [See More]
- Fiber Type: Bare
- Core Size: 200
- Fiber Mode: Multimode
- Numerical Aperture: 0.2200
from Corning Optical Communications
Corning's SMF-28e+ ® optical fiber is a comprehensive single-mode fiber for metro and access networks. It is ITU-T Recommendation G.652.D-compliant and fully backward compatible with legacy standard single-mode fibers. SMF-28e+ fiber allows access networks in many markets to deliver increased... [See More]
- Fiber Type: Bare
- Core Size: 8.2
- Fiber Mode: SingleMode
- Numerical Aperture: 0.1400
from OFS
Low OH concentration optimizes these fibers for use in the near-IR wavelengths. Biocompatibility features make these fibers ideal for laser surgery and other medical applications. The all-silica base construction creates a high damage threshold and high-performance optical properties. High... [See More]
- Fiber Type: Bare
- Core Size: 200
- Fiber Mode: Multimode
- Numerical Aperture: 0.2200
from Corning Optical Communications
This enhanced single-mode fiber is an ITU-T G.652.D compliant optical fiber that builds on our low-loss fiber technology to enable extended networking distances for long-haul, metro, and access applications. SMF-28e+ LL fiber offers industry-leading specifications for attenuation and polarization... [See More]
- Fiber Type: Bare
- Numerical Aperture: 0.1400
- Core Size: 8.2
- Maximum Attenuation: 0.2000 to 0.3200
from OFS
These fibers are ideally suited for use with both 650 and 850 nm active devices. For medical applications, they are USP Class VI non toxic, biocompatible and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination. [See More]
- Fiber Type: Bare
- Core Size: 125
- Fiber Mode: Multimode
- Numerical Aperture: 0.3700
from Corning Optical Communications
New ultra-low-loss, large effective area terrestrial fiber. Another in Corning ’s long line of innovative optical fiber products, Corning ’s TXF ™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free, high-data-rate transmission to be achieved... [See More]
- Fiber Type: Bare
- Operating Temperature: -60 to 85
- Maximum Attenuation: 0.1700 to 0.1900
from OFS
For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400... [See More]
- Fiber Type: Bare
- Core Size: 200
- Fiber Mode: Multimode
- Numerical Aperture: 0.3700
from Corning Optical Communications
High-speed, high-capacity solutions for transoceanic and regional submarine networks. Vascade ® optical fibers provide the performance and reliability required in all undersea networks, up to transoceanic distances, enabling high-speed and high-capacity submarine solutions. Vascade fibers all... [See More]
- Fiber Type: Bare
- Maximum Attenuation: 0.1570 to 0.2310
from OFS
The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS ® fiber coating preserves cladding modes through bends and distributes lost... [See More]
- Fiber Type: Bare
- Core Size: 200
- Fiber Mode: Multimode
- Wavelength: 500 to 2100
from Corning Optical Communications
Our ClearCurve fiber solutions offer a selection of bend-enabled single-mode fibers designed for lower cost, superior installation speed and efficiency, and greater successful installations in homes and businesses. With high transmission rates and virtually no distortion, ClearCurve single-mode... [See More]
- Fiber Type: Bare
- Numerical Aperture: 0.1400
- Fiber Mode: SingleMode
- Maximum Attenuation: 0.2300 to 0.3500
from OFS
The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS ® fiber coating preserves cladding modes through bends and distributes lost... [See More]
- Fiber Type: Bare
- Core Size: 200
- Fiber Mode: Multimode
- Wavelength: 500 to 2100