Single Mode Specialty Optical Fiber

12 Results
Bend Insensitive Single Mode Fibers - Optical Fiber -- G.657
from M2 Optics, Inc.

Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use. [See More]

  • Fiber Mode: SingleMode
  • Fiber Type: Bare; Bend Insensitive
Corning® Bare Fiber -- SMF-28e+™
from Fiber Instrument Sales, Inc./FIS

For high data rate, regional & metropolitan ring networks [See More]

  • Fiber Mode: SingleMode
  • Core Size: 9 to 125
  • Fiber Type: Bare
Cladding Pumped Fiber -- Erbium-Ytterbium 130
from OFS

The 125 μm single-mode core of this fiber is co-doped with both erbium and ytterbium. It is then surrounded by a silica cladding and covered with a low-index protective coating. The resulting double-clad fiber is used for single-mode fiber lasers and amplifiers operating in the 1540 to 1565 nm... [See More]

  • Fiber Mode: SingleMode
  • Wavelength: 1540 to 1565
  • Fiber Type: Bare; DoubleClad; ErbiumYtterbium
  • Numerical Aperture: 0.1700
Optical Fiber -- SMF-28® ULL
from Corning Optical Communications

Lowest loss of any terrestrial grade single-mode fiber. Corning SMF-28 ® ULL optical fiber has the lowest loss of any terrestrial grade single-mode fiber with a maximum attenuation of 0.17 dB/km at 1550 nm. SMF-28 ULL fiber has been deployed around the world in some of the most challenging... [See More]

  • Fiber Mode: SingleMode
  • Core Size: 8.2
  • Fiber Type: Bare
  • Numerical Aperture: 0.1400
Fibercore Polarization Maintaining Fiber -- HB1500
from Fiber Instrument Sales, Inc./FIS

Bow tie characteristic, stress applying parts give best result [See More]

  • Fiber Mode: SingleMode
  • Wavelength: 1550
  • Fiber Type: Bare; Polarization Maintaining
  • Maximum Attenuation: 2
ClearLite™ 1550 Photonic Fiber -- 1550-12
from OFS

Our full line of fibers operating at 1550 nm includes a variety of coating options, NAs, and mode field diameters to optimize performance in different applications. The longer cutoff of these fibers, as compared to standard transmission fiber, offers improved optical bend performance. [See More]

  • Fiber Mode: SingleMode
  • Core Size: 9.3
  • Fiber Type: Bare; Photosensitive
  • Wavelength: 1550
Optical Fiber -- SMF-28® Ultra
from Corning Optical Communications

Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber. SMF-28 ® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium... [See More]

  • Fiber Mode: SingleMode
  • Core Size: 8.2
  • Fiber Type: Bare
  • Numerical Aperture: 0.1400
Fibercore Specialty SM Fiber -- SM600
from Fiber Instrument Sales, Inc./FIS

Have been proven to perform in a wide range of applications [See More]

  • Fiber Mode: SingleMode
  • Core Size: 4.3 to 125
  • Fiber Type: Bare
  • Wavelength: 633 to 688
ClearLite™ 980 Photonic Fiber -- 980-11
from OFS

These fibers operate primarily at the 980 nm wavelength (but are also suitable for use at 1550 nm) and vary by numerical aperture. A reduced-diameter version is available for applications where size is critical. Tight geometrical tolerances are maintained for low lot-to-lot variability and low... [See More]

  • Fiber Mode: SingleMode
  • Core Size: 6.2
  • Fiber Type: Bare; Photosensitive
  • Wavelength: 980
Optical Fiber -- SMF-28e+®
from Corning Optical Communications

Corning's SMF-28e+ ® optical fiber is a comprehensive single-mode fiber for metro and access networks. It is ITU-T Recommendation G.652.D-compliant and fully backward compatible with legacy standard single-mode fibers. SMF-28e+ fiber allows access networks in many markets to deliver increased... [See More]

  • Fiber Mode: SingleMode
  • Core Size: 8.2
  • Fiber Type: Bare
  • Numerical Aperture: 0.1400
Single-mode Optical Fiber -- ClearCurve® LBL
from Corning Optical Communications

Our ClearCurve fiber solutions offer a selection of bend-enabled single-mode fibers designed for lower cost, superior installation speed and efficiency, and greater successful installations in homes and businesses. With high transmission rates and virtually no distortion, ClearCurve single-mode... [See More]

  • Fiber Mode: SingleMode
  • Numerical Aperture: 0.1400
  • Fiber Type: Bare
  • Maximum Attenuation: 0.2300 to 0.3500
Specialty Optical Fibers -- Erbium-Doped
from Corning Optical Communications

Manufactured with Corning's patented outside vapor deposition (OVD) process, Corning® Erbium-Doped specialty fibers set the worldwide standard for uniformity and reliability. Corning offers erbium-doped fibers with hermetic coatings for significant advantage with respect to mechanical reliability... [See More]

  • Fiber Mode: SingleMode; Multimode
  • Numerical Aperture: 0.2300
  • Fiber Type: ErbiumDoped
  • Maximum Attenuation: 15