Specialty / Other Soldering Irons, Stations, and Accessories
from AMADA Weld Tech
The Alpha Series Gloveboxes are cost-efficient, manually operated gloveboxes with vacuum bakeout, interchange and gas control. The fully-functional Alpha Series atmospheric enclosures are versatile, field-proven and compact, with quality construction and the lowest cost in the industry!. Designed... [See More]
- Equipment Type: Complete System
- Process Capability: Hermetic Sealing
from AMADA Weld Tech
Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique process requirements. Wide choice of control capabilities. Range of vacuum... [See More]
- Equipment Type: Complete System
- Process Capability: Hermetic Sealing
from AMADA Weld Tech
Packed with advanced features, the Windows ®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be operated as either a stand-alone unit or fully integrated into a... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Hermetic Sealing
- Input Current: 25