Single Wall Shrink Tubing
from ICO RALLY
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON ® are desired. [See More]
- Features: Single Wall
- Material: FEP
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 210
from Lapp Tannehill
3M ™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube... [See More]
- Features: Flame Retardant; Single Wall
- Material: Rubber - Synthetic; EPDM Rubber
- Shrink Tubing: Cold Shrink Tubing
- Operating Temperature: -40 to 90
from ICO RALLY
HIX is the most popular general purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. HIX is mechanically tough and has good abrasion and solvent resistance. Longitudinal shrinkage is less than 6%. [See More]
- Features: Flame Retardant; Single Wall
- Material: Polyolefin
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 121
from Lapp Tannehill
Dunbar's 1635F 1/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors... [See More]
- Features: Flame Retardant; Single Wall
- Material: Polyolefin; Polyolefin
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 90
from ICO RALLY
HLF PVC heat-shrink tubing is a thin-wall, low-cost material offering good electrical and mechanical characteristics. This specially formulated polyvinyl chloride material will shrink rapidly and uniformly, conforming to the shape of the object to be covered. Applications include wire and cable... [See More]
- Features: Single Wall
- Shrink Temperature: 135
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Ratio: 2
from Lapp Tannehill
Dunbar's 1635S 1/16 inch polyolefin heat shrink tubing is designed for wire strain-relief applications and terminations, wire splices, soldered or crimped connections. It provides tough and high abrasion resistance for delicate components in mechanical environments. MANUFACTURER : Dunbar... [See More]
- Features: Single Wall
- Material: Polyolefin; Polyolefin
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 130
from ICO RALLY
bull; Tough, semi-rigid, thin-wall construction. • 2:1 shrink ratio. • Conforms to USP Class VI, no heavy metals. • Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization. • Standard Operating Temperature: -55 °C to 175 °C. • Minimum shrink... [See More]
- Features: Single Wall
- Material: Fluoropolymer
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 155
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000011 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from ICO RALLY
HNTFR is a cross-linked heat-shrinkable neoprene elastomeric tubing, especially. formulated for improved fluid resistance at ambient and elevated temperatures. HNTFR is rugged and particularly suitable for protection of cable harnesses where elevated temperature, fluid resistance and flexibility are... [See More]
- Features: Single Wall
- Material: Neoprene Elastomer
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 135
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-6 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3015000C11 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-2 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-9 AVAILABILITY : Contact... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/2-4 AVAILABILITY : Contact... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3012500011 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-6 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-C AVAILABILITY : Contact... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-2 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-9 AVAILABILITY : Contact... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1-1/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-1/4-4 AVAILABILITY : Contact... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000011 AVAILABILITY : In Stock SERIES : HS-105... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-6 AVAILABILITY : Contact 800-633-6339 for... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000C11 AVAILABILITY : Contact 800-633-6339 for... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-2 AVAILABILITY : Contact 800-633-6339 for... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3010000911 AVAILABILITY : Contact 800-633-6339 for... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1-4 AVAILABILITY : Contact 800-633-6339 for... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630011 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-6 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3000630C11 AVAILABILITY : In Stock SERIES :... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100
from Lapp Tannehill
PVC heat shrink-HS105-1/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2. MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/16-2 AVAILABILITY : Contact 800-633-6339... [See More]
- Features: Flame Retardant; Single Wall
- Material: PVC
- Shrink Tubing: Heat Shrinkable Tubing
- Shrink Temperature: 100