Steel Flange Mounted Bearings
from Quality Bearings & Components
FLANGETTE UNIT – INCH. • Chrome Steel Bearing. • 2-pc. Pressed Steel Housing. • Collar and Set Screw. NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. Bore tolerance. applies prior to collar assembly. 2. Recommended shaft tolerance: Nominal bore size -.0005". [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
from Quality Bearings & Components
Steel Bearing. PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH. High Chromium Alloy Steel Bearing. Carbon Steel, Black Oxide Finish Flange & Retainer. Features: Self-aligning to ±5 °. Pillow flange-mounted. Double shields. ABEC 3. Specifications: Max. Speed: 40000 rpm. Max. Radial Load:... [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Bearing / Housing Features: Offset Hole Pattern; Spherical or Self-aligning bearing.
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller
- Flange Type: Non-piloted
from AST Bearings LLC
The bearing is not designed to rotate in the housing once the flangette is installed. [See More]
- Bearing: Steel; Chrome Steel
- Shaft Size: 0.2500
- Design Units: Inch
- Flange Length / Diameter: 1.78
from Lucas Industrial
Normal duty eccentric collar type [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Bearing / Housing Features: Spherical or Self-aligning bearing.
from Triangle Manufacturing Company
Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning bearing sizes. The cushion itself is made... [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
from SKF/Global
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication... [See More]
- Bearing: Steel
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball
- Flange Type: Non-piloted
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller
- Flange Type: Non-piloted
from AST Bearings LLC
The bearing is not designed to rotate in the housing once the flangette is installed. [See More]
- Bearing: Steel; Chrome Steel
- Shaft Size: 0.3125
- Design Units: Inch
- Flange Length / Diameter: 2.09
from SKF/Global
Two-bolt cast iron flange units flange units support shafts through walls, bulkheads and other flat surfaces, but have a more compact two-bolt design. This series is supplied with a grease fitting for lubrication and provide for initial bearing alignment. [See More]
- Bearing: Steel
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Flange Type: Non-piloted
from AST Bearings LLC
Various seal options and plated housing options are described in the Nomenclature and Bearing Types information. [See More]
- Bearing: Steel; Chrome Steel
- Design Units: Inch
- Mtg Configuration: 4-Bolt
- Shaft Size: 0.5000