Shaft Securing Method: None Flange Mounted Bearings
from igusĀ® inc.
xiros ® flange bearings with stainless steel or glass balls are a combination of xiros ® plastic ball bearings and igubal ® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight,... [See More]
- Shaft Securing: No Locking Method
- Mtg Configuration: 2-Bolt; 4-Bolt
- Bearing Type: Plain
- Shaft Size: 0.3150 to 0.4724
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Shaft Securing: No Locking Method
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain
- Bearing / Housing Features: Spherical or Self-aligning bearing.
from Triangle Manufacturing Company
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]
- Shaft Securing: No Locking Method
- Mtg Configuration: 8-Bolt
- Bearing Type: Plain
- Design Units: Inch
from Spyraflo, Inc.
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features. ±5 ° Static self-alignment option. Electrically conductive. Easy installation and multiple bearing choices. Special flange design service. High and Low... [See More]
- Shaft Securing: No Locking Method
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain
- Flange Type: Non-piloted
from Triangle Manufacturing Company
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]
- Shaft Securing: No Locking Method
- Mtg Configuration: 8-Bolt
- Bearing Type: Plain
- Design Units: Inch