Electrical Feedthroughs

Last Updated: April 1, 2025

Description

Electrical feedthroughs are components designed to allow electrical signals or power to pass through a barrier or enclosure while maintaining the integrity of the barrier. They typically consist of conductive pins or wires that are insulated and sealed within a housing, ensuring that the electrical connection is maintained without compromising the barrier's protective properties.

Working Principle

Electrical feedthroughs operate by using electrically conductive pins that are hermetically sealed within an insulating material and an outer metal shell. This configuration allows electrical signals to pass through the barrier while preventing the ingress of environmental elements such as moisture or gases. The insulating material provides electrical isolation between the conductive pins and the outer shell, ensuring that the electrical signals are transmitted without interference. This design is particularly useful in environments where maintaining a sealed barrier is critical, such as in high-pressure or moisture-rich conditions .

Applications

Electrical feedthroughs are used in a variety of applications where it is necessary to transmit electrical signals through a sealed barrier. Specific examples include downhole applications in oil and gas industries, where they are used in high-pressure, high-temperature (HPHT) environments to ensure reliable operation in water-based or moisture-rich oil-based wellbores .

Advantages over other Feedthroughs

One of the key advantages of electrical feedthroughs, particularly those designed for harsh environments, is their ability to maintain hermeticity and electrical isolation under extreme conditions. This makes them more reliable than other types of feedthroughs that may not offer the same level of environmental protection or electrical insulation strength .

Limitations

Electrical feedthroughs can face limitations in terms of mechanical strength and thermal expansion. For instance, while a sealing material may have high electrical insulation strength, it might lack the mechanical strength or appropriate coefficient of thermal expansion, leading to potential cracks in the sealing material under high-stress conditions .

Considerations

When selecting electrical feedthroughs, several factors should be considered, including initial costs, operating expenses, durability, accuracy, and maintenance costs. The choice of materials and design can significantly impact these factors. For example, using high-quality insulating materials can enhance durability and reduce maintenance costs, but may increase initial costs. Additionally, the specific environmental conditions in which the feedthrough will operate should be considered to ensure long-term reliability and performance .

138 Results
Feedthroughs -- 004189-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
10 Conductor Hermetic Wire Feedthroughs -- 28049
from Douglas Electrical Components

NPT, or National Pipe Thread, is a tapered mechanical interface common in the electrical feedthrough industry. NPT threads are simple and cost-effective to machine as well as install. Each thread size has its own pressure ratings when paired with certain materials (softer metals like brass tend to... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
Sensor Pass-Through
from JETSEAL, Inc.

JETSEAL ’s patented Sensor Pass-Through greatly reduces set-up time for sealing instrumentation wires or tubes. The uniquely designed Sensor Pass-Through allows up to 130 test instrumentation wires or pressure tubes to be easily sealed with no leakage. It has no sharp edges or threads that can... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: 850
200 Ohm Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, UHV Compatible -- A10892-1-CF
from MPF Products, INC.

200 Ohm Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75 ″ Conflat Flange, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
Bearing Sensor Wire Compression Seal Feedthrough -- BSWS
from Conax Technologies

Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual Teflon ® insulated leads of an embedded bearing temperature sensor exiting... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 37.8
  • Mounting Diameter: 0.1320
  • Feedthrough Mount: Threaded
Feedthroughs -- 013043-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
10 Position Conflat Hermetic Wire Feedthroughs -- 28288
from Douglas Electrical Components

CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: 200
7/16″ DIN Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275″ Copper Conductor, 1.375″ Weld Adapter -- A10022-1-W
from MPF Products, INC.

7/16 ″ DIN Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275 ″ Copper Conductor, 1.375 ″ Weld Adapter. 50 Ohm Matched Impedance for High Frequency Transmission to 7.5 GHz, Grounded Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Weldable
Brass Feedthrough for the Automotive Industry
from Conax Technologies

At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of this type of solution is the brass feedthrough that was developed for the automotive industry. This... [See More]

  • Feedthrough Type: Electrical
  • Mounting Diameter: 0.2500
Feedthroughs -- 015559-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
100 Position Hermetic Micro-D Feedthrough -- 56275
from Douglas Electrical Components

Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package. Additionally,... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -40 to 107
7/16″ DIN Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275″ Copper Conductor, 2.75″ Conflat Flange -- A10021-1-CF
from MPF Products, INC.

7/16 ″ DIN Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275 ″ Copper Conductor, 2.75 ″ Conflat Flange. 50 Ohm Matched Impedance for High Frequency Transmission to 7.5 GHz, Grounded Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
HAST Feedthrough Nickel Plated Copper Wire, High Current
from Conax Technologies

This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better than Kapton ® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced,... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded
Feedthroughs -- 037092N001
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut Type... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
32 Position Conflat Hermetic Wire Feedthroughs -- 29298
from Douglas Electrical Components

Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh environments. We use only the highest... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
7/16″ DIN Double Ended Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275″ Copper Conductor, 1.375″ Weld Adapter -- A12857-1-W
from MPF Products, INC.

7/16 ″ DIN Double Ended Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275 ″ Copper Conductor, 1.375 ″ Weld Adapter. Double Ended 50 Ohm Matched Impedance for High Frequency Transmission to 7.5 GHz, Grounded Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Weldable
HAST Feedthrough Nickel Plated Copper Wire, High Current, High Pressure
from Conax Technologies

This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton ® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing be required. The feedthrough is... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded
Feedthroughs -- 050563-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Coax Series: Coaxial Feedthroughs
from Douglas Electrical Components

Coaxial feedthroughs are designed to transmit signals and data in vacuum and pressurized environments including vacuum chambers, control cabinets, and gloveboxes. Coaxial feedthroughs feature two conductors sharing a common axis. The inner conductor carries small signals and the outer conductor... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Nut
7/16″ DIN Double Ended Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275″ Copper Conductor, 2.75″ Conflat Flange -- A12858-1-CF
from MPF Products, INC.

7/16 ″ DIN Double Ended Coaxial Feedthrough, 50ohm, DC to 7.5 GHz, 2700 VRMS, 100 Watts, 0.275 ″ Copper Conductor, 2.75 ″ Conflat Flange. Double Ended 50 Ohm Matched Impedance for High Frequency Transmission to 7.5 GHz, Grounded Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
HAST Feedthrough Nickel Plated Copper Wire, Low Current, High Density
from Conax Technologies

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded
Feedthroughs -- 128817-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Custom Housing Seals: Customer-Supplied Housing Feedthroughs
from Douglas Electrical Components

In certain applications and industries, the existing design and format are irreversible, creating a mechanical challenge to integrate an electrical connection. Douglas Electrical Components has the design flexibility to manufacture a hermetic electrical feedthrough directly into a cast housing or... [See More]

  • Feedthrough Type: Electrical
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt -- A0485-1-BP
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0 ″ Baseplate Bolt. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: 1" Baseplate
HAST Feedthrough Thermocouple Temperature Validation, High Density
from Conax Technologies

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded
Feedthroughs -- 178345-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 2-Sided. Material  : Elastomer. Material Code  : 100. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Face Seals: Face Seal Feedthroughs
from Douglas Electrical Components

Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use an O-ring and... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0″ Baseplate Bolt, Without Air-side Connector -- A0485-4-BP
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.0 ″ Baseplate Bolt, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: 1" Baseplate
Hazardous Location Power Lead Feedthrough -- HLPL
from Conax Technologies

HLPL power lead fittings provide pressure/vacuum sealing on Kapton ™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing compounds in conduit... [See More]

  • Feedthrough Type: Electrical; Insulated Solid Leadwires
  • Feedthrough Mount: Threaded
Feedthroughs -- 180099-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Hermetic Power Feedthroughs
from Douglas Electrical Components

Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors, compressors, and chambers,... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange -- A0315-1-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18 ″ QF / KF Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.18" QF (KF16)
High Density Feedthrough Assembly -- HD
from Conax Technologies

This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon ® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of leadwire on each end. Longer wire lengths can be furnished as required. Features: NO EPOXY - NO... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Nut
  • Temperature Range: -80 to 120
Feedthroughs -- 200741-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Hermetic Wire Feedthrough -- 28010
from Douglas Electrical Components

Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.285″ Dia SS Weld Adapter -- A0302-1-W
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.285 ″ Dia SS Weld Adapter. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Weldable
High Pressure Instrumentation Wire Compression Seal Feedthrough -- HPPL
from Conax Technologies

Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68 ° F (20 ° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations only. High pressure assemblies are factory torqued, so... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
Feedthroughs -- 356903-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
JacketSeal™ Series: Liquid Tight Wire / Cable Feedthrough Seals
from Douglas Electrical Components

JacketSeal ™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and explosion-proof... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33″ Conflat Flange -- A0310-1-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33 ″ Conflat Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.33" CF
High Temperature Instrumentation Wire Compression Seal Feedthrough -- TGF
from Conax Technologies

Transducer gland assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900 °F (482 °C). This assembly is particularly targeted for use with vacuum and/or inert gas back-filled... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: 760
Feedthroughs -- 450122-001
from TE Connectivity

Body Features. Primary Product Material  : Modified Polyolefin [See More]

  • Feedthrough Type: Electrical
KF Series: KF Feedthroughs
from Douglas Electrical Components

A KF (Klein Flange) flange is a type of flange that is used to create a vacuum-tight seal between two surfaces. KF flanges use a clamping mechanism to create a hermetic seal around the electrical feedthrough, which helps to prevent leaks and maintain a stable vacuum environment. The tapered circular... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16″ QF / KF Flange -- A0315-3-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.16 ″ QF / KF Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.16" QF (KF40)
Instrumentation Wire Compression Seal Feedthrough -- TG
from Conax Technologies

Features: Pressure/Vacuum Compression Seal. Stainless Steel Reusable Fitting. "Soft Sealant". Wires Easily Assembled or Replaced In Field. Temperature Range From -300 °F to +1600 °F (-185 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). Seals 1 to 16 Elements. Application... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -185 to 870
  • Mounting Diameter: 1.05
  • Feedthrough Mount: Threaded
Feedthroughs -- 554929-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 2-Sided. Material  : Elastomer. Material Code  : 100. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Mechanical Interfaces: Feedthroughs by Housing Type
from Douglas Electrical Components

Douglas Electrical Components manufactures standard and custom hermetic electrical feedthroughs in various housing styles and configurations. Depending on the application, existing hardware, or design constraints, Douglas will partner with you to find the right housing to meet your application... [See More]

  • Feedthrough Type: Electrical
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange -- A0304-1-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75 ″ Conflat Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
Instrumentation Wire Compression Seal Feedthrough -- TG-24T
from Conax Technologies

This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon ® sealant and 24 AWG solid Teflon ® insulated thermocouple grade wires or copper wires. The gland is furnished with 24" of wire on each side. Longer wire lengths can be furnished as... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 260
  • Mounting Diameter: 1.05
  • Feedthrough Mount: Threaded
Feedthroughs -- 597809-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
OptiSeal™ Series: Fiber Optic Feedthroughs
from Douglas Electrical Components

Optical fibers are an efficient way to transmit fast, noise-free signals over long distances. If you ’re looking for reliable fiber optic feedthroughs, Douglas Electrical Components has got you covered with our OptiSeal ™ products. Our pre-wired and pre-tested interconnecting harnesses... [See More]

  • Feedthrough Type: Electrical; Fiber Optic
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector -- A0304-2-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75 ″ Conflat Flange, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
Multi-wire Power Compression Seal Feedthrough -- PL
from Conax Technologies

Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting. For Gas or Liquid. Easy Installation -No "Potting". Seals 1 to 12 Wires. Pressure*: Vacuum to 10,000 PSI (690 bar). (Refer to Pressure Rating... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: -185 to 232
Feedthroughs -- 643093-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Portplate Series: Custom Hermetic Flange & Plate Assemblies
from Douglas Electrical Components

Pioneered by Douglas Electrical Components, Portplate systems are fully assembled and pre-tested multi-port, custom hermetic feedthrough systems for pressure and vacuum applications. Customize the mechanical interface and mix and match electrical connection types to create a single, hermetic... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: 200
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 0.747″ Dia SS Weld Adapter -- A0466-1-W
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 0.747 ″ Dia SS Weld Adapter. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Weldable
Power Compression Seal Feedthrough -- EG
from Conax Technologies

Features: Seals 1 Electrode or Element. For Gas or Non-Conductive Liquid. Stainless Steel Reusable Fitting. "Soft Sealant". Electrode Easily Assembled or Replaced In Field. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Pressure*: Vacuum to 8,000... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: -185 to 870
Feedthroughs -- 696850-000
from TE Connectivity

Dimensions. Expanded Inside Diameter (Min)  : 18  MM   [.71  INCH  ]. Length  : 82  MM   [3.228  INCH  ]. Recovered Inside Diameter (Max)  : 8  MM   [.315  INCH  ]. Product Type Features. [See More]

  • Feedthrough Type: Electrical
PTR Series: Push-through Feedthroughs
from Douglas Electrical Components

Douglas Electrical Components manufactures our Push-Through Receptacle (PTR) hermetic assemblies for applications such as glovebox setups where the electrical connections are consistently changed and/or upgraded. The hermetic insert is designed to provide a hermetic seal during use and replacement. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Nut
  • Temperature Range: -40 to 107
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.0″ Baseplate Bolt -- A0487-1-BP
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.0 ″ Baseplate Bolt. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: 1" Baseplate
Power Compression Seal Feedthrough -- EGT
from Conax Technologies

Features: Seals 1 Electode or Element. For Gas or Non-Conductive Liquid. Stainless Steel Reusable Fitting. "Soft Sealant". Electrode Easily Assembled or Replaced In Field. Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide). Voltage: To 8000 VDC. Amperage: To 525. Available... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: -185 to 232
Feedthroughs -- 732213-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
Radial O-ring Feedthroughs
from Douglas Electrical Components

Overview. A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed in a groove around the outside of the housing and are compressed between the housing and the mating mechanical interface when... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: -40 to 149
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.0″ Baseplate Bolt, Without Air-side Connector -- A0487-4-BP
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.0 ″ Baseplate Bolt, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: 1" Baseplate
Power Compression Seal Feedthrough -- HEGPK
from Conax Technologies

Like the EGT Gland, Conax Technologies HEGPK Glands electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: 0.0 to 480
Feedthroughs -- 758109-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
SAE Series: SAE Feedthroughs
from Douglas Electrical Components

SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is installed between the... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.18″ QF / KF Flange -- A0480-1-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.18 ″ QF / KF Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.18" QF (KF16)
Power Compression Seal Feedthrough -- HPEG
from Conax Technologies

Features: Each unit has a stepped electrode. Larger diameter of electrode is on the body side. Electrode is copper (CU), stainless steel (SS) and nickel (NI). Max amperage rating: Gland Type. CU. SS. NI. 093/187. 20. 10. 187/312. 60. 25. Voltage rating 2000VDC. Body material is 316SS, ASTM 479. SST... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Mounting Diameter: 0.3750
Feedthroughs -- 903431-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Stainless Steel. Feedthrough Plating Material  : Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 100. Nut Diameter (Across... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
USB-C Compact Vacuum Feedthrough -- 57145
from Douglas Electrical Components

USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a single... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Nut
  • Temperature Range: -40 to 107
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.18″ QF / KF Flange, Without Air-side Connector -- A0480-4-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.18 ″ QF / KF Flange, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.18" QF (KF16)
Feedthroughs -- D24198-000
from TE Connectivity

Body Features. Adhesive Pre-Coat  : Yes. Color  : Olive Drab. Feedthrough Material  : Aluminum Alloy. Feedthrough Plating Material  : Cadmium Over Electroless Nickel. Feedthrough Type  : 1-Sided. Material  : Elastomer. Material Code  : 25. Nut... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Bulkhead
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.33″ Conflat Flange -- A0474-1-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.33 ″ Conflat Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.33" CF
Feedthroughs -- ZPF000000000097664
from TE Connectivity

Body Features. Primary Product Color  : Bright Silver. Primary Product Material  : Composite. Primary Product Plating Material  : Nickel. Dimensions. Body Diameter (Across Flats)  : 37.5  MM   [1.48  INCH  ]. Compatible Cable Diameter Range... [See More]

  • Feedthrough Type: Electrical
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.33″ Conflat Flange, Without Air-side Connector -- A0474-3-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 1.33 ″ Conflat Flange, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 1.33" CF
Feedthroughs -- ZPF000000000098795
from TE Connectivity

Body Features. Primary Product Color  : Yellow. Primary Product Material  : Fluorosilicone. Dimensions. Compatible Cable Diameter Range  : 12  MM   [.474  INCH  ]. Operation/Application. Shielded  : No [See More]

  • Feedthrough Type: Electrical
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.16″ QF / KF Flange -- A0481-1-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.16 ″ QF / KF Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.16" QF (KF40)
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.16″ QF / KF Flange, Without Air-side Connector -- A0481-4-QF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.16 ″ QF / KF Flange, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.16" QF (KF40)
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.75″ Conflat Flange -- A0475-1-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.75 ″ Conflat Flange. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.75″ Conflat Flange, Without Air-side Connector -- A0475-3-CF
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Floating Shield, Double-Ended, 2.75 ″ Conflat Flange, Without Air-side Connector. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Floating Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; 2.75" CF
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter -- A0059-1-W
from MPF Products, INC.

BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495 ″ Dia SS Weld Adapter. Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Weldable
Feedthrough Terminals
from Qnnect, formerly Hermetic Solutions Group

Qnnect, formerly Hermetic Solutions Group has your feedthrough terminal needs covered, including standard, threaded body, and 50-Ohm for your microwave applications. These products can include compression, matched, 50-Ohm seals; flanged/flangeless eyelets and machined/threaded bodies. [See More]

  • Feedthrough Type: Electrical
1" Bolt Crystal Feedthrough, Microdot-to-BNC
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products offers a wide range of Crystal Feedthroughs designed to accommodate a variety of deposition systems. These feedthoughs provide the atmosphere to vacuum connection between the crystal sensor and oscillator. Various flange configurations as well as bolt style baseplate feedthroughs... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 150
  • Vacuum Rating: 1.00E-9
  • Feedthrough Mount: Threaded
Auxiliary Power Panel Feedthrough -- 0906 UAC 301
from Lumberg Automation - A Belden Brand

Auxiliary power panel feedthrough, 3-pole Mini (7/8) connectors (male to female). [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: -25 to 90
Custom Glass Forming
from Fredericks Company - Televac

Custom Glass Forming. The Fredericks Company has wide-ranging capabilities for developing custom glass products. With successful prototype development, Fredericks can supply the quantities required for your production needs. Products such as glass flares, glass bulbs, glass vials, glass tubulations,... [See More]

  • Feedthrough Type: Electrical
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Shielded -- REF00119
from MilesTek Corporation

Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two... [See More]

  • Feedthrough Type: Electrical
High-Temperature Feedthru Terminal
from Specialty Seal Group

Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments. High-Temperature Feedthru Terminals. Designs: Feedthrus or Pin Seals are custom made to specifications that determined by the electrical, temperature, and environmental condition requirements. The parts illustrated on... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Category 5e Feed-Thru Coupler Panel, Unshielded -- PR175-C5E-12
from L-com, Inc.

L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Category 5e Keystone style couplers installed. Same day shipping on most items; Order online today!. Features. 19" x 1.75" (1U) Rack panel with 12 Category 5e Keystone couplers for high-speed data applications. [See More]

  • Feedthrough Type: Electrical
USB Feedthrough -- RAFIX 22 FS+
from RAFI GmbH & Co. KG

The RAFIX 22 FS+ control component series is distinguished by its diversity and modularity. That results in almost unlimited combination and individualization options. Different actuating and indicator elements ensure ideal operation of your machine or device. A modern and variable design concept... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -25 to 70
  • Mounting Diameter: 0.8780
  • Feedthrough Mount: Nut
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
Bulkhead Feedthrough Set, SMA Connectors -- ft2000
from AR RF/Microwave Instrumentation

EXPORT CONTROLLED DATA. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. [See More]

  • Feedthrough Type: Electrical
Firewall Feedthrough
from Senior Aerospace Metal Bellows

Senior Aerospace welded metal bellows firewall feedthroughs are used to seal penetrations while still allowing for axial motion. The all metal construction allows for operation in extreme temperature environments where conventional feedthroughs will fail. These feedthroughs use a welded metal... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: 427
Ceramic-To-Metal Feedthrough Assemblies
from CoorsTek

Ceramic microelectronic components are used in active and passive devices that enable high-performance electronics to be used in all kinds of environments and applications — in aerospace, automotive, communications, computers, medical, and a large variety of electronic instruments, industrial... [See More]

  • Feedthrough Type: Electrical; Fluid
  • Feedthrough Mount: Flange
Flange Mount RF/Microwave Connectors
from Qnnect, formerly Hermetic Solutions Group

Our 50-Ohm flange-mount RF connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Low-loss Corning 7070 glass is used for dependable electrical performance. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: -65 to 200
8 Pin Instrumentation Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

8 Pin Instrumentation Feedthroughs are normally used for transmitting signal voltages and currents. Process control in surface analysis, electron microscopy and electron beam evaporation are typical applications. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: -270 to 450
Auxiliary Power Panel Feedthrough -- 0906 UAC 302
from Lumberg Automation - A Belden Brand

Auxiliary power panel feedthrough, 4-pole Mini (7/8) connectors (male to female). [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: -25 to 90
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Unshielded -- REF00118
from MilesTek Corporation

Secure mounting of category 5E couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two... [See More]

  • Feedthrough Type: Electrical
USB Feedthrough -- RAFIX 30 FS+
from RAFI GmbH & Co. KG

RAFIX 30 FS+ control components are not only real eye-catchers. They ’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect ” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -25 to 70
  • Mounting Diameter: 1.19
  • Feedthrough Mount: Nut
Multiconductor Feedthrough -- MFT
from OMEGA Engineering, Inc.

These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum applications. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
WRD-750 D24 Bulkhead Feedthrough, 7.5 - 18 GHz -- bf1000
from AR RF/Microwave Instrumentation

EXPORT CONTROLLED DATA. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. [See More]

  • Feedthrough Type: Electrical
Headers
from Qnnect, formerly Hermetic Solutions Group

With over 70 years of experience and extensive manufacturing capability, Qnnect, formerly Hermetic Solutions Group has the largest selection of open tooling, plus custom capabilities for any size package, including JEDEC outlines such as TO-18, TO-39, TO-8, TO-3, TO-37, TO-66 and more. Our headers... [See More]

  • Feedthrough Type: Electrical
Crystal Feedthrough, 1" Bolt
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products offers a wide range of Crystal Feedthroughs designed to accommodate a variety of deposition systems. These feedthoughs provide the atmosphere to vacuum connection between the crystal sensor and oscillator. Various flange configurations as well as bolt style baseplate feedthroughs... [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 1.00E-9
  • Mounting Diameter: 1
  • Temperature Range: 150
Auxiliary Power Panel Feedthrough -- 0906 UAC 303
from Lumberg Automation - A Belden Brand

DeviceNet panel feedthrough, 5-pole Mini (7/8) connectors (male to female). [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange
  • Temperature Range: -25 to 90
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Shielded -- REF00121
from MilesTek Corporation

Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel... [See More]

  • Feedthrough Type: Electrical
High Temperature, High Pressure Feedthroughs
from Qnnect, formerly Hermetic Solutions Group

Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic diamond-like ceramic... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Flange; Threaded; Nut
  • Temperature Range: -65 to 300
Medium Current Copper Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

Medium current copper feedthroughs transmit either high voltage, high current or a combination of both. They are used for sample heating, in-vacuum coating, electron beam evaporation, sputtering, etc. High-purity, high strength, low-loss alumina ceramic surfaces maximize strike and creep distances. [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -270 to 450
  • Vacuum Rating: 9.91E-11
  • Feedthrough Mount: Flange
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded -- REF00120
from MilesTek Corporation

Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two... [See More]

  • Feedthrough Type: Electrical
Implantable Feedthroughs
from Qnnect, formerly Hermetic Solutions Group

For more than 40 years, Qnnect, formerly Hermetic Solutions Group has provided unique manufacturing solutions for implantable medical components used in government approved devices that are helping thousands of patients. Our standard hermetic implantable connectors utilize materials with a proven... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -55 to 85
Medium Current Nickel Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

Medium Current Nickel Feedthroughs are similar to Medium Current Copper Feedthroughs with the exception of utilizing a nickel conductor in processes and environments which would otherwise attack copper. [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 9.91E-11
  • Mounting Diameter: 0.2500
  • Temperature Range: -270 to 450
1.75" 16 Port Low Profile Category 6 Feed-Thru Panel, Shielded -- REF00135
from MilesTek Corporation

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers... [See More]

  • Feedthrough Type: Electrical
Push On RF/Microwave Connectors
from Qnnect, formerly Hermetic Solutions Group

Qnnect, formerly Hermetic Solutions Group manufactures these SMP & SSMP RF connectors from a variety of compatible shell and contact materials, in both laser weld and solder-in styles, which provide excellent electrical and environmental performance characteristics. [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Push-on
  • Temperature Range: -65 to 200
MHV Coaxial Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

MHV Coaxial Feedthroughs are similar to BNC Feedthroughs, with the exception to voltage ratings. MHV feedthroughs have a significantly higher voltage rating than BNC feedthroughs, and their electrical ratings are not compatible with one another. [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 9.91E-11
  • Mounting Diameter: 0.5000
  • Temperature Range: -270 to 450
1.75" 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded -- REF00134
from MilesTek Corporation

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. Panels have a black powder coat... [See More]

  • Feedthrough Type: Electrical
Thread-In RF/Microwave Connectors
from Qnnect, formerly Hermetic Solutions Group

Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group manufactures these connectors from a... [See More]

  • Feedthrough Type: Electrical
  • Feedthrough Mount: Threaded
  • Temperature Range: -65 to 200
Single High Current Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

The Single High Current Feedthrough features a single copper conductor intended for high amperage applications. [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 9.91E-11
  • Mounting Diameter: 0.7500
  • Temperature Range: -270 to 450
1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded -- REF00131
from MilesTek Corporation

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat... [See More]

  • Feedthrough Type: Electrical
Single Water Cooled High Current Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

Single Water Cooled High Current Feedthrough features a single hollow copper conductor intended for high amperage applications. These feedthroughs should be used in closed loop, grounded systems with deionized water. [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 9.91E-11
  • Mounting Diameter: 0.7500
  • Temperature Range: -270 to 450
1.75" 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Unshielded -- REF00130
from MilesTek Corporation

High speed network patching is made easy with MilesTek's keystone patch panels. MilesTek's unique low-profile offset keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat... [See More]

  • Feedthrough Type: Electrical
Thermocouple Feedthroughs
from Nor-Cal Products, Inc. - The Vacuum Experts

Thermocouple feedthroughs carry instrumentation signals while providing electrical isolation and hermatic sealing. They are leak free in high and ultra high vacuum environments and are composed of only inorganic materials. The insulators are made of high purity, high strength, low-loss alumina... [See More]

  • Feedthrough Type: Electrical
  • Temperature Range: -270 to 450
  • Vacuum Rating: 9.91E-11
  • Feedthrough Mount: Flange
1.75"x19" (1U) 12 Port Category 5e Feed-Thru Coupler panel -- REF00321
from MilesTek Corporation

1.75"x19" (1U) 12 Port Category 5e Feed-Thru Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov [See More]

  • Feedthrough Type: Electrical
Watercooled Medium Current Copper Feedthrough
from Nor-Cal Products, Inc. - The Vacuum Experts

These watercooled electrical feedthroughs transmit power and coolants simultaneously. They will conconduct higher current loads than solid rod conductors of equal size when properly cooled. System should be grounded for safety. [See More]

  • Feedthrough Type: Electrical
  • Vacuum Rating: 9.91E-11
  • Mounting Diameter: 0.2500
  • Temperature Range: -270 to 450
1.75"x19" (1U) 12 Port Category 6 Feed-Thru Coupler panel -- REF00313
from MilesTek Corporation

1.75"x19" (1U) 12 Port Category 6 Feed-Thru Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler panel -- REF00310
from MilesTek Corporation

1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel -- REF00324
from MilesTek Corporation

1.75"x19" (1U) 12 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel -- REF00316
from MilesTek Corporation

1.75"x19" (1U) 12 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler panel -- REF00320
from MilesTek Corporation

1.75"x19" (1U) 12 Port Right Angle Category 5e Feed-Thru Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 12 Port Right Angle Category 6 Feed-Thru Coupler panel -- REF00319
from MilesTek Corporation

1.75"x19" (1U) 12 Port Right Angle Category 6 Feed-Thru Coupler panel. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 5e Feed-Thru Coupler panel with Cable Manager -- REF00335
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 5e Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 5e Feed-Thru Coupler V-Panel with Cable Manager -- REF00359
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 5e Feed-Thru Coupler V-Panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 5e Shielded Feed-Thru Coupler panel with Cable Manager -- REF00347
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 5e Shielded Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager -- REF00329
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager -- REF00353
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable Manager -- REF00341
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager -- REF00351
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager -- REF00339
from MilesTek Corporation

1.75"x19" (1U) 24 Port Category 6a Shielded Feed-Thru Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel with Cable Manager -- REF00337
from MilesTek Corporation

1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to... [See More]

  • Feedthrough Type: Electrical
1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager -- REF00361
from MilesTek Corporation

1.75"x19" (1U) 24 Port Low Profile Category 5e Feed-Thru Mini-Coupler V-Panel with Cable Manager. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go... [See More]

  • Feedthrough Type: Electrical