Digital Readout Fluorometers
from Peak Process Controls Inc/Sigrist
Applications include oil leakage into condensate, wastewater, cooling water [See More]
- Display: Digital Meter
- Detector Type: Other
- Lamp Type: UV Light Source
- Concentration Range: 1000
from Advanced Technical Services GmbH
The ATS300GM 37007 (for 230VAC installations) and 37008 (for 110VAC installations) are designed for applications that require High Sensitivity and Low Detection Limits are required in the analysis. It is supplied with a laptop as standard and operates using the proprietary ATS FluoroSoft ™... [See More]
- Display: Digital Meter
- User Interface: Digital Front Panel
- Response Time: 5
- Remote Interface: Computer Interface; Application Software Included.
from Hitachi High-Tech America
The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]
- Display: Digital Meter
- User Interface: Digital Front Panel
- Monitoring: Sample Monitoring
- General Features: Portable
from HF scientific
The HF scientific HF-38 Fluorimeter is an extremely sensitive, hand-held, ruggedized instrument designed for field testing of toxic heavy metal contaminates in water supplies. It requires no special skill or knowledge of chemistry to operate. This product is a breakthrough in efficiency, testing... [See More]
- Display: Digital Meter
- Detector Type: Photomultiplier Tube
- Lamp Type: LED
- Excitation Wavelength: 485
from Turner Designs Hydrocarbon Instruments
The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods. Simple set-up and calibration. Low cost per sample analysis. Less than... [See More]
- Display: Digital Meter
- Detector Type: Photomultiplier Tube
- Lamp Type: Quartz Halogen
- Response Time: 7