Collimator Optical Lens Assemblies
from World Star Tech
The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low... [See More]
- Type: Collimator
- Diameter / Width: 25.4
- Wavelength: 375
- Length: 76.2
from Daheng New Epoch Technology, Inc.
Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding, cutting, drilling and structuring applications. They are also used in the end-pump DPSS laser systems to focus the... [See More]
- Type: Collimator; Specialty / Other
- Transmission: 92 to 95
- Magnification: 1 to 4
- Features: High Power / Laser
from Shanghai Optics
The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light beam with the required... [See More]
- Type: Collimator
from Electro Optical Components, Inc.
Applications: Construction laser applications, Positioning, Light barriers, Leveling. Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm [See More]
- Type: Collimator
- Diameter / Width: 4.2 to 7
- Wavelength: 635 to 850
- Length: 8 to 22
from World Star Tech
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass... [See More]
- Type: Collimator
- Diameter / Width: 25
- Wavelength: 520
- Length: 75
from Daheng New Epoch Technology, Inc.
Air-spaced focusing lenses are designed to focus the high-power radiation emitted by lasers. [See More]
- Type: Collimator; Specialty / Other
- Working Distance: 17.2 to 67
- Wavelength: 355 to 1064
- Features: High Power / Laser
from World Star Tech
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with... [See More]
- Type: Collimator
- Diameter / Width: 12
- Wavelength: 780
- Length: 51
from Fiberguide Industries, Inc.
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications,... [See More]
- Type: Collimator
- Aperture: 0.1200 to 0.4000
- Wavelength: 350 to 2000
- Focal Length: 0.0100
from Newport Corporation
Our 10x laser collimator is optimized specifically for low wavefront distortion and diffraction limited performance at infinity focus in the visible wavelength region. The Galilean optical system is antireflection coated with visible MgF2 for maximum transmission. 10x beam expansion. Diffraction... [See More]
- Type: Collimator
- Magnification: 10
- Wavelength: 400 to 700
- Aperture: 1.9
from Axetris AG
Axetris fast axis collimators are acylindrical micro-lenses designed for collimating the «fast axis» of high-power laser diode bars. They can be used in combination with our «slow axis» collimators. Diffraction limited collimation of the «fast axis». Minimized beam divergence. Optimized acylindrical... [See More]
- Type: Collimator
- Aperture: 0.8000 to ?
- Wavelength: 770 to 1000
- Focal Length: 6.00E-4
from Edmund Optics Inc.
Easy to Integrate. Models for FC and SMA Connections Available. Three Wavelength Ranges Covering 350-1600nm. These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a... [See More]
- Type: Collimator
- Aperture: 5
- Wavelength: 780
from Plansee SE
High-precision irradiation is particularly important when treating in the head and neck area. In collaboration with the Swedish Elekta Group, we have developed a ring-shaped collimator block made from the tungsten heavy alloy Densimet ®. Hundreds of beam channels guide the gamma radiation with... [See More]
- Type: Collimator
from ProPhotonix, Ltd.
A series of laser diode collimators specifically aimed at OEM customers wishing to use laser based technology in their products. A range of tiny laser diode collimators which achieves the technically difficult feat of combining high alignment accuracy with a tiny package. Features range from factory... [See More]
- Type: Collimator
- Working Distance: 6.5 to 8
- Wavelength: 650
- Focal Length: 5
from Fiberguide Industries, Inc.
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications,... [See More]
- Type: Collimator
- Aperture: 0.1200 to 0.4000
- Wavelength: 350 to 2000
- Focal Length: 0.0180
from Axetris AG
Compensation of beam astigmatism. High damage threshold compatible with high power laser diode bars. Minimal scattering loss due to high quality fused Silica. Very low surface roughness. Stackable. Compatible with fast axis collimating lenses [See More]
- Type: Collimator
- Focal Length: 0.0018 to 0.0022
- Wavelength: 770 to 1080
from Plansee SE
We machine refractory metals such as tungsten, molybdenum and the tungsten heavy alloy Densimet ®, to produce highprecision collimators for X-ray detectors. These absorb scattered radiation and thus help ensure an extremely high image quality. Thanks to their high density and excellent X-ray... [See More]
- Type: Collimator
from ProPhotonix, Ltd.
A series of laser diode collimators specifically aimed at OEM customers wishing to use laser based technology in their products. A range of tiny laser diode collimators which achieves the technically difficult feat of combining high alignment accuracy with a tiny package. Features range from factory... [See More]
- Type: Collimator
- Working Distance: 2.7 to 6
- Wavelength: 650
- Focal Length: 5
from Fiberguide Industries, Inc.
Fiberguide Industries has designed a line of standard Collimators and Focus Guides for use with a wide variety ofoptical systems. These ruggedized modules are manufactured to accept SMA, ST, FC, or machined ferrule styleconnectors. Assembled and preset at our factory to meet required specifications,... [See More]
- Type: Collimator
- Aperture: 0.1200 to 0.4000
- Wavelength: 350 to 2000
- Focal Length: 0.0380
from Plansee SE
In order to target radiation precisely to the diseased tissue, it is necessary to use multileaf collimators. First of all, X-ray images are produced to determine the precise position and outline of the tumor. Following this 3-dimensional measurement, an electric motor moves each individual leaf in... [See More]
- Type: Collimator