Visual Indicator Emergency Stop Switches

13 Results
E-Switch Anti-Vandal Switch, 2A, 48VDC, DPDT, On-(On), Off-(On), Blue, PVDC9F2VDC0SS-341 -- 43366 [PV9F2V0SS-341 from E-Switch, Inc.]
from Waytek, Inc.

E-Switch Anti-Vandal Switch PV9F2V0SS-341. Category: Anti-vandal Switches. Manufacturer: E-Switch. Ratings: 2A 48VDC. Dielectric strength: 2,000VAC min for 1 minute. Operating temperature: -4 °F (-20 °C) to 131 °F (55 °C). Electrical life: 50,000 cycles. Ingress protection: IP65. [See More]

  • Features: Visual Indicator
  • Maximum Current Rating: 2
  • Switch Type: Electrical
  • Maximum DC Voltage Rating: 48
E-Switch Anti-vandal Switch, 2A, 48VDC, SPST, Off-(On), Blue, PVDC6H240SS-341 -- 43363 [PV6H240SS-341 from E-Switch, Inc.]
from Waytek, Inc.

E-Switch Anti-vandal Switch PV6H240SS-341. Category: Anti-vandal Switches. Manufacturer: E-Switch. Ratings: 2A 48VDC. Operating temperature: -4 °F (-20 °C) to 131 °F (55 °C). Water resistant. Mechanical lifecyle: 1,000,000 cycles. Pantel thickness: 1-10 mm. Ingress protection:... [See More]

  • Features: Visual Indicator
  • Maximum Current Rating: 2
  • Switch Type: Electrical
  • Maximum DC Voltage Rating: 48
Rope Pull Switch -- RPS
from Euchner-U.S.A., Inc.

EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension (severing) of... [See More]

  • Features: Visual Indicator
  • Operating Force: 300
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Open Contacts: 1
MICRO SWITCH 1CPS Series Cable Pull Safety Switch, Cable, Maintained, 1NC/1NO Direct Opening, 1/2 NPT, Silver Contacts, 120 Vac LED -- 1CPSA1B
from Honeywell Sensing & IoT

The 1CPS Cable Pull Safety Switch is intended for use in applications with the cable runs up to 76 m [250 ft], such as conveyor runs within defined system zones. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 1
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 1
Emergency Stop Maintained - Illuminated -- L22DN10
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Illuminated Pushbutton; Visual Indicator
  • Contact Options: Positive Break
  • Actuation Type: Pushbutton
  • Switch Type: Electrical
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, 120 V LED Indicator (Standard, Right, Left, and Bottom Conduit Ports -- 2CCPA1A1C1A
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
Emergency Stop Maintained - Push-pull To Reset W/ Flag -- L22DU01
from BACO Controls, Inc.

22mm and 30mm sizes. Excellent modularity for a large choice of combinations with a minimum number of items. Customized products to meet the most specific needs [See More]

  • Features: Visual Indicator
  • Contact Options: Positive Break
  • Actuation Type: Pushbutton
  • Switch Type: Electrical
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, 120 V LED Indicator, 1NO Momentary Restart Button (Standard, Right, L -- 2CCPA1A1C1B
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, 120 V LED Indicator, Emergency Stop Button (Standard, Right, Left, an -- 2CCPA1A1C2A
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, 120 V LED Indicator, Emergency Stop Button, 1NO Momentary Restart But -- 2CCPA1A1C2B
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Left Side (No Actuation Right Side), 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, 120 V LED Indicator, Emergency Stop Button, -- 2CCPA1A2C2A
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Left Side (No Actuation Right Side), 2NC/2NO Direct Opening, 1/2 NPT, Silver Contacts, No Indicator (Pilot Light) (Right, Left, Bot -- 2CCPA1A2A1A
from Honeywell Sensing & IoT

The 2CCP, Honeywell ’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2
MICRO SWITCH 2CPS Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening (Switch 1, Left: 1NC/1NO; Switch 2, Right: 1NC/1NO), 10 Pin Conductor Mini Change Connector, Gol -- 2CPSA1A1A-FW
from Honeywell Sensing & IoT

The 2CPS Cable Pull Safety Switch provides readily accessible emergency stop over a long, linear distance. It is a cost-effective means of providing this emergency stop signal compared to multiple emergency stop push buttons. (Cable Pull Safety Switches are not, however, to be used as a means of... [See More]

  • Features: Visual Indicator
  • Normally Open Contacts: 2
  • Actuation Type: Trip Wire (Rope Pull)
  • Normally Closed Contacts: 2