Auto-Ranging Digital Resistance Meters
from OMEGA Engineering, Inc.
The Omega ® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power supply when... [See More]
- Options & Features: Auto-ranging; Battery powered
- Resistance: 10 to 60000
- Display Digits: 5 Digits
- Operating Temp: -20 to 55
from Hoyt Electrical Instrument Works, Inc.
Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]
- Options & Features: Auto-ranging; Battery powered; Built in Buzzer
- Display Digits: 3 Digits; Plus a 1/2 digit
- Form Factor: Clamp Meter; Handheld
- Resistance: 0.0 to 2
from SMC International
The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent against the... [See More]
- Options & Features: Auto-ranging; Battery powered
- Resistance: 2.00E-7 to 0.1999
- Form Factor: Handheld
- Operating Temp: 0.0 to 50
from TEGAM, Inc.
Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]
- Options & Features: Auto-ranging; Battery powered
- Display Digits: 3 Digits; Plus a 1/2 digit
- Form Factor: Handheld
- Resistance: 1000 to 200000
from REED-Direct
Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]
- Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
- Display Digits: 3 Digits; Plus a 1/2 digit
- Form Factor: Clamp Meter; Handheld
- Resistance: 0.0 to 1.2
from Traceable® Products
Designed specifically for checking the electrical functions of scientific equipment in laboratories. Perfect unit to test batteries, fuses, recorder outputs, cables, wall plugs, probes, printed circuit boards, and complex electronic instrumentation. Save money and time by solving problems and... [See More]
- Options & Features: Auto-ranging; Battery powered
- Display Digits: 4 Digits
- Form Factor: Handheld
- Resistance: 0.0 to 2000