3 Digits Digital Resistance Meters

8 Results
Earth Resistance Clamp -- MS2301
from REED-Direct

Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 0.0 to 1.2
  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
Handheld Voltmeter / Megohmmeter -- R1M-B
from TEGAM, Inc.

Handheld Megohmmeter. 1 M Ω TO 200 M Ω, 500V, 3.5 Digit. The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is... [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 1000 to 200000
  • Form Factor: Handheld
  • Operating Temp: 0.0 to 50
OMEGAETTE® Digital Multimeters -- HHM33, HHM34, HHM35
from OMEGA Engineering, Inc.

•. Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY!. •. Low Cost - High Value! [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 0.0 to 30000
  • Form Factor: Handheld
  • Special Measurement Types: Diode test
Clamp Meter -- CM-410
from Greenlee Textron, Inc.

DIGITAL TYPE. 3-1/2 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.06 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200/400 AMPERE AC... [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 0.2000 to 20000
  • Form Factor: Clamp Meter
  • Options & Features: Battery powered
Digital Clamp Meter -- 3800 CL
from Hoyt Electrical Instrument Works, Inc.

Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 0.0 to 2
  • Form Factor: Clamp Meter; Handheld
  • Special Measurement Types: Audible Continuity; Continuity Check
35
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 20 to 200
  • Form Factor: Handheld
  • Bandwidth: 45 to 450
OMEGAETTE® Multimeter -- HHM90
from OMEGA Engineering, Inc.

•. Large 3 1 /2 or 3 3 /4 Display. •. AC/DC Current. •. Resistance Measurement. •. Capacitance Measurement. •. Continuity Check Feature [See More]

  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Resistance: 0.2000 to 32000
  • Form Factor: Handheld
  • Special Measurement Types: Continuity Check
Micro-Milliohm Tester -- 4137 MO
from Hoyt Electrical Instrument Works, Inc.

Four terminal measurement. Measures down to 100 µ Ω. 5 Ranges from 200.0m Ω to 2000 Ω. Maximum resolution of 100 µ Ω. Three test currents with over-temperature protection. Protection against inadvertent connection to over-voltage. Large LCD. Potential lead... [See More]

  • Display Digits: 3 Digits
  • Resistance: 0.0 to 2
  • Form Factor: Bench top
  • Standards and Certifications: CE Marking